- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72PMR50LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | VERTICAL | 244 deg | - | RoHS Compliant | ||
![]() 72PMR20LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 20Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XLR1MEGLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 1MOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 68PR20KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2010 | 68 | Rectangular - 0.435 x 0.375 Face x 0.245 H 11.05mmx9.53mmx6.22mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 20kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 39PNBBR50KLF20 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 39 | - | ±20% | - | - | Active | - | - | - | - | 50kOhm | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 39WNABR10KLF30 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | 2009 | 39 | - | ±30% | - | - | Active | - | - | - | - | 10kOhm | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 82MR200LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Bulk | 2006 | 82 | - | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 200Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XR250KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XR100KLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Bulk | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.386 H 9.53mmx9.53mmx9.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 100kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72RWR250KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 250kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | - | 85°C | Side Adjustment | 1 | HORIZONTAL | 244 deg | - | RoHS Compliant | ||
![]() 91BR500LF TT Electronics/BI | 15 |
| Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 91 | Rectangular - 0.385 x 0.375 Face x 0.280 H 9.78mmx9.53mmx7.11mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 91WR5KLF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 91 | Rectangular - 0.375 x 0.250 Face x 0.385 H 9.53mmx6.35mmx9.78mm | ±20% | e3 | yes | Active | - | 3 | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | - | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | - | 1 | RoHS Compliant | ||
![]() 64WR250KLF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | - | Cermet | - | - | - | 2008 | 64 | Rectangular - 0.250 x 0.165 Face x 0.270 H 6.35mmx4.19mmx6.86mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhms | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | RoHS Compliant | ||
![]() 64XR10LF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Through Hole | NO | WIRE | Cermet | 150°C | -65°C | - | 2008 | 64 | Rectangular - 0.250 x 0.165 Face x 0.270 H 6.35mmx4.19mmx6.86mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | 0.25W 1/4W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | - | TRIMMER | PC Pins | 0.25W | SCREW | 4.37mm | 200V | 0.46 mm | - | 85°C | Top Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 72RPXR50KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | VERTICAL | 244 deg | - | RoHS Compliant | ||
![]() 23SR10KLFTR TT Electronics/BI | 15 |
| Datasheet | 17 Weeks | Surface Mount | YES | HOOK | Cermet | - | -55°C | Tape & Reel (TR) | 2006 | 23 | Rectangular - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.00mmx5.77mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 10kOhm | Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | - | Square | TRIMMER | J Lead | 0.25W | SCREW | - | 200V | - | 2220 | 70°C | Side Adjustment | 1 | HORIZONTAL | 360 deg | 1 | RoHS Compliant | ||
![]() 89XR10KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2002 | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 10kOhms | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 91AR50LF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 91 | Rectangular - 0.385 x 0.375 Face x 0.200 H 9.78mmx9.53mmx5.08mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 50Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 91AR500KLF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 91 | Rectangular - 0.385 x 0.375 Face x 0.200 H 9.78mmx9.53mmx5.08mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 500kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 91AR10LF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 91 | Rectangular - 0.385 x 0.375 Face x 0.200 H 9.78mmx9.53mmx5.08mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 10Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant |