- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91WR2KLF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2012 | 91 | Rectangular - 0.375 x 0.250 Face x 0.385 H 9.53mmx6.35mmx9.78mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | 1 | RoHS Compliant | ||
![]() 91VR1MEGLF TT Electronics/BI | 15 |
| Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 91 | Rectangular - 0.402 x 0.375 Face x 0.385 H 10.20mmx9.53mmx9.78mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | 1 | RoHS Compliant | ||
![]() 91VR100KLF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 91 | Rectangular - 0.402 x 0.375 Face x 0.385 H 10.20mmx9.53mmx9.78mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | 1 | RoHS Compliant | ||
![]() 91XR10KLF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 91 | Rectangular - 0.375 x 0.345 Face x 0.385 H 9.53mmx8.76mmx9.78mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | 1 | RoHS Compliant | ||
![]() 90PR500LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2012 | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 500Ohms | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | RoHS Compliant | ||
![]() 90PR200LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2017 | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±20% | - | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 200Ohm | - | 0.75W 3/4W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.75W | SCREW | 4.445mm | - | 0.533 mm | 7519 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | RoHS Compliant | ||
![]() 90PR50LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | - | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±20% | - | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 50Ohm | - | 0.75W 3/4W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.75W | SCREW | 4.445mm | - | 0.533 mm | 7519 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | RoHS Compliant | ||
![]() 72PR250KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | RoHS Compliant | ||
![]() 91AR100LF TT Electronics/BI | 15 |
| Datasheet | 28 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 91 | Rectangular - 0.385 x 0.375 Face x 0.200 H 9.78mmx9.53mmx5.08mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 100Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | RoHS Compliant | ||
![]() 25UR500KLFTR TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | Cermet | - | - | Tape & Reel (TR) | 2011 | 25 | Square - 0.270 x 0.270 Face x 0.190 H 6.86mmx6.86mmx4.83mm | ±10% | - | - | Active | Not Applicable | - | - | ±100ppm/°C | 500kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | RoHS Compliant | ||
![]() 89PR2MEGLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 2MOhm | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | RoHS Compliant | ||
![]() 72PR500KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 500kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | RoHS Compliant | ||
![]() 72PLR20KLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 72 | Rectangular - 0.221 x 0.206 Face x 0.187 H 5.61mmx5.23mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 20kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | RoHS Compliant | ||
![]() 72PR50LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 50Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | RoHS Compliant | ||
![]() 91ER100LF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 91 | Rectangular - 0.420 x 0.375 Face x 0.280 H 10.67mmx9.53mmx7.11mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 100Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | RoHS Compliant | ||
![]() 72PR200LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 200Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | RoHS Compliant | ||
![]() 91ER500KLF TT Electronics/BI | In Stock | - | Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 91 | Rectangular - 0.420 x 0.375 Face x 0.280 H 10.67mmx9.53mmx7.11mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 1 | RoHS Compliant | ||
![]() 91ER2MEGLF TT Electronics/BI | 15 |
| Datasheet | 28 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 91 | Rectangular - 0.420 x 0.375 Face x 0.280 H 10.67mmx9.53mmx7.11mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 1 | RoHS Compliant | ||
![]() 68PR100KLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2010 | 68 | Rectangular - 0.435 x 0.375 Face x 0.245 H 11.05mmx9.53mmx6.22mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 100kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | RoHS Compliant | ||
![]() 68PR500LF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2010 | 68 | Rectangular - 0.435 x 0.375 Face x 0.245 H 11.05mmx9.53mmx6.22mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 500Ohms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | RoHS Compliant |