- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82PAR1KLFTB TT Electronics/BI | In Stock | - | Datasheet | 5 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2012 | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | e3 | - | Obsolete | - | 3 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | - | TRIMMER | PC Pins | 0.5W | SCREW | 6.35mm | 200V | 0.432 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | 220 deg | 1 | RoHS Compliant | ||
![]() 67WFR50KLFTR TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Tape & Reel (TR) | 2012 | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 50kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 89XR20LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2012 | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 0.75W 3/4W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.75W | SCREW | 4.445mm | - | 0.533 mm | 7519 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 89WR2MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2012 | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 0.75W 3/4W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.75W | SCREW | 4.445mm | - | 0.533 mm | 7519 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 82MR50KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2017 | 82 | Round - 0.250Dia x 0.170 H 6.35mmx4.32mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant | ||
![]() 67ZR50KLF TT Electronics/BI | 252 | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2012 | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 50kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67PR50LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.437 x 0.375 Face x 0.203 H 11.10mmx9.53mmx5.16mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 50Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 44JR200KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | HOOK | Cermet | 150°C | -65°C | Tape & Reel (TR) | 2010 | 44 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | Gull Wing | 0.25W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 9 | HORIZONTAL | 3240 deg | 1 | RoHS Compliant | ||
![]() 83PR2KLFTR TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | - | 83 | Rectangular - 0.320 x 0.250 Face x 0.180 H 8.12mmx6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 2kOhm | - | 0.5W 1/2W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 67WFR200LFTR TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Tape & Reel (TR) | - | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 200Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 84XR100KLFTR TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | Tape & Reel (TR) | 2012 | 84 | Rectangular - 0.290 x 0.250 Face x 0.295 H 7.37mmx6.35mmx7.49mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Square | TRIMMER | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Side Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 67YR25KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 25kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67PR10LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.437 x 0.375 Face x 0.203 H 11.10mmx9.53mmx5.16mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 10Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67WR250KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67PR250KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.437 x 0.375 Face x 0.203 H 11.10mmx9.53mmx5.16mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67PR25KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 67 | Rectangular - 0.437 x 0.375 Face x 0.203 H 11.10mmx9.53mmx5.16mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 25kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67XR50LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 50Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67YR10LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 10Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67ZR500KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 500kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67ZR100KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 100kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant |