- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82PAR10KLFTB TT Electronics/BI | In Stock | - | Datasheet | - | Through Hole | - | - | Cermet | - | - | - | - | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | - | - | Obsolete | - | - | - | ±100ppm/°C | 10kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72RXLR50LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | - | 85°C | Side Adjustment | 1 | HORIZONTAL | 244 deg | - | RoHS Compliant | ||
![]() 72RXWR5KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | - | 85°C | Side Adjustment | 1 | HORIZONTAL | 244 deg | - | RoHS Compliant | ||
![]() 39WNBBR100KLF20 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 39 | - | ±20% | - | - | Active | - | - | - | - | 100kOhm | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 39WRBBR50KLF10 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 39 | - | ±10% | - | - | Active | - | - | - | - | 50kOhm | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 25WR100KLF TT Electronics/BI | In Stock | - | Datasheet | 39 Weeks | Through Hole | NO | FLAT | Cermet | - | -55°C | - | - | 25 | Square - 0.270 x 0.270 Face x 0.190 H 6.86mmx6.86mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | PC Pins | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | Top Adjustment | 1 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 67YR250KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2012 | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 84XR200KLF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | - | 2012 | 84 | Rectangular - 0.290 x 0.250 Face x 0.295 H 7.37mmx6.35mmx7.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | Square | TRIMMER | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Side Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 84XR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | - | 2012 | 84 | Rectangular - 0.290 x 0.250 Face x 0.295 H 7.37mmx6.35mmx7.49mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | Square | TRIMMER | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Side Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 72PLR100KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | - | 72 | Rectangular - 0.221 x 0.206 Face x 0.187 H 5.61mmx5.23mmx4.75mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | VERTICAL | 244 deg | - | RoHS Compliant | ||
![]() 82PAR200LF TT Electronics/BI | In Stock | - | Datasheet | 5 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | e3 | yes | Obsolete | - | 3 | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | - | TRIMMER | PC Pins | 0.5W | SCREW | 6.35mm | 200V | 0.432 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | 220 deg | 1 | RoHS Compliant | ||
![]() 84XR200LF TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | - | 2012 | 84 | Rectangular - 0.290 x 0.250 Face x 0.295 H 7.37mmx6.35mmx7.49mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | Square | TRIMMER | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Side Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 83PR10KLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | -55°C | - | 2006 | 83 | Rectangular - 0.320 x 0.250 Face x 0.180 H 8.12mmx6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | EAR99 | ±100ppm/°C | 10kOhm | - | 0.5W 1/2W | - | 8533.40.80.50 | Box | Trimmer Pot | TRIMMER | Gull Wing | 0.5W | - | - | 200V | 0.43 mm | - | - | Top Adjustment | 1 | - | 220 deg | - | RoHS Compliant | ||
![]() 62MR20KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 62 | Round - 0.250Dia x 0.217 H 6.35mmx5.51mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | Bulk | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.83mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant | ||
![]() 72PLR200LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 72 | Rectangular - 0.221 x 0.206 Face x 0.187 H 5.61mmx5.23mmx4.75mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | Top Adjustment | 1 | VERTICAL | 244 deg | - | RoHS Compliant | ||
![]() 82PAR2KLF TT Electronics/BI | In Stock | - | Datasheet | 4 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | e3 | yes | Obsolete | - | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | - | TRIMMER | PC Pins | 0.5W | SCREW | 6.35mm | 200V | 0.432 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | 220 deg | 1 | RoHS Compliant | ||
![]() 39WNBBR1KLF20 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 39 | - | ±20% | - | - | Active | - | - | - | - | 1kOhm | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 64YFR50KLFAP TT Electronics/BI | In Stock | - | Datasheet | 5 Weeks | Through Hole | NO | WIRE | Cermet | 150°C | -65°C | - | - | 64 | Rectangular - 0.250 x 0.165 Face x 0.270 H 6.35mmx4.19mmx6.86mm | ±10% | - | - | Obsolete | - | 3 | EAR99 | ±100ppm/°C | 50kOhm | - | 0.25W 1/4W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | AMMO PACK | - | TRIMMER | PC Pins | 0.25W | SCREW | 15.24mm | 200V | 0.46 mm | - | 85°C | Top Adjustment | 12 | VERTICAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 64PR500KLF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Through Hole | NO | WIRE | Cermet | 150°C | -65°C | - | 2008 | 64 | Square - 0.250 x 0.250 Face x 0.175 H 6.35mmx6.35mmx4.45mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 0.25W 1/4W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | PC Pins | 0.25W | SCREW | 4.37mm | 200V | 0.46 mm | - | 85°C | Top Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 25UR1KLFTR TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | Cermet | - | - | Tape & Reel (TR) | - | 25 | Square - 0.270 x 0.270 Face x 0.190 H 6.86mmx6.86mmx4.83mm | ±10% | - | - | Active | Not Applicable | - | - | ±100ppm/°C | 1kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant |