- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25WR2KLF TT Electronics/BI | In Stock | - | Datasheet | 39 Weeks | Through Hole | NO | FLAT | Cermet | - | -55°C | - | - | 25 | Square - 0.270 x 0.270 Face x 0.190 H 6.86mmx6.86mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | - | PC Pins | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | Top Adjustment | 1 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 68WR10KLFTB TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | 125°C | -55°C | - | 2010 | 68 | Rectangular - 0.375 x 0.245 Face x 0.435 H 9.53mmx6.22mmx11.05mm | ±10% | e3 | - | Active | - | - | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | Tube | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | - | 4.6mm | - | 0.51 mm | 3824 | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67PR2KLF TT Electronics/BI | 1248 | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | Bulk | 2010 | 67 | Square - 0.375 x 0.375 Face x 0.203 H 9.53mmx9.53mmx5.16mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | - | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3838 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 67XR20KLF TT Electronics/BI | 1000 | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | Bulk | 2010 | 67 | Rectangular - 0.375 x 0.195 Face x 0.409 H 9.53mmx4.95mmx10.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | - | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3819 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 67YR10KLF TT Electronics/BI | 74 |
| Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | Bulk | 2002 | 67 | Rectangular - 0.375 x 0.195 Face x 0.409 H 9.53mmx4.95mmx10.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | - | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3819 | 85°C | Top Adjustment | 20 | VERTICAL | - | - | RoHS Compliant | ||
![]() 67XR50LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2012 | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±250ppm/°C | 50Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3819 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 67PR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2012 | 67 | Rectangular - 0.437 x 0.375 Face x 0.203 H 11.10mmx9.53mmx5.16mm | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3838 | 85°C | Top Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 67PR2MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2012 | 67 | Rectangular - 0.437 x 0.375 Face x 0.203 H 11.10mmx9.53mmx5.16mm | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3838 | 85°C | Top Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 67PR200LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | 2006 | 67 | Rectangular - 0.437 x 0.375 Face x 0.203 H 11.10mmx9.53mmx5.16mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3838 | 85°C | Top Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 67XR1KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | Bulk | 2010 | 67 | Rectangular - 0.375 x 0.195 Face x 0.409 H 9.53mmx4.95mmx10.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | - | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3819 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 67XR2KLF TT Electronics/BI | 1000 |
| Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | Bulk | 2012 | 67 | Rectangular - 0.375 x 0.195 Face x 0.409 H 9.53mmx4.95mmx10.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | - | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3819 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 68XR5KLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 68 | Rectangular - 0.435 x 0.245 Face x 0.375 H 11.05mmx6.22mmx9.53mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 5kOhms | - | 0.5W 1/2W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67ZR500LF TT Electronics/BI | 250 | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2012 | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 500Ohms | - | 0.5W 1/2W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 68WFR10KLFAP TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | - | 68 | Rectangular - 0.375 x 0.245 Face x 0.435 H 9.53mmx6.22mmx11.05mm | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | AMMO PACK | - | TRIMMER | - | PC Pins | 0.5W | SCREW | 17.78mm | - | 0.51 mm | - | 85°C | Top Adjustment | 20 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 62PR1KLF TT Electronics/BI | In Stock | - | Datasheet | 5 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 62 | Round - 0.250Dia x 0.210 H 6.35mmx5.33mm | ±10% | e3 | yes | Obsolete | Not Applicable | 3 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | Bulk | Cylindrical | TRIMMER | compliant | PC Pins | 0.5W | SCREW | 7.92mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant | ||
![]() 84WR20LF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | - | 2012 | 84 | Rectangular - 0.250 x 0.250 Face x 0.335 H 6.36mmx6.35mmx8.51mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±250ppm/°C | 20Ohm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TUBE | Square | TRIMMER | - | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Top Adjustment | 12 | VERTICAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 67WFR10KLFTR TT Electronics/BI | 1000 | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Tape & Reel (TR) | 2012 | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 10kOhms | - | 0.5W 1/2W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 84WR5KLFTR TT Electronics/BI | 5 |
| Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2006 | 84 | Rectangular - 0.250 x 0.170 Face x 0.295 H 6.35mmx4.32mmx7.49mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 5kOhms | - | 0.25W 1/4W | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | RoHS Compliant | ||
![]() 68WFR2KLFTR TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | Tape & Reel (TR) | 2010 | 68 | Rectangular - 0.375 x 0.245 Face x 0.435 H 9.53mmx6.22mmx11.05mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | TR, 14 INCH | - | TRIMMER | - | PC Pins | 0.5W | SCREW | 17.78mm | - | 0.51 mm | - | 85°C | Top Adjustment | 20 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 67WR10LFTB TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 10Ohm | - | 0.5W 1/2W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant |