- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44JR2MEGLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 44 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 2MOhm | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 9 | - | - | - | RoHS Compliant | ||
![]() 68PR2KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | - | 68 | Rectangular - 0.435 x 0.375 Face x 0.245 H 11.05mmx9.53mmx6.22mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.5W 1/2W | 8533.40.80.50 | BULK | - | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.51 mm | - | 85°C | Side Adjustment | 20 | HORIZONTAL | - | 1 | RoHS Compliant | ||
![]() 67ZR50LF TT Electronics/BI | 570 | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±20% | - | - | Active | - | - | - | ±250ppm/°C | 50Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 44JR50LFT7 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | HOOK | Cermet | 150°C | -65°C | Tape & Reel (TR) | 2016 | 44 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | ±250ppm/°C | 50Ohm | Matte Tin (Sn) | 0.25W 1/4W | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | - | Gull Wing | 0.25W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 9 | HORIZONTAL | 3240 deg | 1 | RoHS Compliant | ||
![]() 45WR5KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | - | 45 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 0.25W 1/4W | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | - | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Top Adjustment | 15 | VERTICAL | - | - | RoHS Compliant | ||
![]() 43WR20KLFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2006 | 43 | Rectangular - 0.162 x 0.125 Face x 0.162 H 4.12mmx3.18mmx4.12mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 20kOhm | - | 0.125W 1/8W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 11 | - | - | - | RoHS Compliant | ||
![]() 67WFR20KLFTR TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | Tape & Reel (TR) | - | 67 | Rectangular - 0.375 x 0.195 Face x 0.472 H 9.53mmx4.95mmx11.99mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 20kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 67ZR25KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 25kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 62PR50LF TT Electronics/BI | In Stock | - | Datasheet | 5 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 62 | Round - 0.250Dia x 0.210 H 6.35mmx5.33mm | ±10% | e3 | yes | Obsolete | Not Applicable | 3 | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 0.5W 1/2W | 8533.40.80.50 | Bulk | Cylindrical | TRIMMER | compliant | PC Pins | 0.5W | SCREW | 7.92mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant | ||
![]() 67ZR200KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | - | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 0.5W 1/2W | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | - | 0.53 mm | 3819 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 67ZR1MEGLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 1MOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 66XR50LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 66 | Rectangular - 0.475 x 0.200 Face x 0.410 H 12.07mmx5.08mmx10.41mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 50Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 68XR2MEGLF TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | Cermet | - | - | - | 2010 | 68 | Rectangular - 0.435 x 0.245 Face x 0.375 H 11.05mmx6.22mmx9.53mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 2MOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 72XWR10LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | 0.5W 1/2W | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | - | 85°C | Side Adjustment | 1 | HORIZONTAL | 244 deg | - | RoHS Compliant | ||
![]() 72XLR500LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 500Ohm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72PR250KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XLR5KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 5kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XLR100KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 100kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XLR50KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 50kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 62MR500K TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 62 | Round - 0.250Dia x 0.217 H 6.35mmx5.51mm | ±10% | - | no | Active | - | 3 | - | ±100ppm/°C | 500kOhm | - | 0.5W 1/2W | - | Bulk | Cylindrical | TRIMMER | - | PC Pins | 0.5W | SCREW | 4.83mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant |