- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84XR20KLFTR TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | Tape & Reel (TR) | 2012 | 84 | Rectangular - 0.290 x 0.250 Face x 0.295 H 7.37mmx6.35mmx7.49mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Square | TRIMMER | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Side Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 84WR500KLFTR TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Surface Mount | YES | FLAT | Cermet | 150°C | -65°C | Tape & Reel (TR) | 2012 | 84 | Rectangular - 0.250 x 0.250 Face x 0.335 H 6.36mmx6.35mmx8.51mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | Square | TRIMMER | Gull Wing | 0.25W | SCREW | - | 200V | - | 2517 | 85°C | Top Adjustment | 12 | VERTICAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 43WR200LFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2016 | 43 | Rectangular - 0.162 x 0.125 Face x 0.162 H 4.12mmx3.18mmx4.12mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 200Ohm | - | 0.125W 1/8W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 11 | - | - | - | RoHS Compliant | ||
![]() 44GR20KLFTB TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 44 | Rectangular - 0.229 x 0.190 Face x 0.154 H 5.82mmx4.83mmx3.91mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 20kOhm | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 9 | - | - | - | RoHS Compliant | ||
![]() 78SBWR1KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Panel Mount | NO | - | Cermet | 125°C | -55°C | - | 2012 | 78 | - | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 1W | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | Solder Hook | 1W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 22 | HORIZONTAL | 7920 deg | 1 | RoHS Compliant | ||
![]() 64ZR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Through Hole | NO | WIRE | Cermet | 150°C | -65°C | - | 2017 | 64 | - | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 0.25W 1/4W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | PC Pins | 0.25W | SCREW | 4.37mm | 200V | 0.46 mm | - | 85°C | Top Adjustment | 12 | HORIZONTAL | 4320 deg | 1 | RoHS Compliant | ||
![]() 72XWR20LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | -55°C | - | 2006 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±20% | - | - | Active | - | - | EAR99 | ±100ppm/°C | 20Ohm | - | 0.5W 1/2W | - | 8533.40.80.50 | Tube | Trimmer Pot | TRIMMER | PC Pins | 0.5W | - | 4.6mm | 200V | 0.53 mm | - | - | Side Adjustment | 1 | - | 244 deg | - | RoHS Compliant | ||
![]() 72XWR2KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 2kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 84PR2KLFTR TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2012 | 84 | - | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 2kOhms | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | RoHS Compliant | ||
![]() 68WFR50KLFAP TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 68 | Rectangular - 0.375 x 0.245 Face x 0.435 H 9.53mmx6.22mmx11.05mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 50kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 22SR5KLFTR TT Electronics/BI | In Stock | - | Datasheet | 19 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -55°C | Tape & Reel (TR) | 2010 | 22 | Rectangular - 0.146 x 0.142 Face x 0.211 H 3.71mmx3.61mmx5.36mm | ±20% | - | - | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 5kOhm | - | 0.125W 1/8W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TRIMMER | J Lead | - | SCREW | - | 200V | - | - | 70°C | Side Adjustment | 1 | HORIZONTAL | - | 1 | RoHS Compliant | ||
![]() 90PR100KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 100kOhm | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 83PR5KLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2016 | 83 | Rectangular - 0.320 x 0.250 Face x 0.180 H 8.12mmx6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 5kOhm | - | 0.5W 1/2W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XLR250KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 250kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72XR2MEGLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 72 | Rectangular - 0.375 x 0.187 Face x 0.386 H 9.53mmx4.75mmx9.80mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 2MOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 78SBWR20KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Panel Mount | NO | - | Cermet | 125°C | -55°C | - | 2012 | 78 | - | ±10% | e3 | - | Active | - | 3 | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 1W | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | Solder Hook | 1W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 22 | HORIZONTAL | 7920 deg | 1 | RoHS Compliant | ||
![]() 82PAR10KLF TT Electronics/BI | In Stock | - | Datasheet | 5 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 82 | Rectangular - 0.280 x 0.184 Face x 0.360 H 7.11mmx4.67mmx9.14mm | ±10% | e3 | yes | Obsolete | - | 3 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | - | TRIMMER | PC Pins | 0.5W | SCREW | 6.35mm | 200V | 0.432 mm | - | 70°C | Side Adjustment | 1 | HORIZONTAL | 220 deg | 1 | RoHS Compliant | ||
![]() 44GR50KLFTB TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2010 | 44 | Rectangular - 0.229 x 0.190 Face x 0.154 H 5.82mmx4.83mmx3.91mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 50kOhm | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 9 | - | - | - | RoHS Compliant | ||
![]() 44GR20KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | - | Cermet | 150°C | -65°C | Tape & Reel (TR) | - | 44 | Rectangular - 0.229 x 0.190 Face x 0.154 H 5.82mmx4.83mmx3.91mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | Gull Wing | 0.25W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 9 | HORIZONTAL | 3240 deg | 1 | RoHS Compliant | ||
![]() 25RXR10KLF TT Electronics/BI | In Stock | - | Datasheet | 11 Weeks | Through Hole | NO | FLAT | Cermet | - | -55°C | - | 2010 | 25 | - | ±10% | e3 | yes | Active | Not Applicable | 3 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | PC Pins | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | Side Adjustment | 1 | HORIZONTAL | - | 1 | RoHS Compliant |