- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Lifecycle Status
- Shape
- Mount
- Resistance
- Tolerance
- Length
- Termination
- Military Standard
Attribute column
Manufacturer
BI Technologies Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82MR100KLF TT Electronics/BI | 7228 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 82 | Round - 0.250Dia x 0.170 H 6.35mmx4.32mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 100kOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 72PR2MEGLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 2MOhms | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 66WR25KLF TT Electronics/BI | 15 |
| Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 150°C | -65°C | - | 2010 | 66 | Rectangular - 0.375 x 0.200 Face x 0.410 H 9.53mmx5.08mmx10.41mm | ±10% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 25kOhm | Matte Tin (Sn) | 0.5W 1/2W | - | 8533.40.80.50 | BULK | - | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | - | 0.533 mm | - | 70°C | Top Adjustment | 20 | VERTICAL | - | 1 | RoHS Compliant | ||
![]() 84PR5KLFTR TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2006 | 84 | - | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 5kOhms | - | 0.25W 1/4W | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | RoHS Compliant | ||
![]() 38PMABR50KLF30 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 38 | Rectangular - 0.465 x 0.406 Face x 0.366 H 11.80mmx10.30mmx9.30mm | ±30% | - | - | Active | - | - | - | ±500ppm/°C | 50kOhm | - | 0.15W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 38WMABR10KLF30 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 38 | Rectangular - 0.406 x 0.177 Face x 0.478 H 10.30mmx4.50mmx12.15mm | ±30% | - | - | Active | - | - | - | ±500ppm/°C | 10kOhm | - | 0.15W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 38WMBBR50KLF10 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 38 | Rectangular - 0.406 x 0.177 Face x 0.478 H 10.30mmx4.50mmx12.15mm | ±10% | - | - | Active | - | - | - | ±500ppm/°C | 50kOhm | - | 0.15W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 44WR50LFTB TT Electronics/BI | 15 |
| Datasheet | 10 Weeks | Surface Mount | - | - | Cermet | - | - | - | 2006 | 44 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | ±250ppm/°C | 50Ohm | - | 0.25W 1/4W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 9 | - | - | - | RoHS Compliant | ||
![]() 43WR50LFTB TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | Cermet | - | - | - | - | 43 | Rectangular - 0.162 x 0.125 Face x 0.162 H 4.12mmx3.18mmx4.12mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 50Ohm | - | 0.125W 1/8W | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 11 | - | - | - | RoHS Compliant | ||
![]() 44GR50KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | - | Cermet | 150°C | -65°C | Tape & Reel (TR) | 2010 | 44 | Rectangular - 0.229 x 0.190 Face x 0.154 H 5.82mmx4.83mmx3.91mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | Gull Wing | 0.25W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 9 | HORIZONTAL | 3240 deg | 1 | RoHS Compliant | ||
![]() 45JR2KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | - | 45 | Rectangular - 0.198 x 0.190 Face x 0.147 H 5.03mmx4.83mmx3.73mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | 15 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 45WR2KLFT7 TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | Surface Mount | YES | WRAPAROUND | Cermet | - | -65°C | Tape & Reel (TR) | 2017 | 45 | Rectangular - 0.190 x 0.154 Face x 0.209 H 4.83mmx3.91mmx5.31mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 0.25W 1/4W | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | J Lead | 0.25W | SCREW | - | - | - | - | 85°C | Top Adjustment | 15 | VERTICAL | - | - | RoHS Compliant | ||
![]() 90PR250KLF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | 125°C | -55°C | - | - | 90 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±10% | - | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 250kOhm | - | 0.75W 3/4W | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | PC Pins | 0.75W | SCREW | 4.445mm | - | 0.533 mm | 7519 | 85°C | Side Adjustment | 20 | HORIZONTAL | - | - | RoHS Compliant | ||
![]() 89PR10LFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | - | 89 | Rectangular - 0.810 x 0.190 Face x 0.250 H 20.57mmx4.83mmx6.35mm | ±20% | - | - | Active | - | - | - | ±100ppm/°C | 10Ohm | - | 0.75W 3/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | RoHS Compliant | ||
![]() 72PMR25KLFTB TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Cermet | - | - | - | 2006 | 72 | Square - 0.375 x 0.375 Face x 0.187 H 9.53mmx9.53mmx4.75mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 25kOhm | - | 0.5W 1/2W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 39WLABR1KLF30 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | 2017 | 39 | - | ±30% | - | - | Active | - | - | - | - | 1kOhm | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 39PNABR20KLF20 TT Electronics/BI | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | Cermet | - | - | - | 2009 | 39 | - | ±20% | - | - | Active | - | - | - | - | 20kOhm | - | 0.25W 1/4W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | RoHS Compliant | ||
![]() 25XR50LF TT Electronics/BI | In Stock | - | Datasheet | 11 Weeks | Through Hole | NO | FLAT | Cermet | - | -55°C | - | 2017 | 25 | - | ±10% | e3 | yes | Active | Not Applicable | 3 | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | PC Pins | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | Side Adjustment | 1 | HORIZONTAL | - | 1 | RoHS Compliant | ||
![]() 82MR50LF TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | WIRE | Cermet | - | -55°C | - | 2006 | 82 | Round - 0.250Dia x 0.170 H 6.35mmx4.32mm | ±20% | e3 | yes | Active | - | 3 | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | BULK | Cylindrical | TRIMMER | PC Pins | 0.5W | SCREW | 4.57mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | VERTICAL | 220 deg | 1 | RoHS Compliant | ||
![]() 25UR500LF TT Electronics/BI | In Stock | - | Datasheet | 14 Weeks | Through Hole | NO | FLAT | Cermet | - | -55°C | - | - | 25 | Square - 0.270 x 0.270 Face x 0.190 H 6.86mmx6.86mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 0.5W 1/2W | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | PC Pins | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | Top Adjustment | 1 | VERTICAL | - | 1 | RoHS Compliant |