- Tolerance
- Temperature Coefficient
- Subcategory
- Technology
- Manufacturer
- Series
- Manufacturer Part Number
- Resistance
- Mounting Feature
- Number of Terminals
- Resistor Type
- Ihs Manufacturer
Attribute column
Manufacturer
BI Technologies Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Actuator Type | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Number of Turns | Taper | Actuator Orientation | Element Power Dissipation | Rotation Angle | Ganging Number | Network Type | First Element Resistance | Voltage - Test | Temperature Coefficient Tracking | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22AR200TR BI Technologies | 8112 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | Potentiometer | 200Ohm | - | 125°C | -55°C | Cermet | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 84PR250K BI Technologies | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | 3 | SMD/SMT | EAR99 | 100 ppm/°C | Potentiometer | 250kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet | - | 8533.40.80.50 | - | 250mW | - | TUBE | - | - | - | - | Square | - | - | - | - | 0.25W | - | - | - | 200V | - | - | 2517 | 85°C | - | - | - | 12 | - | HORIZONTAL | - | 4320 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 84PR25K BI Technologies | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | 3 | SMD/SMT | EAR99 | 100 ppm/°C | Potentiometer | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet | - | 8533.40.80.50 | - | 250mW | - | TUBE | - | - | - | - | Square | - | - | - | - | 0.25W | - | - | - | 200V | - | - | 2517 | 85°C | - | - | - | 12 | - | HORIZONTAL | - | 4320 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 84PR500K BI Technologies | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | 3 | SMD/SMT | EAR99 | 100 ppm/°C | Potentiometer | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet | - | 8533.40.80.50 | - | 250mW | - | TUBE | - | - | - | - | Square | - | - | - | - | 0.25W | - | - | - | 200V | - | - | 2517 | 85°C | - | - | - | 12 | - | HORIZONTAL | - | 4320 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L081C104 BI Technologies | In Stock | - | - | Through Hole | - | NO | FLAT | THROUGH HOLE MOUNT | 8 | 8 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | L081C104 | L | 7 | 150 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 5.62 | Non-Compliant | - | - | - | - | - | 2 % | e0 | - | - | Pin | EAR99 | 100 ppm/°C | - | 100 kΩ | Tin/Lead (Sn90Pb10) | 125 °C | -55 °C | - | - | 8533.21.00.50 | Array/Network Resistors | 800 mW | - | BULK | METAL GLAZE/THICK FILM | 1 | 2.54 mm | 2.41 mm | - | ARRAY/NETWORK RESISTOR | unknown | Not | - | 0.8 W | - | - | - | 100 V | - | - | - | 70 °C | 7 | Bussed | 125 mW | - | - | - | 0.125 W | - | - | BUSSED | 100000 Ω | - | 50 ppm/°C | 20.32 mm | - | - | - | ||
![]() 84PR1K BI Technologies | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | 3 | - | EAR99 | 100 ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 8533.40.80.50 | - | 250mW | - | TUBE | - | - | - | - | Square | TRIMMER | - | - | - | 0.25W | - | SCREW | - | 200V | - | - | 2517 | 85°C | - | - | - | 12 | - | HORIZONTAL | - | 4320 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MHP140101F BI Technologies | In Stock | - | - | - | TO-247 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | 2 | - | - | 50 ppm/°C | - | 100Ohm | - | 155°C | -55°C | Thin Film | - | - | - | 140W | 700V | - | - | - | - | - | Epoxy Molded | FIXED RESISTOR | - | - | 700V | - | - | - | 14.5mm | - | 10.9mm | 0.8 mm | 6319 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 23AR100TR BI Technologies | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | no | 3 | SMD/SMT | EAR99 | -250250 ppm/°C | Potentiometer | 100kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | Slot Adjust | - | - | - | - | 0.25W | - | - | - | 200V | - | - | 1820 | 70°C | - | - | - | 1 | - | VERTICAL | - | 200 deg | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 23AR500TR BI Technologies | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | no | 3 | SMD/SMT | EAR99 | -100100 ppm/°C | Potentiometer | 500kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | Slot Adjust | - | - | - | - | 0.25W | - | - | - | 200V | - | - | 1820 | 70°C | - | - | - | 1 | - | VERTICAL | - | 200 deg | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BPC3103J BI Technologies | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 2 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | BPC3103J | BPC | - | 155 °C | -55 °C | PCB Mount, 4010 | 25.4 mm | 10.16 mm | RECTANGULAR PACKAGE | PCB Mount | 2.54 mm | Active | 5.57 | Compliant | Yes | 500 V | 500 V | - | BPC3 | 5 % | e3 | - | - | Radial | EAR99 | 100 ppm/°C | - | 10 kΩ | - | 155 °C | -55 °C | Thick Film | RATED AC VOLTAGE (V): 300 | 8533.21.00.90 | Fixed Resistors | 3 W | - | - | METAL GLAZE/THICK FILM | - | - | 2.54 mm | - | FIXED RESISTOR | compliant | Not | - | 3 W | 5.08 mm | - | 3.18 mm | 500 V | 5.08 mm | - | 4010 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | No SVHC | - | - | ||
![]() SMHP20100F BI Technologies | In Stock | - | - | - | TO-263 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | SMHP20(F TOL) | 1% | - | - | - | Gull Wing | EAR99 | 50 ppm/°C | - | 10Ohm | - | 155°C | -55°C | Thick Film, Thin Film | - | - | - | 20W | 500V | Magazine | - | - | - | 4.5mm | Rectangular | FIXED RESISTOR | - | Not | 500V | - | - | - | - | - | - | - | 4041 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1mm | No SVHC | RoHS Compliant | - | ||
![]() 23BR500KTR BI Technologies | In Stock | - | Datasheet | - | - | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23B | 20% | - | no | 3 | SMD/SMT | - | -100100 ppm/°C | Potentiometer | 500kOhm | - | 125°C | -55°C | Cermet | - | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | Slot Adjust | - | - | - | - | 0.25W | - | - | - | 200V | - | - | 1820 | 70°C | - | - | - | 1 | - | VERTICAL | - | 200 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 23BR20TR BI Technologies | In Stock | - | Datasheet | - | - | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | no | 3 | SMD/SMT | - | - | Potentiometer | 20kOhm | - | 125°C | -55°C | Cermet | - | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | - | 70°C | - | - | - | 1 | - | VERTICAL | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 22AR20KTR BI Technologies | 8112 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | Potentiometer | 20kOhm | - | 125°C | -55°C | Cermet | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44WR500TB BI Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | 10% | - | - | - | SMD/SMT | EAR99 | -100100 ppm/°C | Potentiometer | 500Ohm | - | 150°C | -65°C | Cermet | - | 8533.40.80.50 | - | 250mW | - | Tube | - | - | - | - | Trimmer Pot | - | - | - | - | 0.25W | - | - | - | 300V | - | - | 2114 | - | - | - | - | - | - | - | - | 1080 deg | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 23BR200KTR BI Technologies | In Stock | - | Datasheet | - | - | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23B | 20% | - | no | 3 | SMD/SMT | - | -100100 ppm/°C | Potentiometer | 200kOhm | - | 125°C | -55°C | Cermet | - | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | Slot Adjust | - | - | - | - | 0.25W | - | - | - | 200V | - | - | 1820 | 70°C | - | - | - | 1 | - | VERTICAL | - | 200 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MHP20S100F BI Technologies | In Stock | - | Datasheet | - | TO-126 | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | Radial | EAR99 | 50 ppm/°C | - | 10Ohm | TIN | 155°C | -55°C | Thin Film | NON-INDUCTIVE, RATED POWER WITH HEAT SINK: 20W | - | - | 20W | 300V | - | - | - | - | 3.1mm | - | FIXED RESISTOR | - | Not | 300V | - | 5.08mm | - | - | - | - | - | - | 25°C | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | 8.5mm | No SVHC | RoHS Compliant | - | ||
![]() BPC51R0J BI Technologies | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 2 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | BPC51R0J | BPC | - | 155 °C | -55 °C | PCB Mount, 5010 | 25.4 mm | 12.7 mm | RECTANGULAR PACKAGE | PCB Mount | 2.54 mm | Active | 2.09 | - | Yes | - | - | - | BPC5 | 5% | e3 | - | - | - | EAR99 | 100 ppm/°C | - | 1 Ω | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.21.00.90 | Fixed Resistors | - | - | - | METAL GLAZE/THICK FILM | - | - | - | - | FIXED RESISTOR | compliant | - | - | 5 W | - | - | 3.18 mm | 500 V | 5.08 mm | - | 5010 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84PR50K BI Technologies | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | 3 | SMD/SMT | EAR99 | 100 ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 8533.40.80.50 | - | 250mW | - | TUBE | - | - | - | - | Square | TRIMMER | - | - | - | 0.25W | - | SCREW | - | 200V | - | - | 2517 | 85°C | - | - | - | 12 | Linear | HORIZONTAL | - | 4320 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 23AR200KTR BI Technologies | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | no | 3 | SMD/SMT | EAR99 | -100100 ppm/°C | Potentiometer | 200kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | Slot Adjust | - | - | - | - | 0.25W | - | - | - | 200V | - | - | 1820 | 70°C | - | - | - | 1 | - | VERTICAL | - | 200 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - |