- Tolerance
- Temperature Coefficient
- Subcategory
- Technology
- Manufacturer
- Series
- Manufacturer Part Number
- Resistance
- Mounting Feature
- Number of Terminals
- Resistor Type
- Ihs Manufacturer
Attribute column
Manufacturer
BI Technologies Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Technology | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Number of Turns | Taper | Actuator Orientation | Element Power Dissipation | Rotation Angle | Ganging Number | Network Type | First Element Resistance | Voltage - Test | Temperature Coefficient Tracking | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 899-1-R10K BI Technologies | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 14 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 899-1-R10K | 13 | 125 °C | -55 °C | DIP, | 4.7 mm | 19.8 mm | RECTANGULAR PACKAGE | DIP | 6.35 mm | Obsolete | 8.73 | - | No | - | - | - | 2% | e0 | Yes | - | - | EAR99 | 100 ppm/°C | - | 10000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | - | - | MAGAZINE | METAL GLAZE/THICK FILM | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | 1.8 W | - | 3.43 mm | 100 V | - | 125 °C | - | - | - | - | - | - | 0.125 W | - | - | BUSSED | 10000 Ω | - | 50 ppm/°C | - | - | - | - | ||
![]() MHP500R010F BI Technologies | In Stock | - | - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | 1% | - | - | - | - | - | 250 ppm/°C | - | 10mOhm | - | 155°C | -55°C | Thin Film | - | - | 50W | 500V | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MHP50471F BI Technologies | In Stock | - | - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 50 ppm/°C | - | 470Ohm | - | - | - | Thin Film | - | - | 50W | 500V | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() SMHP201R0F BI Technologies | In Stock | - | - | - | TO-263 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | SMHP20(F TOL) | 1% | - | - | - | Gull Wing | EAR99 | 100 ppm/°C | - | 1Ohm | - | 155°C | -55°C | Thick Film, Thin Film | - | - | 20W | 500V | Magazine | - | - | - | 15.3mm | Rectangular | FIXED RESISTOR | - | Not | 500V | - | - | - | - | 4041 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1mm | - | No SVHC | RoHS Compliant | ||
![]() MHP500R470F BI Technologies | In Stock | - | - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 100 ppm/°C | - | 470mOhm | - | 155°C | -55°C | Thin Film | - | - | 50W | 500V | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() SMHP20470F BI Technologies | In Stock | - | - | - | TO-263 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | SMHP20(F TOL) | 1% | - | - | - | Gull Wing | EAR99 | 50 ppm/°C | - | 47Ohm | - | 155°C | -55°C | Thick Film, Thin Film | - | - | 20W | 500V | Magazine | - | - | - | 4.5mm | Rectangular | FIXED RESISTOR | - | Not | 500V | - | - | - | - | 4041 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1mm | - | No SVHC | RoHS Compliant | ||
![]() MHP501R0F BI Technologies | In Stock | - | - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | Radial | - | 100 ppm/°C | - | 1Ohm | - | 155°C | -55°C | Thin Film | - | - | 50W | 500V | - | - | - | - | 4.5mm | - | - | - | Not | 500V | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1mm | - | No SVHC | RoHS Compliant | ||
![]() MHP50470F BI Technologies | In Stock | - | - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | Radial | - | 50 ppm/°C | - | 47Ohm | - | 155°C | -55°C | Thin Film | - | - | 50W | 500V | - | - | - | - | 4.5mm | - | - | - | Not | 500V | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1mm | - | No SVHC | RoHS Compliant | ||
![]() MHP20S470F BI Technologies | In Stock | - | - | - | TO-126 | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | Radial | EAR99 | 50 ppm/°C | - | 47Ohm | TIN | 155°C | -55°C | Thin Film | NON-INDUCTIVE, RATED POWER WITH HEAT SINK: 20W | - | 20W | 300V | - | - | - | - | 3.1mm | - | FIXED RESISTOR | - | Not | 300V | - | 5.08mm | - | - | - | 25°C | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | 8.5mm | - | No SVHC | RoHS Compliant | ||
![]() 23BR50TR BI Technologies | In Stock | - | Datasheet | - | SMD/SMT | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | no | 3 | - | - | - | Potentiometer | 50kOhm | - | 125°C | -55°C | Cermet | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | 70°C | - | - | - | 1 | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 23AR10TR BI Technologies | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | no | 3 | - | EAR99 | - | Potentiometer | 10kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | 70°C | - | - | - | 1 | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MHP1401R0F BI Technologies | In Stock | - | - | - | TO-247 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | Radial | - | 100 ppm/°C | - | 1Ohm | - | 155°C | -55°C | Thin Film | - | - | 140W | 700V | - | - | - | - | 4.8mm | - | - | - | Not | - | - | 10.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | No SVHC | RoHS Compliant | ||
![]() 44WR250KT7 BI Technologies | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | 10% | - | no | 3 | SMD/SMT | EAR99 | -100100 ppm/°C | Potentiometer | 250kOhm | - | 150°C | -65°C | Cermet | - | 8533.40.80.50 | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | Trimmer Pot | - | - | - | - | 0.25W | - | - | 300V | 2114 | 85°C | - | - | - | 9 | Linear | VERTICAL | - | 1080 deg | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44WR250KTB BI Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | Potentiometer | 250kOhm | - | 150°C | -65°C | Cermet | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44WR10T7 BI Technologies | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | 20% | - | no | 3 | - | EAR99 | -250250 ppm/°C | Potentiometer | 10Ohm | - | 150°C | -65°C | Cermet | - | 8533.40.80.50 | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | - | Trimmer Pot | - | - | - | - | 0.25W | - | - | 300V | 2114 | 85°C | - | - | - | 9 | - | VERTICAL | - | 1080 deg | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 22AR100TR BI Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | Potentiometer | 100Ohm | - | 125°C | -55°C | Cermet | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 898-3-R4.7K BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | 16 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 2 % | - | - | - | DIP | - | 100 ppm/°C | - | 4.7 kΩ | - | 125 °C | -55 °C | - | - | - | 2 W | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 250 mW | - | - | - | - | - | - | - | - | - | - | 22.4 mm | 8.64 mm | - | - | ||
![]() 22AR200KTR BI Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | Potentiometer | 200kOhm | - | 125°C | -55°C | Cermet | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 3.51mm | - | Non-RoHS Compliant | ||
![]() 22AR2KTR BI Technologies | 12811 | - | Datasheet | - | - | YES | HOOK | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 3 | SMD/SMT | - | 100 ppm/°C | Potentiometer | 2kOhm | - | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 200 | - | 125mW | - | TR, 7 INCH | - | - | - | - | Rectangular | - | - | - | - | 0.125W | - | - | 200V | 1413 | 70°C | - | - | - | 1 | - | VERTICAL | - | 220 deg | 1 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BCN164AB103J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |