- Tolerance
- Temperature Coefficient
- Subcategory
- Technology
- Manufacturer
- Series
- Manufacturer Part Number
- Resistance
- Mounting Feature
- Number of Terminals
- Resistor Type
- Ihs Manufacturer
Attribute column
Manufacturer
BI Technologies Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Actuator Type | Working Voltage | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Voltage - Test | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84XR10KJLFTR BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHP50330F BI Technologies | In Stock | - | - | Through Hole | TO-220 | - | - | - | - | - | - | - | 1% | - | - | Radial | - | 50 ppm/°C | - | 33Ohm | - | 155°C | -55°C | Thin Film | - | - | 50W | - | - | 4.5mm | - | - | Not | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | 10.1mm | - | RoHS Compliant | ||
![]() MHP20S101F BI Technologies | In Stock | - | - | - | TO-126 | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | - | 1% | e3 | - | Radial | EAR99 | 50 ppm/°C | - | 100Ohm | TIN | 155°C | -55°C | - | NON-INDUCTIVE, RATED POWER WITH HEAT SINK: 20W | - | 20W | - | - | 3.1mm | - | FIXED RESISTOR | Not | - | 5.08mm | - | - | - | 25°C | - | - | - | - | - | 1.5kV | 8.5mm | - | RoHS Compliant | ||
![]() MHP20S220F BI Technologies | In Stock | - | - | - | TO-126 | NO | FLAT | THROUGH HOLE MOUNT | 2 | - | - | - | 1% | e3 | - | - | EAR99 | 50 ppm/°C | - | 22Ohm | TIN | 155°C | -55°C | Thin Film | - | - | 20W | 300V | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | No SVHC | RoHS Compliant | ||
![]() MHP20S3R3F BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | - | 3.3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | RoHS Compliant | ||
![]() MHP1406R8F BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHP20-5R0J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | RoHS Compliant | ||
![]() 44WR25KTB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | 44 | 10% | - | - | SMD/SMT | EAR99 | -100100 ppm/°C | Potentiometer | 25kOhm | - | 150°C | -65°C | Cermet | - | 8533.40.80.50 | 250mW | - | Tube | - | Trimmer Pot | - | - | 0.25W | - | - | 300V | 2114 | - | - | - | - | 1080 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() MHP20S151F BI Technologies | In Stock | - | - | - | TO-126 | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | - | 1% | e3 | - | Radial | EAR99 | 50 ppm/°C | - | 150Ohm | TIN | 155°C | -55°C | - | NON-INDUCTIVE, RATED POWER WITH HEAT SINK: 20W | - | 20W | - | - | 3.1mm | - | FIXED RESISTOR | Not | - | 5.08mm | - | - | - | 25°C | - | - | - | - | - | 1.5kV | 8.5mm | - | RoHS Compliant | ||
![]() MHP1401R5F BI Technologies | In Stock | - | - | - | TO-247 | - | - | - | - | - | - | - | 1% | - | - | Radial | - | 100 ppm/°C | - | 1.5Ohm | - | 155°C | -55°C | Thick Film | - | - | 140W | - | - | 4.8mm | - | - | Not | - | 10.9mm | - | - | - | - | - | - | - | - | - | - | 16mm | - | RoHS Compliant | ||
![]() MHP140220F BI Technologies | In Stock | - | - | - | TO-247 | - | - | - | - | - | - | - | 1% | - | - | Radial | - | 50 ppm/°C | - | 22Ohm | - | 155°C | -55°C | Thick Film | - | - | 140W | - | - | 4.8mm | - | - | Not | - | 10.9mm | - | - | - | - | - | - | - | - | - | - | 16mm | - | RoHS Compliant | ||
![]() MHP50681F BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 50 ppm/°C | - | 680Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHP20S150F BI Technologies | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 155°C | -55°C | - | 1% | e3 | - | - | EAR99 | 50 ppm/°C | - | 15Ohm | TIN | - | - | - | NON-INDUCTIVE, RATED POWER WITH HEAT SINK: 20W | - | - | - | - | - | - | FIXED RESISTOR | - | 20W | - | - | - | - | 25°C | - | - | - | - | - | 1.5kV | - | - | RoHS Compliant | ||
![]() MHP20S331F BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 50 ppm/°C | - | 330Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | RoHS Compliant | ||
![]() MHP1400R150F BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 100 ppm/°C | - | - | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 84PR20KTR BI Technologies | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | 10% | - | 3 | SMD/SMT | EAR99 | 100 ppm/°C | - | 20kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 8533.40.80.50 | 250mW | - | TR, EMBOSSED, 13 INCH | - | Square | TRIMMER | - | 0.25W | - | SCREW | 200V | 2517 | 85°C | 12 | Linear | HORIZONTAL | 4320 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() MHP140221F BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHP503R3F BI Technologies | In Stock | - | - | - | TO-220 | - | - | - | - | - | - | - | 1% | - | - | Radial | - | 100 ppm/°C | - | 3.3Ohm | - | 155°C | -55°C | Thin Film | - | - | 50W | - | - | 4.5mm | - | - | Not | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | RoHS Compliant | ||
![]() MHP50680F BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 50 ppm/°C | - | 68Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHP20S221F BI Technologies | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 155°C | -55°C | - | 1% | e3 | - | - | EAR99 | 50 ppm/°C | - | 220Ohm | TIN | - | - | - | NON-INDUCTIVE, RATED POWER WITH HEAT SINK: 20W | - | - | - | - | - | - | FIXED RESISTOR | - | 20W | - | - | - | - | 25°C | - | - | - | - | - | 1.5kV | - | - | RoHS Compliant |