- RoHS
- Tolerance
- Series
- Manufacturer
- Temperature Coefficient
- Number of Terminals
- Resistance
- Packaging
- Package Shape
- Package / Case
- Subcategory
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | RoHS | Rohs Code | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Voltage - Working | Second/Last Element Resistance | Temperature Coefficient Tracking | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCN318SBI201J7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN4D391J7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 627B751 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L071S390LF3T BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN102AB624J7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L101S820FLF BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 664-A-2002D TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | YES | GULL WING | SURFACE MOUNT | 8 | BI TECHNOLOGIES CORP | 664 | 1 | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | No | - | - | - | 0.5% | - | - | - | - | EAR99 | 25 ppm/°C | - | - | - | - | PRECISION | - | - | - | TUBE | 4 | - | - | - | ARRAY/NETWORK RESISTOR | unknown | - | 0.4 W | - | - | 100 V | - | - | - | - | - | - | - | 0.1 W | ISOLATED | 20000 Ω | - | - | 5 ppm/°C | - | - | - | - | - | - | - | ||
![]() BCN318RBI472J7 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 10 | BI TECHNOLOGIES CORP | - | 8 | 155 °C | -55 °C | SMT, 2512 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | - | Yes | - | - | - | 5% | e3 | Yes | - | - | EAR99 | 200 ppm/°C | 4700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | - | - | TR, Plastic, 7 Inch | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 2512 | 70 °C | - | - | - | - | 0.063 W | BUSSED | 4700 Ω | - | 4700 Ω | - | - | - | - | - | - | - | - | ||
![]() 628A103TR TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 899-1-R180 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | NO | FLAT | THROUGH HOLE MOUNT | 14 | BI TECHNOLOGIES CORP | - | 13 | - | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | No | - | - | - | 2% | e0 | Yes | - | - | EAR99 | 100 ppm/°C | - | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.60 | - | - | MAGAZINE | 1 | - | - | - | ARRAY/NETWORK RESISTOR | compliant | - | 1.8 W | - | - | 100 V | - | - | 125 °C | - | - | - | - | 0.125 W | BUSSED | 180 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | ||
![]() L081S154 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | NO | FLAT | THROUGH HOLE MOUNT | 8 | BI TECHNOLOGIES CORP | L | 7 | 125 °C | -55 °C | SIP, 8010 | 4.95 mm | 20.32 mm | RECTANGULAR PACKAGE | SIP | 2.41 mm | Obsolete | - | No | - | - | L(BUSSED,2%) | 2% | - | No | - | - | EAR99 | 100 ppm/°C | 150000 Ω | - | - | - | - | 8533.21.00.50 | - | - | BULK | 1 | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | 0.8 W | - | 3.556 mm | 100 V | 2.54 mm | 8010 | 70 °C | - | - | - | - | 0.125 W | BUSSED | 150000 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | ||
![]() L091S105 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | NO | FLAT | THROUGH HOLE MOUNT | 9 | BI TECHNOLOGIES CORP | L | 8 | 125 °C | -55 °C | SIP, 9010 | 4.95 mm | 22.86 mm | RECTANGULAR PACKAGE | SIP | 2.41 mm | Obsolete | - | No | - | - | L(BUSSED,2%) | 2% | - | No | - | - | EAR99 | 100 ppm/°C | 1000000 Ω | - | - | - | - | 8533.21.00.50 | - | - | BULK | 1 | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | 0.125 W | - | 3.556 mm | 100 V | 2.54 mm | 9010 | 70 °C | - | - | - | - | - | BUSSED | 1000000 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | ||
![]() SQS24B1002JSLF7 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | - | - | - | 24 | BI TECHNOLOGIES CORP | - | - | 125 °C | -55 °C | SMT, 3415 | 1.55 mm | 8.65 mm | - | SMT | 3.9 mm | Obsolete | - | Yes | - | - | - | 5% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | TR, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.1 W | - | - | 100 V | - | 3415 | - | - | - | - | - | - | BUSSED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 898-3-R62 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | NO | FLAT | THROUGH HOLE MOUNT | 16 | BI TECHNOLOGIES CORP | - | 1 | 125 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | No | - | - | - | 2% | e0 | No | - | - | EAR99 | 250 ppm/°C | - | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.60 | - | - | MAGAZINE | 8 | - | - | - | ARRAY/NETWORK RESISTOR | compliant | - | 2 W | - | - | 100 V | - | - | 70 °C | - | - | - | - | 0.25 W | ISOLATED | 62 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | ||
![]() 628B103TR4 BI Technologies | 300 | - | - | Surface Mount | SOIC | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | Strip | - | 2% | e2 | yes | 16 | Gull Wing | EAR99 | 100 ppm/°C | 10kOhm | Tin/Silver (Sn/Ag) | 125°C | -55°C | - | 8533.21.00.10 | 1.28W | 50V | TR, EMBOSSED PLASTIC, 13 INCH | 1 | 1.27mm | 7.87mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | 2244 | 70°C | 160mW | - | Bussed | 160mW | - | - | - | 50V | - | - | 2.286mm | 11.3mm | 5.59mm | - | - | RoHS Compliant | Lead Free | ||
![]() L083S472LF BI Technologies | In Stock | - | Datasheet | Through Hole | SIP | - | FLAT | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2% | e1 | yes | 8 | Pin | EAR99 | 100 ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 200mW | 100V | - | 4 | 2.54mm | 2.5mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | - | 2.54mm | - | - | - | - | 70°C | 200mW | - | Isolated | 200mW | - | - | - | - | - | - | 4.953mm | 20.32mm | 2.413mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() L103S472LF BI Technologies | In Stock | - | Datasheet | Through Hole | SIP | - | FLAT | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 100V | Bulk | - | 2% | e1 | yes | 10 | Pin | EAR99 | 100 ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 1W | - | - | 5 | 2.54mm | 2.5mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | 70°C | 200mW | - | Isolated | 200mW | - | - | - | 100V | - | - | 4.953mm | 25.4mm | 2.413mm | No | - | RoHS Compliant | Lead Free | ||
![]() L083S272LF BI Technologies | In Stock | - | Datasheet | Through Hole | Conformal | - | FLAT | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 100V | Bulk | - | 2% | e1 | yes | 8 | Pin | EAR99 | 100 ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 800mW | - | - | 4 | 2.54mm | 2.5mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | 70°C | 200mW | - | Isolated | 800mW | - | - | - | - | - | - | 4.95mm | 20.32mm | 2.41mm | No | - | RoHS Compliant | Lead Free | ||
![]() L101S221LF BI Technologies | In Stock | - | Datasheet | Through Hole | Conformal | - | FLAT | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 100V | Bulk | - | 2% | e1 | yes | 10 | Pin | - | 100 ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | 8533.21.00.50 | 1W | - | - | 1 | 2.54mm | 2.5mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | 1W | - | - | - | - | - | 70°C | - | 9 | Bussed | - | 0.125W | - | - | - | - | - | 4.95mm | 25.4mm | 2.41mm | No | - | RoHS Compliant | - | ||
![]() L103S103LF BI Technologies | 797 | - | Datasheet | Through Hole | SIP | - | FLAT | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2% | e1 | yes | 10 | Pin | EAR99 | 100 ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 200mW | 100V | - | 5 | 2.54mm | 2.5mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | 70°C | 200mW | - | Isolated | 200mW | - | - | - | - | - | - | 4.953mm | 25.4mm | 2.413mm | No | - | RoHS Compliant | Lead Free |