- RoHS
- Tolerance
- Series
- Manufacturer
- Temperature Coefficient
- Number of Terminals
- Resistance
- Packaging
- Package Shape
- Package / Case
- Subcategory
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | First Element Resistance | Resistor Matching Ratio | Voltage - Working | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L081S331LF BI Technologies | In Stock | - | - | Through Hole | - | SIP | - | FLAT | - | - | - | 7 | - | - | 100V | - | Bulk | - | - | - | 2% | e1 | yes | - | - | 8 | Pin | - | 100 ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 800mW | - | - | 1 | 2.54mm | 2.5mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | - | 125mW | 7 | Bussed | 800mW | - | - | - | - | - | 100V | 4.95mm | - | 20.32mm | 2.41mm | - | - | RoHS Compliant | Lead Free | ||
![]() L071S103LF BI Technologies | In Stock | - | - | - | - | SIP | NO | FLAT | THROUGH HOLE MOUNT | - | - | 6 | - | - | 100V | - | Bulk | - | - | - | 2% | e1 | yes | - | - | 7 | Pin | - | 100 ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 700mW | - | - | 1 | 2.54mm | 2.5mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | Not | 0.125W | - | - | - | - | - | - | - | 6 | Bussed | - | - | - | - | - | - | - | - | - | 17.78mm | - | No | - | RoHS Compliant | - | ||
![]() 664A2002ALF TT Electronics/BI | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | GULL WING | - | 8 | - | 1 | - | - | - | -55°C~125°C | Tube | - | 664 | 0.193Lx0.154W 4.89mmx3.90mm | ±0.1% | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±25ppm/°C | 20kOhm | Matte Tin (Sn) | - | - | - | PRECISION | - | - | - | 4 | - | - | Epoxy Molded | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 100V | - | 2016 | - | - | 4 | Isolated | 100mW | 0.1W | ±5ppm/°C | - | 20000Ohm | ±0.05% | - | - | 0.069 1.75mm | - | - | - | - | RoHS Compliant | - | ||
![]() SFN06VD03CBQLF7 TT Electronics/BI | In Stock | - | Datasheet | - | Surface Mount | 6-DFN Exposed Pad | - | - | - | 6 | 6-SON | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SFN06VD | - | ±0.25% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±25ppm/°C | 5kOhm 20kOhm | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Voltage Divider | - | - | ±5ppm/°C | - | - | ±0.05% | - | - | - | - | - | - | - | - | - | ||
![]() SFN06VD05CBQLF7 TT Electronics/BI | In Stock | - | Datasheet | - | Surface Mount | 6-DFN Exposed Pad | - | - | - | 6 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SFN06VD | - | ±0.25% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±25ppm/°C | 20kOhm | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Voltage Divider | - | - | ±5ppm/°C | - | - | ±0.05% | - | - | - | - | - | - | - | - | - | ||
![]() BCN164A470J7 BI Technologies | In Stock | - | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | 1 | - | - | 50V | - | Tape and Reel | - | - | - | 5% | e3 | yes | - | - | 8 | Convex | EAR99 | 250 ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 0.25W | - | - | - | - | - | 70°C | - | 4 | Isolated | 250mW | 0.063W | - | - | - | - | - | 500μm | - | 3.2mm | 1.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() BCN164AB101J7 BI Technologies | In Stock | - | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | 4 | - | - | - | - | Tape and Reel | - | - | - | 5% | e3 | yes | - | - | 8 | Convex | EAR99 | 250 ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 250mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 0.25W | - | - | - | - | 0612 | 70°C | - | - | Isolated | - | 0.063W | - | - | - | - | - | - | - | 3.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() L103C101LF BI Technologies | In Stock | - | - | Through Hole | - | SIP | - | FLAT | - | - | - | 1 | - | - | - | - | Bulk | - | - | - | 2% | e1 | yes | - | - | 10 | Pin | - | 100 ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 200mW | 100V | - | 5 | 2.54mm | 2.41mm | - | ARRAY/NETWORK RESISTOR | - | Not | 1W | - | - | - | - | - | 70°C | - | 5 | Isolated | 200mW | 0.2W | - | - | - | - | - | 4.95mm | - | 25.4mm | 2.41mm | - | - | RoHS Compliant | Lead Free | ||
![]() 628A472 BI Technologies | In Stock | - | - | Surface Mount | - | DIP | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 2% | e2 | no | - | - | 16 | Gull Wing | EAR99 | 100 ppm/°C | 4.7kOhm | Tin/Silver (Sn/Ag) | 150°C | -55°C | - | - | 1.28W | - | MAGAZINE | 8 | 1.27mm | 7.87mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | 2244 | 70°C | - | - | - | - | 0.32W | - | ISOLATED | - | - | 50V | - | - | 11.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 628A471TB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 628A222 BI Technologies | In Stock | - | - | - | - | DIP | YES | - | SURFACE MOUNT | - | - | 8 | - | - | - | - | - | - | - | - | 2% | e0 | - | - | - | 16 | Gull Wing | EAR99 | 100 ppm/°C | 2.2kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 1.28W | - | MAGAZINE | 8 | 1.27mm | 7.87mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | 2244 | 70°C | - | - | - | - | 0.32W | - | ISOLATED | - | - | 50V | - | - | 11.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 628A473TB BI Technologies | In Stock | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | 100 ppm/°C | 47kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 628A151TB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6993R10KFLF BI Technologies | In Stock | - | - | Through Hole | - | Molded | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 14 | Pin | - | 25 ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M8-3-681J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | M(ISOLATED,5%) | - | 5% | - | - | - | - | 8 | - | EAR99 | -200200 ppm/°C | 680Ohm | - | - | - | - | - | - | - | Bulk | - | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | - | 0.2W | - | 3.56mm | 100V | 2.54mm | 8010 | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 628B331TB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 628B682TB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BCN164A331J7 BI Technologies | In Stock | - | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | 1 | - | - | - | - | Tape and Reel | - | - | - | 5% | e3 | yes | - | - | 8 | Convex | EAR99 | 200 ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 0.25W | - | - | 50V | - | - | 70°C | - | 4 | - | - | 0.063W | - | ISOLATED | - | - | - | - | - | 3.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() L083C472LF BI Technologies | In Stock | - | - | Through Hole | - | SIP | - | FLAT | - | - | - | 1 | - | - | - | - | Bulk | - | - | - | 2% | e3 | - | - | - | 8 | Pin | EAR99 | 100 ppm/°C | 4.7kOhm | Tin (Sn) | 125°C | -55°C | - | - | 200mW | 100V | - | 4 | 2.54mm | 2.41mm | - | ARRAY/NETWORK RESISTOR | - | Not | - | 2.54mm | - | - | - | - | 70°C | - | 4 | Isolated | 200mW | 0.2W | - | - | - | - | - | 4.95mm | - | 20.32mm | 2.41mm | - | - | RoHS Compliant | Lead Free | ||
![]() BCN164ABJP7 BI Technologies | In Stock | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 5% | - | - | - | - | 8 | SMD/SMT | - | 250 ppm/°C | 0Ohm | - | 125°C | -55°C | - | - | - | - | - | - | 800μm | 1.6mm | - | - | - | Not | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | RoHS Compliant | - |