- RoHS
- Tolerance
- Series
- Manufacturer
- Temperature Coefficient
- Number of Terminals
- Resistance
- Packaging
- Package Shape
- Package / Case
- Subcategory
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M9-1-221J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | M(BUSSED,5%) | 5% | - | - | 9 | - | - | -200200 ppm/°C | 220Ohm | - | - | - | - | - | - | - | - | Bulk | - | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 0.125W | - | 3.56mm | 100V | 2.54mm | 9010 | - | - | - | - | - | Bussed | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M9-1-683J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | M(BUSSED,5%) | 5% | - | - | 9 | - | EAR99 | -200200 ppm/°C | 68000Ohm | - | - | - | - | - | - | - | - | Bulk | - | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 0.125W | - | 3.56mm | 100V | 2.54mm | 9010 | - | - | - | - | - | Bussed | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L10-5S331/471GLF BI Technologies | In Stock | - | - | - | SIL | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M8-3-103J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | M(ISOLATED,5%) | 5% | - | - | 8 | - | - | -200200 ppm/°C | 10000Ohm | - | - | - | - | - | - | - | - | Bulk | - | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 0.2W | - | 3.56mm | 100V | 2.54mm | 8010 | - | - | - | - | - | Isolated | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SQS16B1002JSLF BI Technologies | In Stock | - | - | - | QSOP | - | - | - | 16 | 15 | - | - | - | - | SQS-B | 5% | e3 | yes | 16 | - | EAR99 | 100 ppm/°C | 10kOhm | MATTE TIN | 125°C | -55°C | Thin Film | - | - | 600mW | 100V | Tube | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.1W | - | - | - | - | - | - | - | - | - | - | Bussed | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 628B101TB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 628B472TB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 628B103TB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M9-1-751J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L083C102LF BI Technologies | In Stock | - | - | Through Hole | - | - | FLAT | - | - | 1 | - | - | - | Bulk | - | 2% | e1 | yes | 8 | SIP | EAR99 | 100 ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | - | 200mW | 100V | - | 4 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | - | - | - | - | 70°C | 4 | Isolated | 200mW | 0.2W | - | 4.95mm | 20.32mm | 2.41mm | - | RoHS Compliant | Lead Free | ||
![]() 694-3-R10KB BI Technologies | In Stock | - | - | Through Hole | PDIP | - | FLAT | - | 8 | 1 | - | - | - | - | - | 0.1% | e0 | no | 8 | DIP | EAR99 | 25 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Thin Film | PRECISION | - | - | - | TUBE | 4 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | 100V | - | - | 70°C | 4 | Isolated | 100mW | 0.1W | - | - | 19.3mm | - | - | Non-RoHS Compliant | - | ||
![]() L083C103LF BI Technologies | In Stock | - | - | Through Hole | - | - | FLAT | - | - | 1 | - | - | - | Bulk | - | 2% | e1 | - | 8 | SIP | EAR99 | 100 ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | - | 200mW | 100V | - | 4 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | - | - | - | - | 70°C | 4 | Isolated | 200mW | 0.2W | - | 4.95mm | 20.32mm | 2.41mm | - | RoHS Compliant | Lead Free | ||
![]() L061C472LF BI Technologies | In Stock | - | - | - | SIP | NO | FLAT | THROUGH HOLE MOUNT | - | 5 | - | - | - | Bulk | - | 2% | e1 | yes | 6 | - | EAR99 | 100 ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | - | 8533.21.00.50 | 125mW | 100V | - | 1 | 2.54mm | 2.41mm | - | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | 70°C | 4 | Bussed | 125mW | 0.125W | - | - | 15.24mm | - | - | RoHS Compliant | Lead Free | ||
![]() L061S151LF BI Technologies | In Stock | - | - | - | SIL | NO | FLAT | THROUGH HOLE MOUNT | - | 5 | - | - | - | - | - | 2% | e1 | yes | 6 | - | EAR99 | 100 ppm/°C | - | - | - | - | - | - | - | - | - | BULK | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 0.6W | - | - | 100V | - | 6010 | 70°C | 5 | - | - | - | BUSSED | - | - | - | - | RoHS Compliant | - | ||
![]() 628A331TB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M8-3-392J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M9-1-271J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M7-1-104J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | M(BUSSED,5%) | 5% | - | - | 7 | - | EAR99 | -200200 ppm/°C | 100000Ohm | - | - | - | - | - | - | - | - | Bulk | - | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 0.125W | - | 3.56mm | 100V | 2.54mm | 7010 | - | - | - | - | - | Bussed | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SSN16B4700JSLF BI Technologies | In Stock | - | - | - | SOIC | - | - | - | 16 | 15 | - | - | 100V | - | - | 5% | - | - | - | - | - | 100 ppm/°C | 470Ohm | - | 125°C | -55°C | Thin Film | - | - | 800mW | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() M5-1-123J BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | M(BUSSED,5%) | 5% | - | - | 5 | - | EAR99 | -200200 ppm/°C | 12000Ohm | - | - | - | - | - | - | - | - | Bulk | - | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 0.125W | - | 3.56mm | 100V | 2.54mm | 5010 | - | - | - | - | - | Bussed | - | - | - | - | RoHS Compliant | - |