- RoHS
- Tolerance
- Series
- Manufacturer
- Temperature Coefficient
- Number of Terminals
- Resistance
- Packaging
- Package Shape
- Package / Case
- Subcategory
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | No. of Terminals | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating Per Resistor | Product Depth (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Number of Functions | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Element Power Dissipation | Resistance Tolerance | Network Type | First Element Resistance | Second/Last Element Resistance | Temperature Coefficient Tracking | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCN164ABI152J7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN318RB2212F7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L103C101 BI Technologies | In Stock | - | - | - | SIP | NO | FLAT | THROUGH HOLE MOUNT | 10 | Not Required | NOT REQUIRED | Conformal Coated | ISOL | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | L103C101 | L | Through Hole | 10 | 1 | -55C to 125C | 150 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | SIP | - | Obsolete | 0.2 (1/5)(W) | 2.41(mm) | - | No | 5.59 | - | - | 4.95(mm) | 70 TO 125 | 2% | - | Bulk | - | 2% | e0 | - | - | EAR99 | ±100(ppm/°C) | Network | 100(ohm) | TIN LEAD | - | - | 8533.21.00.50 | Array/Network Resistors | 1(W) | BULK | Thick Film | 5 | 2.54(mm) | Single Line | ARRAY/NETWORK RESISTOR | unknown | Not Required | Pin | 1 W | - | 100 V | Not Required | - | - | 70 °C | 5 | 0.2 W | - | ISOLATED | 100 Ω | - | 50 ppm/°C | - | - | 25.4(mm) | 4.95(mm) | ||
![]() L103C512LF BI Technologies | In Stock | - | - | Through Hole | SIP | NO | FLAT | THROUGH HOLE MOUNT | 10 | Not Required | NOT REQUIRED | Conformal Coated | ISOL | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | L103C512LF | L | Through Hole | 10 | 1 | -55C to 125C | 150 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | SIP | - | Obsolete | 0.2 (1/5)(W) | 2.41(mm) | - | No | 5.6 | Non-Compliant | Yes | 4.95(mm) | 70 TO 150 | 2% | - | Bulk | - | 2 % | e1 | Yes | Pin | EAR99 | ±100(ppm/°C) | Network | 5100(ohm) | Tin/Silver/Copper (Sn/Ag/Cu) | 125 °C | -55 °C | 8533.21.00.50 | Array/Network Resistors | 1(W) | BULK | Thick Film | 5 | 2.54(mm) | Single Line | ARRAY/NETWORK RESISTOR | compliant | Not Required | Pin | 1 W | - | 100 V | Not Required | - | - | 70 °C | 5 | 0.2 W | - | ISOLATED | 5100 Ω | - | 50 ppm/°C | - | - | 25.4(mm) | 4.95(mm) | ||
![]() L081S182 BI Technologies | In Stock | - | - | - | SIP | NO | FLAT | THROUGH HOLE MOUNT | 8 | Not Required | NOT REQUIRED | Conformal Coated | BUS | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | L081S182 | L | Through Hole | 8 | 7 | -55C to 125C | 125 °C | -55 °C | SIP, 8010 | 4.95 mm | 20.32 mm | RECTANGULAR PACKAGE | SIP | SIP | 2.41 mm | Obsolete | 0.125 (1/8)(W) | 2.41(mm) | - | No | 5.63 | - | No | 4.95(mm) | 70 TO 125 | 2% | - | Bulk | L(BUSSED,2%) | 2% | - | No | - | EAR99 | ±100(ppm/°C) | Network | 1800(ohm) | - | - | - | 8533.21.00.50 | Array/Network Resistors | 0.8(W) | BULK | Thick Film | 1 | 2.54(mm) | Single Line | ARRAY/NETWORK RESISTOR | compliant | Not Required | Pin | 0.8 W | 3.556 mm | 100 V | Not Required | 2.54 mm | 8010 | 70 °C | 7 | 0.125 W | - | BUSSED | 1800 Ω | - | 50 ppm/°C | - | - | 20.32(mm) | 4.95(mm) | ||
![]() L083C512 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | NO | FLAT | THROUGH HOLE MOUNT | 8 | - | - | - | - | BI TECHNOLOGIES CORP | - | - | L | - | - | 1 | - | 150 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | e0 | - | - | EAR99 | 100 ppm/°C | - | - | TIN LEAD | - | - | 8533.21.00.50 | - | - | BULK | - | 4 | - | - | ARRAY/NETWORK RESISTOR | unknown | - | - | 0.8 W | - | 100 V | - | - | - | 70 °C | - | 0.2 W | - | ISOLATED | 5100 Ω | - | 50 ppm/°C | - | - | - | - | ||
![]() BCN4D8872F7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN4D9312F7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | ± 10ppm/°C | - | 102 kOhm | - | - | - | - | - | 200 mW | - | - | - | - | - | Anti-Sulfured Precision | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() BCN318RB3010F7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN164AB2052F7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN4D240J13 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L061S163FLF BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN164ABI2870F7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN4D110JE BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN4D9092F7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L061S224 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | NO | FLAT | THROUGH HOLE MOUNT | 6 | - | - | - | - | BI TECHNOLOGIES CORP | - | - | L | - | - | 5 | - | 125 °C | -55 °C | SIP, 6010 | 4.95 mm | 15.24 mm | RECTANGULAR PACKAGE | SIP | - | 2.41 mm | Obsolete | - | - | - | - | - | - | No | - | - | - | - | - | L(BUSSED,2%) | 2% | - | No | - | EAR99 | 100 ppm/°C | - | 220000 Ω | - | - | - | 8533.21.00.50 | - | - | BULK | - | 1 | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.6 W | 3.556 mm | 100 V | - | 2.54 mm | 6010 | 70 °C | - | 0.125 W | - | BUSSED | 220000 Ω | - | 50 ppm/°C | - | - | - | - | ||
![]() L06-1S 473 47K TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L08-3S 183 18K TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN164A4751F7 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | - | BI TECHNOLOGIES CORP | - | - | - | - | - | 1 | - | 155 °C | -55 °C | , 0612 | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 3.2 mm | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | - | 4750 Ω | MATTE TIN OVER NICKEL | - | - | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | - | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.25 W | - | 50 V | - | - | 0612 | 70 °C | - | 0.063 W | - | ISOLATED | 4750 Ω | 4750 Ω | - | - | - | - | - | ||
![]() L10-1S 471 470R TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |