- RoHS
- Tolerance
- Series
- Manufacturer
- Temperature Coefficient
- Number of Terminals
- Resistance
- Packaging
- Package Shape
- Package / Case
- Subcategory
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Automotive | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | EU RoHS | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | PPAP | Product Depth (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | SVHC | SVHC Exceeds Threshold | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Temperature Coefficient Tracking | Power Rating (W) | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 899-3-R22 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L09-1S 562 5K6 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L091C182 TT electronics / BI Technologies | In Stock | - | Datasheet | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 9 | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | - | L | - | - | - | - | 8 | 125 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | - | TIN LEAD | - | - | - | - | - | - | BULK | 1 | - | - | - | ARRAY/NETWORK RESISTOR | unknown | - | - | - | - | - | 100 V | - | - | 70 °C | - | - | - | - | BUSSED | 1800 Ω | 50 ppm/°C | - | - | - | - | ||
![]() BCN4DBI681J7 TT Electronics / BI Technologies | In Stock | - | - | - | 2112(4 X 1206) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | Yes | 2112 | 1206 | - | ISOL | - | EAR99 | Compliant with Exemption | - | 8533.21.00.20 | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | BCN4DBI681J7 | - | 155 | 75 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1221 | 0.55 mm | 5.34 mm | Rectangular | SMT | SMD | 3.1 mm | Obsolete | 0.125 (1/8) | Unknown | 3.1 | 680 | 5.83 | - | Yes | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 680 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | Array/Network Resistors | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | Concave | 0.5 W | - | 75 V | - | 1221 | 70 °C | 4 | - | - | 0.125 W | ISOLATED | 680 Ω | - | 0.5 (1/2) | 5.34 | - | 0.55 | ||
![]() BCN104AB220J7 TT Electronics / BI Technologies | In Stock | - | - | - | 0804(4 X 0402) | - | - | - | - | 8 | Yes | 0804 | 0402 | - | ISOL | - | EAR99 | Compliant with Exemption | - | 8533.21.00.20 | - | - | - | - | - | 155 | 25 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | Unknown | 1 | 22 | - | - | - | - | - | - | ±200 | 70 to 155 | 0.5 | Tape and Reel | - | 5% | - | - | Active | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0.25 (1/4) | 2 | - | 0.45 | ||
![]() BCN168RB473J7 TT Electronics / BI Technologies | In Stock | - | - | - | 1206(8 X 0603) | - | - | - | - | 10 | No | 1206 | 0603 | - | BUS | - | EAR99 | Compliant with Exemption | - | 8533.21.00.10 | - | - | - | - | - | 155 | 25 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.031 (1/32) | No | 1.6 | 47K | - | - | - | - | - | - | ±200 | 70 to 155 | 0.64 | Tape and Reel | - | 5% | - | - | Active | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | 0.5 | ||
![]() NQS16A4702BLF TT Electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN164ABI333J7 TT Electronics / BI Technologies | In Stock | - | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | Yes | 1206 | 0603 | - | ISOL | - | EAR99 | Compliant with Exemption | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | BCN164ABI333J7 | - | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1206 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | Obsolete | 0.063 (1/16) | Unknown | 1.6 | 33K | 5.84 | - | Yes | - | - | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | EAR99 | 250 ppm/°C | Array | 33000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | Array/Network Resistors | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | Concave | 0.25 W | - | 50 V | - | 1206 | 70 °C | 4 | - | - | 0.063 W | ISOLATED | 33000 Ω | - | 0.25 (1/4) | 3.2 | - | 0.6 | ||
![]() 664A1002ALF7 TT Electronics / BI Technologies | In Stock | - | - | Surface Mount | SOIC | YES | GULL WING | SURFACE MOUNT | 8 | 8 | No | - | - | Molded | ISOL | - | EAR99 | Compliant | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 664-A-1002ALF7 | 664 | 125 | 100 | -55 | Surface Mount | 1 | 150 °C | -55 °C | SMT, 2016 | 1.73 mm | 4.98 mm | Rectangular | SMT | SOIC | 3.99 mm | Obsolete | 0.1 (1/10) | No | 6.07 | 10K | 5.71 | Compliant | Yes | - | - | - | ±25 | 70 to 150 | 1.27 | Tape and Reel | 664 | 0.1% | e3 | Yes | Obsolete | Gull Wing | EAR99 | 25 ppm/°C | Network | 10 kΩ | Matte Tin (Sn) | 125 °C | -55 °C | PRECISION | 8533.21.00.20 | Array/Network Resistors | 400 mW | TR, 7 INCH | 4 | 1.27 mm | 6.07 mm | Epoxy Molded | ARRAY/NETWORK RESISTOR | compliant | Not | MIL-R-83401 | Gull Wing | 0.4 W | - | 100 V | - | 2016 | 70 °C | 4 | Isolated | 100 mW | 0.1 W | ISOLATED | 10000 Ω | 5 ppm/°C | 0.4 | 4.98 | 4.98 mm | 1.73 | ||
![]() BCN164A2001F7 TT Electronics / BI Technologies | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | 8 | No | 1206 | 0603 | - | ISOL | - | EAR99 | Compliant with Exemption | - | 8533.21.00.10 | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | No | 1.6 | - | - | - | - | - | - | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | - | - | Active | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | 0.5 | ||
![]() L083S821LF TT Electronics / BI Technologies | In Stock | - | - | - | SIP | - | - | - | - | 8 | No | - | - | Conformal Coated | ISOL | - | EAR99 | Compliant with Exemption | - | 8533.21.00.50 | - | - | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Single Line | - | SIP | - | - | 0.2 (1/5) | No | 2.5 | 820 | - | - | - | 5.08 | - | - | ±100 | 70 to 125 | 2.54 | Bulk | - | 2% | - | - | Active | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0.8 | 20.32 | - | 5.08 | ||
![]() L103S182LF TT Electronics / BI Technologies | In Stock | - | - | - | SIP | NO | FLAT | THROUGH HOLE MOUNT | - | 10 | No | - | - | Conformal Coated | ISOL | - | EAR99 | Compliant with Exemption | - | 8533.21.00.50 | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | L103S182LF | - | 125 | 100 | -55 | Through Hole | 1 | 150 °C | -55 °C | SIP, | 5.08 mm | 25.4 mm | Single Line | SIP | SIP | 2.5 mm | Active | 0.2 (1/5) | No | 2.5 | 1.8K | 5.64 | - | Yes | 5.08 | - | - | ±100 | 70 to 125 | 2.54 | Bulk | - | 2% | e1 | Yes | Active | - | EAR99 | 100 ppm/°C | Network | 1800 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | ARRAY/NETWORK RESISTOR | - | BULK | 5 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | Pin | 1 W | 3.56 mm | 100 V | 2.54 mm | - | 70 °C | 5 | - | - | 0.2 W | ISOLATED | 1800 Ω | 50 ppm/°C | 1 | 25.4 | - | 5.08 | ||
![]() BCN318RB332J7 TT Electronics / BI Technologies | In Stock | - | - | - | 2512(8 X 1206) | - | - | - | - | 10 | No | 2512 | 1206 | - | BUS | - | EAR99 | Compliant with Exemption | - | 8533.21.00.20 | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | No | 3.1 | 3.3K | - | - | - | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 0.5 (1/2) | 6.4 | - | 0.55 | ||
![]() BCN168RB181J7 TT Electronics / BI Technologies | In Stock | - | - | - | 1206(8 X 0603) | - | - | - | - | 10 | No | 1206 | 0603 | - | BUS | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | 155 | 25 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.031 (1/32) | No | 1.6 | 180 | - | - | - | - | - | - | ±200 | 70 to 155 | 0.64 | Tape and Reel | - | 5% | - | - | Active | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | 0.5 | ||
![]() BCN164A1002F7 TT Electronics / BI Technologies | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | 8 | No | 1206 | 0603 | - | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | No | 1.6 | 10K | - | - | - | - | - | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | - | - | Active | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | 0.5 | ||
![]() BCN164ABI104J7 TT Electronics / BI Technologies | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | 8 | Yes | 1206 | 0603 | - | ISOL | ±0.15 | EAR99 | Compliant with Exemption | ±0.1 | - | - | ±0.2 | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | Unknown | 1.6 | 100K | - | - | - | - | - | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 5% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | 0.6 | ||
![]() 667A1002BLF TT Electronics / BI Technologies | In Stock | - | - | - | SOIC | - | - | - | - | 14 | No | - | - | Molded | ISOL | - | EAR99 | Compliant | - | - | - | - | - | - | - | 125 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SOIC | - | - | 0.1 (1/10) | No | 6.07 | 10K | - | - | - | - | - | - | ±25 | 70 to 150 | 1.27 | Tube | - | 0.1% | - | - | Obsolete | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | 7 | - | - | - | - | - | - | 0.5 (1/2) | 8.74 | - | 1.73 | ||
![]() L083C101LF TT Electronics / BI Technologies | In Stock | - | - | - | SIP | - | - | - | - | 8 | No | - | - | Conformal Coated | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Single Line | - | SIP | - | - | 0.2 (1/5) | No | 2.41 | 100 | - | - | - | 4.95 | - | - | ±100 | 70 to 150 | 2.54 | Bulk | - | 2% | - | - | Obsolete | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 0.8 | 20.32 | - | 4.95 | ||
![]() BCN318RBI103J7 TT Electronics / BI Technologies | In Stock | - | - | - | 2512(8 X 1206) | - | - | - | - | 10 | No | 2512 | 1206 | - | BUS | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | No | 3.1 | 10K | - | - | - | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 0.5 (1/2) | 6.4 | - | 0.55 | ||
![]() L043S104LF TT Electronics / BI Technologies | In Stock | - | - | - | SIP | NO | FLAT | THROUGH HOLE MOUNT | - | 4 | No | - | - | Conformal Coated | ISOL | - | EAR99 | Compliant with Exemption | - | 8533.21.00.50 | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | L043S104LF | - | 125 | 100 | -55 | Through Hole | 1 | 125 °C | -55 °C | SIP, 4010 | 4.95 mm | 10.16 mm | Single Line | SIP | SIP | 2.41 mm | Active | 0.2 (1/5) | No | 2.5 | 100K | 5.64 | - | Yes | 5.08 | Yes | Yes | ±100 | 70 to 125 | 2.54 | Bulk | - | 2% | e1 | Yes | Active | - | EAR99 | 100 ppm/°C | Network | 100000 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | BULK | 2 | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | - | Pin | 0.2 W | 3.556 mm | 100 V | 2.54 mm | 4010 | 70 °C | 2 | - | - | - | ISOLATED | 100000 Ω | 50 ppm/°C | 0.4 | 10.16 | - | 5.08 |