- RoHS
- Tolerance
- Series
- Manufacturer
- Temperature Coefficient
- Number of Terminals
- Resistance
- Packaging
- Package Shape
- Package / Case
- Subcategory
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Automotive | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | EU RoHS | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Free Status / RoHS Status | Length Tolerance (mm) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | PPAP | Product Depth (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | SVHC | SVHC Exceeds Threshold | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Manufacturer Size Code | Circuit Type | Element Power Dissipation | Network Type | First Element Resistance | Features | Temperature Coefficient Tracking | Power Rating (W) | Product Length (mm) | Height | Height Seated (Max) | Length | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L081S471LF TT Electronics / BI Technologies | In Stock | - | - | - | - | SIP | - | - | - | - | - | 8 | No | - | - | Conformal Coated | BUS | - | EAR99 | Compliant with Exemption | - | 8533.21.00.50 | - | - | - | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Single Line | - | SIP | - | - | 0.125 (1/8) | No | 2.5 | 470 | - | - | - | 5.08 | - | - | ±100 | 70 to 125 | 2.54 | - | - | Bulk | - | - | 2% | - | - | Active | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | 0.8 | 20.32 | - | - | - | 5.08 | - | ||
![]() 668A1002BLF7 TT Electronics / BI Technologies | In Stock | - | - | - | - | SOIC | - | - | - | - | - | 16 | No | - | - | Molded | ISOL | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | 125 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SOIC | - | - | 0.1 (1/10) | No | 6.07 | 10K | - | - | - | - | - | - | ±25 | 70 to 150 | 1.27 | - | - | Tape and Reel | - | - | 0.1% | - | - | Obsolete | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 0.5 (1/2) | 9.98 | - | - | - | 1.73 | - | ||
![]() 898-3R22K TT Electronics / BI Technologies | 50 | - | - | Through Hole | - | DIP | - | - | - | 16 | - | 16 | No | - | - | Molded | ISOL | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Rectangular | - | DIP | - | - | 0.25 (1/4) | No | 8.64 | 22K | - | Compliant | - | 4.7 | - | - | ±100 | - | 2.54 | - | - | Magazine | - | - | 2% | - | - | Obsolete | - | - | SMD/SMT | - | 100 ppm/°C | Network | 22 kΩ | - | 125 °C | -55 °C | - | - | - | - | - | 2 W | - | - | - | 2.54 mm | 8.64 mm | - | - | - | Not | Pin | - | - | - | - | - | - | - | - | 8 | - | Isolated | - | - | - | - | - | 2 | 22.4 | 4.7 mm | - | 22.4 mm | 3.18 | Lead Free | ||
![]() 628A560 TT Electronics / BI Technologies | In Stock | - | - | - | - | DIP | - | - | - | - | - | 16 | No | - | - | Molded | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | 125 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | DIP | - | - | 0.32 | No | 7.87 | 56 | - | - | - | - | Yes | Yes | ±250 | - | 1.27 | - | - | Magazine | - | - | 2% | - | - | Obsolete | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1.28 | 11.3 | - | - | - | 2.29 | - | ||
![]() 698-3R1KFLF TT Electronics / BI Technologies | In Stock | - | - | - | - | DIP | - | - | - | - | - | 16 | No | - | - | Molded | ISOL | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Rectangular | - | DIP | - | - | 0.1 (1/10) | No | 7.62 | 1K | - | - | - | - | - | - | ±25 | 70 to 150 | 2.54 | - | - | Tube | - | - | 1% | - | - | Obsolete | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 0.6 | 19.3 | - | - | - | 5.08 | - | ||
![]() 628A470TR4 TT Electronics / BI Technologies | 10766 | - | - | - | - | DIP | - | - | - | 16 | - | 16 | No | - | - | Molded | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | 125 | 50 | -55 | Surface Mount | 8 | - | - | - | - | - | Rectangular | - | DIP | - | - | 0.32 | No | 7.87 | 47 | - | Compliant | - | - | Yes | Yes | ±250 | - | 1.27 | - | - | Tape and Reel | - | - | 2% | - | - | Obsolete | - | - | - | - | - | Network | 47 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 50 V | - | - | - | - | 8 | - | - | - | - | - | - | - | 1.28 | 11.3 | - | - | - | 2.29 | Lead Free | ||
![]() 628A224TR4 TT Electronics / BI Technologies | In Stock | - | - | - | - | DIP | - | - | - | - | - | 16 | No | - | - | Molded | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | 125 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | DIP | - | - | 0.32 | No | 7.87 | 220K | - | - | - | - | Yes | Yes | ±100 | - | 1.27 | - | - | Tape and Reel | - | - | 2% | - | - | Obsolete | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1.28 | 11.3 | - | - | - | 2.29 | - | ||
![]() 698-3R15KBLF TT Electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 628A104TR4 TT Electronics / BI Technologies | In Stock | - | - | - | - | DIP | - | - | - | - | - | 16 | No | - | - | Molded | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | 125 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | DIP | - | - | 0.32 | No | 7.87 | 100K | - | - | - | - | Yes | Yes | ±100 | - | 1.27 | - | - | Tape and Reel | - | - | 2% | - | - | Obsolete | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1.28 | 11.3 | - | - | - | 2.29 | - | ||
![]() BCN164A4701F7 TT Electronics / BI Technologies | In Stock | - | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | No | 1206 | 0603 | - | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | No | 1.6 | 4.7K | - | - | - | - | - | - | ±200 | 70 to 155 | 0.8 | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | 0.5 | - | ||
![]() BCN164ABI121G7 TT Electronics / BI Technologies | In Stock | - | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | Yes | 1206 | 0603 | - | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | Unknown | 1.6 | 120 | - | - | - | - | - | - | ±200 | 70 to 155 | 0.8 | - | - | Tape and Reel | - | - | 2% | - | - | Obsolete | - | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | 0.6 | - | ||
![]() BCN164AB4991F7 TT Electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN164ABI560J7 TT Electronics / BI Technologies | In Stock | - | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 8 | Yes | 1206 | 0603 | - | ISOL | ±0.15 | EAR99 | Compliant with Exemption | ±0.1 | - | - | - | ±0.2 | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | Unknown | 1.6 | 56 | - | - | - | - | - | - | ±200 | 70 to 155 | 0.8 | - | - | Tape and Reel | - | - | 5% | - | - | Obsolete | - | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | 0.6 | - | ||
![]() BCN168RB472J7 TT Electronics / BI Technologies | In Stock | - | - | - | - | 1206(8 X 0603) | - | - | - | - | - | 10 | No | 1206 | 0603 | - | BUS | - | EAR99 | Compliant with Exemption | - | 8533.21.00.10 | - | - | - | - | - | - | 155 | 25 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.031 (1/32) | No | 1.6 | 4.7K | - | - | - | - | - | - | ±200 | 70 to 155 | 0.64 | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | 0.5 | - | ||
![]() BCN164AB201J7 TT Electronics / BI Technologies | In Stock | - | - | - | - | 1206(4 X 0603) | - | - | - | 8 | - | 8 | Yes | 1206 | 0603 | - | ISOL | - | EAR99 | Compliant with Exemption | - | 8533.21.00.10 | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | Unknown | 1.6 | 200 | - | Compliant | - | - | - | - | ±200 | 70 to 155 | 0.8 | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | 0.5 | - | ||
![]() BCN4DBI472J7 TT Electronics / BI Technologies | In Stock | - | - | - | - | 2112(4 X 1206) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | Yes | 2112 | 1206 | - | ISOL | - | EAR99 | Compliant with Exemption | - | 8533.21.00.20 | BI TECHNOLOGIES CORP | - | - | - | TT electronics / BI Technologies | BCN4DBI472J7 | 155 | 75 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1221 | 0.55 mm | 5.34 mm | Rectangular | SMT | SMD | 3.1 mm | Obsolete | 0.125 (1/8) | Unknown | 3.1 | 4.7K | 5.84 | - | Yes | - | - | - | ±200 | 70 to 155 | 1.27 | - | - | Tape and Reel | - | - | 5% | e3 | Yes | Obsolete | - | - | - | EAR99 | 200 ppm/°C | Array | 4700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | - | Array/Network Resistors | - | TR, EMBOSSED, 7 INCH | - | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.5 W | - | - | 75 V | - | - | 1221 | 70 °C | 4 | - | - | 0.125 W | ISOLATED | 4700 Ω | - | - | 0.5 (1/2) | 5.34 | - | - | - | 0.55 | - | ||
![]() L131S133FLF BI Technologies | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 572D | 0.087 L x 0.049 W (2.20mm x 1.25mm) | ±20% | - | - | Active | -- | - | - | - | - | Conformal Coated | - | - | - | - | - | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 Ohm | - | -- | -- | - | - | - | P | - | - | - | - | General Purpose | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() L091S823LF BI Technologies | In Stock | - | - | - | - | Axial | NO | FLAT | THROUGH HOLE MOUNT | - | Axial | 9 | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | - | TT electronics / BI Technologies | L091S823LF | - | - | - | - | 8 | 150 °C | -55 °C | SIP, 9010 | 4.95 mm | 22.86 mm | RECTANGULAR PACKAGE | SIP | - | 2.41 mm | Active | - | - | - | - | 5.64 | - | Yes | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | e1 | Yes | Active | - | 2 | - | EAR99 | ±100ppm/°C | - | 2.21 kOhms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Film | 0.5W, 1/2W | 8533.21.00.50 | - | Array/Network Resistors | - | BULK | METAL GLAZE/THICK FILM | 1 | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 3.556 mm | - | 100 V | -- | 2.54 mm | 9010 | 70 °C | - | - | - | - | BUSSED | 82000 Ω | Flame Retardant Coating, Moisture Resistant, Safety | 50 ppm/°C | - | - | - | -- | - | - | - | ||
![]() L091S271LF BI Technologies | In Stock | - | - | - | - | Axial | NO | FLAT | THROUGH HOLE MOUNT | - | Axial | 9 | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | - | TT electronics / BI Technologies | L091S271LF | - | - | - | - | 8 | 150 °C | -55 °C | SIP, 9010 | 4.95 mm | 22.86 mm | RECTANGULAR PACKAGE | SIP | - | 2.41 mm | Active | - | - | - | - | 5.64 | - | Yes | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | e1 | Yes | Active | - | 2 | - | - | ±100ppm/°C | - | 1 MOhms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Film | 1W | - | - | Array/Network Resistors | - | BULK | METAL GLAZE/THICK FILM | 1 | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 3.556 mm | - | 100 V | -- | 2.54 mm | 9010 | 70 °C | - | - | - | - | BUSSED | 270 Ω | Flame Retardant Coating, Moisture Resistant, Safety | 50 ppm/°C | - | - | - | -- | - | - | - | ||
![]() BCN164ABI8663F7 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 37005070 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |