- ECCN Code
- HTS Code
- Ihs Manufacturer
- Mounting Feature
- Number of Terminals
- Operating Temperature-Min
- Package Description
- Package Shape
- Part Life Cycle Code
- Pbfree Code
- Rated Power Dissipation (P)
- Rated Temperature
Attribute column
Manufacturer
BI Technologies Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P265S11P10NNB500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S12P10NND500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S12F20NCC500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P12P20NNB500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P091S-2FA15AR500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P12S10NCD500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P12S15NCC500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P091S-3QC15AR500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P12F20NCA500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P091S-EA15CR500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S12F22NCA500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S12S10NCC500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S12S22NCA500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S11F20NCD500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR10T7 TT electronics / BI Technologies | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 150 °C | -65 °C | SMT, 2015 | 4.83 mm | 5.03 mm | RECTANGULAR PACKAGE | SMT | 3.73 mm | Obsolete | No | 1080 deg | 44 | 20% | No | EAR99 | 250 ppm/°C | 10 Ω | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | Trimmer Pot | TRIMMER | compliant | 0.25 W | SCREW | 300 V | 2015 | 85 °C | 9 | HORIZONTAL | LINEAR | ||
![]() 44WR2MT7 TT electronics / BI Technologies | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 150 °C | -65 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | - | 10% | No | EAR99 | - | 2000000 Ω | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | compliant | 0.25 W | SCREW | - | - | 85 °C | 9 | VERTICAL | LINEAR | ||
![]() 44JR1MT7 TT electronics / BI Technologies | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | - | -65 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | - | 10% | No | EAR99 | - | 1000000 Ω | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | compliant | 0.25 W | SCREW | - | - | 85 °C | 9 | HORIZONTAL | LINEAR | ||
![]() P265S12P15NNC500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P11P15NNA500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S11P15NNC500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |