- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Weight | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | Product Depth (mm) | Resistance Value (Ohm) | RoHS | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Power Rating (W) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHP350R500F TT Electronics / BI Technologies | In Stock | - | Datasheet | - | TO-220 | - | - | 2 | Molded | EAR99 | No | No | 0.75 | 11.5 | 155 | 500 | -55 | Through Hole | Rectangular | TO-220 | 4.5 | 500m | - | ±100 | 25 to 155 | 5.08 | Not Formed | - | - | - | - | - | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 10.1 | - | - | - | - | 15 | - | Yes with exemptions | ||
![]() MHP350R050F TT Electronics / BI Technologies | In Stock | - | Datasheet | - | TO-220 | - | - | 2 | Molded | EAR99 | No | No | 0.75 | 11.5 | 155 | 500 | -55 | Through Hole | Rectangular | TO-220 | 4.5 | 50m | Compliant | ±250 | 25 to 155 | 5.08 | Not Formed | - | 500 V | 500 V | 500 V | - | - | 1% | - | - | Obsolete | - | - | - | 250 ppm/°C | 50 mΩ | - | - | - | Thin Film | - | - | 35 W | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 10.1 | - | - | - | - | 15 | No SVHC | Yes with exemptions | ||
![]() 91ER100 BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 850.485694mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 67WR2K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | e3 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet | - | 8533.40.80.50 | 500mW | - | 4.95mm | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | - | - | 0.53 mm | 3819 | 85°C | 20 | Linear | VERTICAL | - | - | - | - | - | 11.98mm | 9.5mm | 4.95mm | - | - | RoHS Compliant | ||
![]() 64WR1K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 400mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Bulk | - | 10% | - | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 1kOhm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | 4.19mm | Rectangular | TRIMMER | - | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | - | - | - | 7.88mm | 6.35mm | 4.19mm | - | - | RoHS Compliant | ||
![]() 91WR10K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 850.485694mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 91WR500K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 91TR-20K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 850.485694mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 3 | Pin | EAR99 | 100 ppm/°C | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 91AR500 BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 850.485694mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 91BR1K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 850.485694mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 67PR20 BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | no | - | 3 | - | EAR99 | -250250 ppm/°C | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 20 | - | HORIZONTAL | 7200 deg | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 68WR500K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 68 | 10% | e3 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | - | 200V | 0.51 mm | 3824 | 85°C | 20 | Linear | VERTICAL | 7200 deg | - | - | - | - | - | 9.53mm | 6.22mm | - | - | Non-RoHS Compliant | ||
![]() 68WR50 BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.51 mm | 3824 | 85°C | 20 | - | VERTICAL | 7200 deg | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 72PR10K BI Technologies | 7228 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | Pin | - | 100 ppm/°C | 10kOhm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 25PR2K BI Technologies | In Stock | - | - | Through Hole | - | FLAT | 600mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | Bulk | - | 10% | - | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 2kOhm | - | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | 500mW | TUBE | - | Rectangular | TRIMMER | - | 0.5W | SCREW | - | 300V | - | - | 70°C | 1 | - | VERTICAL | 210 deg | 1 | - | - | - | 4.83mm | 6.86mm | 6.86mm | - | - | RoHS Compliant | ||
![]() 91ER1K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 72PR10 BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | - | - | - | - | Pin | - | - | 10Ohm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 91VR1K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 850.485694mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 72XR20K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | e0 | no | - | 3 | Pin | EAR99 | -100100 ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3819 | 85°C | 1 | Linear | HORIZONTAL | 244 deg | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 93PR10K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | 3 | Pin | EAR99 | 100 ppm/°C | 10kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 1W | - | - | Single Turn | TRIMMER | - | 1W | THUMB WHEEL | 4.57mm | 200V | - | - | 70°C | 1 | Linear | VERTICAL | 270 deg | 1 | - | - | 12.7mm | 6.35mm | - | - | - | - | RoHS Compliant |