- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Resistance Law | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64WR500K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | 200V | Bulk | 10% | - | no | 3 | Radial | EAR99 | 100 ppm/°C | - | 500kOhm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | 4.19mm | Rectangular | TRIMMER | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | - | - | 7.88mm | 6.35mm | 4.19mm | RoHS Compliant | - | ||
![]() 66WR2K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | - | Bulk | 10% | - | - | 3 | - | EAR99 | -100100 ppm/°C | - | 2kOhm | - | 150°C | -65°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | POTENTIOMETER | 0.5W | SCREW | - | 200V | 0.53 mm | 4120 | 70°C | 20 | Linear | VERTICAL | 7200 deg | 1 | - | - | - | 9.5mm | 5.08mm | Non-RoHS Compliant | - | ||
![]() 78PR1MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | 2.599991g | 125°C | -55°C | - | Bulk | 10% | - | - | 3 | Pin | EAR99 | 100 ppm/°C | - | 1000000Ohm | - | - | - | - | - | 8533.40.80.50 | - | - | - | Rectangular | TRIMMER | 1W | SCREW | 12.7mm | 300V | - | - | 70°C | 22 | - | HORIZONTAL | 7920 deg | 1 | LINEAR | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91CR500 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | - | - | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91VR5K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | - | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 67WR50 BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | 20% | - | - | - | - | - | - | - | 50Ohm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 38WBR20KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | 20% | - | - | - | Pin | - | - | - | 20kOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.15mm | - | 4.5mm | RoHS Compliant | - | ||
![]() 91TR200K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | - | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91VR20 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | - | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91ER200 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | - | - | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 68XR25K BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | 10% | - | - | - | - | - | - | - | 25kOhm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89PR5K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | - | Bulk | 10% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | Potentiometer | 5kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 750mW | - | 4.83mm | Trimmer Pot | - | 0.75W | - | - | - | 0.533 mm | 7519 | 85°C | 20 | Linear | HORIZONTAL | - | - | - | - | 6.35mm | 19.05mm | 6.35mm | RoHS Compliant | Contains Lead | ||
![]() 38WBR100LF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | 20% | - | - | - | Pin | - | - | - | 100Ohm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.15mm | - | 4.5mm | RoHS Compliant | - | ||
![]() 39PBR200KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | 30% | - | - | - | Pin | - | - | - | 200kOhm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 5.8mm | - | - | RoHS Compliant | - | ||
![]() 78LBWR2K BI Technologies | In Stock | - | - | Through Hole | FLEXIBLE WIRE | - | - | - | - | - | 10% | - | - | 3 | - | EAR99 | 100 ppm/°C | - | 2kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 1W | BULK | - | Rectangular | TRIMMER | 1W | SCREW | - | 300V | - | - | 70°C | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91WR-250K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | - | - | Bulk | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | - | 250kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 39PBR50KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | 30% | - | - | - | Pin | - | - | - | 50kOhm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 5.8mm | - | - | RoHS Compliant | - | ||
![]() 39WBR1MEGLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | 30% | - | - | - | Pin | - | - | - | 1MOhm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 17.5mm | - | 5.8mm | RoHS Compliant | - | ||
![]() 38WBR2KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | 20% | - | - | - | Pin | - | - | - | 2kOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.15mm | - | 4.5mm | RoHS Compliant | - | ||
![]() 39WRCBR10KLF30 BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |