- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Weight | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38WAR75KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 75kOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.15mm | - | 4.5mm | RoHS Compliant | ||
![]() 91ER10K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | RoHS Compliant | ||
![]() 38WBR100KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 100kOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.15mm | - | 4.5mm | RoHS Compliant | ||
![]() 38WBR500LF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 500Ohm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.15mm | - | 4.5mm | RoHS Compliant | ||
![]() 25RXR2MEGLF BI Technologies | In Stock | - | - | Through Hole | FLAT | - | -55°C | - | Bulk | - | 10% | - | - | 3 | - | EAR99 | - | 2MOhm | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | - | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | 1 | - | HORIZONTAL | - | 1 | - | - | - | - | RoHS Compliant | ||
![]() 39PBR200LF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | Bulk | - | 30% | - | - | - | Pin | - | - | 200Ohm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 5.8mm | - | - | RoHS Compliant | ||
![]() 72RPR1MEGLF BI Technologies | In Stock | - | - | Through Hole | - | 708.738078mg | - | - | Bulk | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 72PMR100 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | -100100 ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 1 | Linear | VERTICAL | 244 deg | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 64WR5K BI Technologies | 7995 | - | - | Through Hole | WIRE | - | - | 200V | - | - | 10% | - | no | 3 | Radial | EAR99 | 100 ppm/°C | 5kOhm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | 4.19mm | Rectangular | TRIMMER | - | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | - | 7.88mm | 6.35mm | 4.19mm | RoHS Compliant | ||
![]() 91VR50K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.003752mg | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() 67WR100 BI Technologies | In Stock | - | - | Through Hole | WIRE | 1.1g | - | - | Bulk | - | 10% | e3 | no | 3 | Pin | EAR99 | 100 ppm/°C | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | - | 200V | 0.53 mm | 3819 | 85°C | 20 | Linear | VERTICAL | 7200 deg | - | - | - | 9.5mm | 4.95mm | Non-RoHS Compliant | ||
![]() 25PR1K BI Technologies | In Stock | - | - | Through Hole | FLAT | 600mg | - | 250V | Bulk | - | 10% | - | no | 3 | Pin | EAR99 | 100 ppm/°C | 1kOhm | - | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | 500mW | TUBE | - | Rectangular | TRIMMER | - | 0.5W | SCREW | - | 300V | - | - | 70°C | 1 | - | VERTICAL | 210 deg | 1 | - | 4.83mm | 6.86mm | 6.86mm | RoHS Compliant | ||
![]() 82PR200K BI Technologies | In Stock | - | - | Through Hole | WIRE | 600mg | - | 200V | Bulk | - | 10% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | Not | 0.5W | SCREW | 6.35mm | - | 0.432 mm | - | 70°C | 1 | - | VERTICAL | 220 deg | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() 89XR5K BI Technologies | In Stock | - | - | Through Hole | WIRE | 1.417476g | - | - | Bulk | 89 | 10% | e0 | no | 3 | Pin | EAR99 | -100100 ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | - | - | - | Trimmer Pot | TRIMMER | - | 0.75W | SCREW | - | - | 0.533 mm | 7519 | 85°C | 20 | - | HORIZONTAL | - | - | - | 6.35mm | 19.05mm | 4.83mm | Non-RoHS Compliant | ||
![]() 67PR250K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | Bulk | - | 10% | e3 | no | 3 | - | EAR99 | -100100 ppm/°C | 250kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 20 | - | HORIZONTAL | 7200 deg | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 91BR20K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() 64WR200K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | 200V | Bulk | - | 10% | - | no | 3 | Radial | EAR99 | 100 ppm/°C | 200kOhm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | 4.19mm | Rectangular | TRIMMER | - | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | - | 7.88mm | 6.35mm | 4.19mm | RoHS Compliant | ||
![]() 68WR25K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | Bulk | 68 | 10% | e3 | no | 3 | Pin | EAR99 | 100 ppm/°C | 25kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | - | 200V | 0.51 mm | 3824 | 85°C | 20 | Linear | VERTICAL | 7200 deg | - | - | - | 9.53mm | 6.22mm | Non-RoHS Compliant | ||
![]() 82MR1K BI Technologies | In Stock | - | - | Through Hole | WIRE | 566.990462mg | - | - | - | - | 10% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 500mW | BULK | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 200V | 0.432 mm | - | 70°C | 1 | Linear | VERTICAL | 220 deg | 1 | - | - | - | - | RoHS Compliant | ||
![]() 67WR200 BI Technologies | In Stock | - | - | Through Hole | WIRE | 1.1g | - | - | Bulk | - | 10% | e3 | no | 3 | Pin | EAR99 | 100 ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | - | 200V | 0.53 mm | 3819 | 85°C | 20 | Linear | VERTICAL | 7200 deg | - | - | - | 9.5mm | 4.95mm | RoHS Compliant |