- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Weight | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91WR20 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 38WBR50KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | - | 50kOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.15mm | - | 4.5mm | RoHS Compliant | - | ||
![]() 91XR200K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91ER20 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 39WBR1KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 30% | - | - | - | Pin | - | - | - | 1kOhm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 17.5mm | - | 5.8mm | RoHS Compliant | - | ||
![]() 25PR25KLF BI Technologies | In Stock | - | - | Through Hole | - | - | 250V | Bulk | - | 10% | - | - | - | - | - | - | - | 25kOhm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83mm | 6.86mm | 6.86mm | RoHS Compliant | - | ||
![]() 67PR50 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | no | 3 | - | EAR99 | -250250 ppm/°C | - | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 20 | - | HORIZONTAL | 7200 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 78PR5K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 10% | e0 | no | 3 | - | EAR99 | 100 ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 1W | - | - | Rectangular | TRIMMER | 1W | SCREW | - | 300V | - | - | 70°C | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | 31.75mm | 8.13mm | Non-RoHS Compliant | - | ||
![]() 93PR200 BI Technologies | In Stock | - | Datasheet | Through Hole | WIRE | - | - | Bulk | - | 20% | - | - | 3 | Pin | EAR99 | 100 ppm/°C | Potentiometer | 200Ohm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 1W | - | - | Single Turn | - | 1W | - | 4.57mm | 200V | 0.711 mm | - | 70°C | 1 | Linear | VERTICAL | 270 deg | 1 | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 91CR100KLF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | RoHS Compliant | - | ||
![]() 91CR2KLF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | - | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | RoHS Compliant | - | ||
![]() 68WR100 BI Technologies | In Stock | - | - | Through Hole | WIRE | 1.13g | - | Bulk | - | 10% | e3 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | - | 200V | 0.51 mm | 3824 | 85°C | 12 | Linear | VERTICAL | 7200 deg | - | - | - | 9.53mm | 6.22mm | Non-RoHS Compliant | - | ||
![]() 91TR1MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | RoHS Compliant | - | ||
![]() 68WR1M BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 10% | e3 | - | 3 | - | - | -100100 ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.51 mm | 3824 | 85°C | 20 | - | VERTICAL | 7200 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 25PR10 BI Technologies | In Stock | - | - | Through Hole | FLAT | - | 250V | Bulk | - | 10% | - | no | 3 | - | EAR99 | 100 ppm/°C | - | 10Ohm | - | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | 500mW | TUBE | - | Rectangular | TRIMMER | 0.5W | SCREW | - | 300V | - | - | 70°C | 1 | - | VERTICAL | 210 deg | 1 | - | 4.83mm | 6.86mm | 6.86mm | Non-RoHS Compliant | - | ||
![]() 64WR1M BI Technologies | In Stock | - | - | Through Hole | WIRE | - | 200V | Bulk | - | 10% | e3 | yes | 3 | Radial | EAR99 | 100 ppm/°C | - | 1MOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | 4.19mm | Rectangular | TRIMMER | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | - | 7.88mm | 6.35mm | - | RoHS Compliant | - | ||
![]() 91AR1MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | RoHS Compliant | - | ||
![]() 67WR1M BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 10% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | 4.95mm | Trimmer Pot | TRIMMER | 0.5W | SCREW | - | - | 0.53 mm | 3819 | 85°C | 20 | - | VERTICAL | - | - | - | 11.98mm | 9.53mm | - | RoHS Compliant | - | ||
![]() 68XR1MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | 68 | 10% | - | no | 3 | - | EAR99 | -100100 ppm/°C | - | 10kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | - | 200V | 0.51 mm | 3824 | 85°C | 20 | Linear | HORIZONTAL | 7200 deg | - | - | - | 9.53mm | 6.22mm | Non-RoHS Compliant | - | ||
![]() 93PR200K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 10% | - | - | 3 | Pin | EAR99 | 100 ppm/°C | Potentiometer | 200kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 1W | - | - | Single Turn | - | 1W | - | 4.57mm | 200V | 0.711 mm | - | 70°C | 1 | Linear | VERTICAL | 270 deg | 1 | - | - | - | - | Non-RoHS Compliant | Contains Lead |