- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Weight | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25PR100 BI Technologies | In Stock | - | - | Through Hole | FLAT | - | 250V | Bulk | - | 10% | - | no | 3 | - | EAR99 | 100 ppm/°C | 100Ohm | - | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | 500mW | TUBE | - | Rectangular | TRIMMER | 0.5W | SCREW | - | 300V | - | - | 70°C | 1 | - | VERTICAL | 210 deg | 1 | 4.83mm | 6.86mm | 6.86mm | Non-RoHS Compliant | ||
![]() 72PR500K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 10% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 1 | Linear | VERTICAL | 244 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() 91ER200K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | RoHS Compliant | ||
![]() 91ER2MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 67WR10 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | no | 3 | - | EAR99 | -250250 ppm/°C | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3819 | 85°C | 20 | - | VERTICAL | 7200 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() 91TR-50 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 64YR20K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | 200V | - | - | 10% | - | no | 3 | Radial | EAR99 | 100 ppm/°C | 20kOhm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | 4.19mm | Rectangular | TRIMMER | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | 7.88mm | 6.35mm | 4.19mm | RoHS Compliant | ||
![]() 67YR1M BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 10% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | 4.95mm | Trimmer Pot | TRIMMER | 0.5W | SCREW | - | - | 0.53 mm | 3819 | 85°C | 20 | - | VERTICAL | - | - | 11.98mm | 9.53mm | - | RoHS Compliant | ||
![]() 68WR10 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | 68 | 10% | e3 | no | 3 | - | EAR99 | -100100 ppm/°C | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | - | 200V | 0.51 mm | 3824 | 85°C | 20 | Linear | VERTICAL | 7200 deg | - | - | 9.53mm | 6.22mm | Non-RoHS Compliant | ||
![]() 91TR10K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91TR-500 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 72XR20 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | - | -100100 ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3819 | 85°C | 1 | Linear | HORIZONTAL | 244 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() 91TR20LF BI Technologies | In Stock | - | Datasheet | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | RoHS Compliant | ||
![]() 36FR5KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 5Ohm | - | 100°C | -30°C | Cermet | - | - | 330mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 8.4mm | 6.8mm | RoHS Compliant | ||
![]() 36FR1MEGLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 1MOhm | - | 100°C | -30°C | Cermet | - | - | 330mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 8.4mm | 6.8mm | RoHS Compliant | ||
![]() 36FR20KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 20kOhm | - | 100°C | -30°C | Cermet | - | - | 330mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 8.4mm | 6.8mm | RoHS Compliant | ||
![]() 36FR2KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 2kOhm | - | 100°C | -30°C | Cermet | - | - | 330mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 8.4mm | 6.8mm | RoHS Compliant | ||
![]() 91ER2K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | RoHS Compliant | ||
![]() 72XR-10 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | -100100 ppm/°C | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3819 | 85°C | 1 | Linear | HORIZONTAL | 244 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() 91WR500 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant |