- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72PR1K BI Technologies | 7228 | - | - | Through Hole | - | - | - | - | - | Bulk | - | 10% | - | - | - | Pin | - | 100 ppm/°C | - | 1kOhm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 25PR200 BI Technologies | In Stock | - | - | Through Hole | FLAT | - | - | - | 250V | Bulk | - | 10% | - | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 200Ohm | - | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | 500mW | TUBE | - | Rectangular | TRIMMER | - | 0.5W | SCREW | - | 300V | - | - | 70°C | 1 | - | VERTICAL | 210 deg | 1 | 4.83mm | 6.86mm | 6.86mm | Non-RoHS Compliant | - | ||
![]() 66XR50K BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | - | 10% | - | - | - | Pin | - | - | - | 50kOhm | - | 150°C | -65°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | 20 | Linear | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 67WR25K BI Technologies | In Stock | - | - | Through Hole | WIRE | 1.133981g | - | - | 200V | Bulk | - | 10% | e3 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 25kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | 4.95mm | Trimmer Pot | TRIMMER | Not | 0.5W | SCREW | - | - | 0.53 mm | 3819 | 85°C | 20 | Linear | VERTICAL | - | - | - | 9.5mm | 4.95mm | RoHS Compliant | - | ||
![]() 36FR200LF BI Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | - | 200Ohm | - | 100°C | -30°C | Cermet | - | - | 330mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 8.4mm | 6.8mm | RoHS Compliant | - | ||
![]() 25UR100LF BI Technologies | In Stock | - | - | Through Hole | FLAT | - | 125°C | -55°C | - | Bulk | - | 10% | e3 | yes | 3 | - | EAR99 | 100 ppm/°C | - | 100Ohm | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | - | 0.5W | SCREW | 5.08mm | 300V | - | - | 70°C | 1 | - | VERTICAL | 210 deg | 1 | - | - | - | RoHS Compliant | - | ||
![]() 91ER25K BI Technologies | In Stock | - | Datasheet | Through Hole | WIRE | - | - | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 25kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | - | ||
![]() 91XR500LF BI Technologies | In Stock | - | Datasheet | Through Hole | WIRE | - | - | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | RoHS Compliant | - | ||
![]() 91VR-200 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | - | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | - | ||
![]() 68WR200TB BI Technologies | In Stock | - | Datasheet | Through Hole | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | Potentiometer | 200Ohm | - | - | - | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 25PR1M BI Technologies | In Stock | - | - | Through Hole | FLAT | - | - | - | 250V | Bulk | - | 10% | e3 | - | 3 | - | EAR99 | 100 ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | 500mW | TUBE | - | Rectangular | TRIMMER | - | 0.5W | SCREW | - | 300V | - | - | 70°C | 1 | - | VERTICAL | 210 deg | 1 | 4.83mm | 6.86mm | 6.86mm | Non-RoHS Compliant | - | ||
![]() 89PR1MLF BI Technologies | In Stock | - | Datasheet | Through Hole | - | - | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | - | 1MOhm | - | 125°C | -55°C | Cermet | - | - | 750mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89PR20 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | -100100 ppm/°C | - | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 750mW | - | - | Trimmer Pot | TRIMMER | - | 0.75W | SCREW | 4.445mm | - | 0.533 mm | 7519 | 85°C | 20 | Linear | HORIZONTAL | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 82MR10K BI Technologies | In Stock | - | - | Through Hole | WIRE | 566.990462mg | - | - | - | - | - | 10% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 500mW | BULK | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 200V | 0.432 mm | - | 70°C | 1 | Linear | VERTICAL | 220 deg | 1 | - | - | - | RoHS Compliant | - | ||
![]() 78PR1K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | - | Bulk | - | 10% | - | - | 3 | - | EAR99 | 100 ppm/°C | - | 1kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 1W | - | - | Rectangular | TRIMMER | - | 1W | SCREW | - | 300V | - | - | 70°C | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | 31.75mm | 8.13mm | Non-RoHS Compliant | - | ||
![]() 91WR-100 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | - | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | - | ||
![]() 25PR2MLF BI Technologies | In Stock | - | Datasheet | Through Hole | WIRE | - | - | - | 250V | Bulk | - | 10% | e3 | yes | 3 | Pin | EAR99 | - | - | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | TUBE | - | - | TRIMMER | - | 0.5W | SCREW | - | - | - | - | 70°C | 1 | - | VERTICAL | - | - | 4.83mm | 6.86mm | 6.86mm | RoHS Compliant | - | ||
![]() 72PR250K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | -100100 ppm/°C | - | 250kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 1 | Linear | VERTICAL | 244 deg | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89WR200K BI Technologies | In Stock | - | - | Through Hole | WIRE | 1.417476g | - | - | 200V | Bulk | 89 | 10% | e0 | no | 3 | Pin | EAR99 | -100100 ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 750mW | - | - | Trimmer Pot | TRIMMER | - | 0.75W | SCREW | - | - | 0.533 mm | 7519 | 85°C | 20 | - | HORIZONTAL | - | - | 6.35mm | 19.05mm | 4.83mm | RoHS Compliant | - | ||
![]() 72PMR-10 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | -100100 ppm/°C | - | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 1 | Linear | VERTICAL | 244 deg | - | - | - | - | Non-RoHS Compliant | - |