- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Weight | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64WR25K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | 200V | Bulk | - | 10% | - | no | 3 | Radial | EAR99 | 100 ppm/°C | - | 25kOhm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | - | Rectangular | TRIMMER | 0.25W | SCREW | 4.37mm | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | - | - | - | RoHS Compliant | - | ||
![]() 67WR50K BI Technologies | In Stock | - | - | Through Hole | - | 1.1g | 200V | Bulk | - | 10% | - | - | - | Pin | - | 100 ppm/°C | - | 50kOhm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | 4.95mm | - | - | - | - | - | - | - | - | - | 20 | Linear | - | - | - | 11.98mm | 9.53mm | - | RoHS Compliant | - | ||
![]() 72XR500K BI Technologies | In Stock | - | - | Through Hole | WIRE | 700mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3819 | 85°C | 1 | Linear | HORIZONTAL | 244 deg | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 68XR500K BI Technologies | In Stock | - | - | Through Hole | WIRE | 1.13g | - | Bulk | 68 | 10% | e3 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.51 mm | 3824 | 85°C | 20 | - | HORIZONTAL | 7200 deg | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 72XR1K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 10% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3819 | 85°C | 1 | Linear | HORIZONTAL | 244 deg | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 64WR100K BI Technologies | In Stock | - | Datasheet | Through Hole | WIRE | - | 200V | Bulk | - | 10% | - | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 100kOhm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | 4.19mm | Rectangular | TRIMMER | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | 7.88mm | 6.35mm | 4.19mm | RoHS Compliant | - | ||
![]() 91AR10K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 91AR500K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | RoHS Compliant | - | ||
![]() 67XR100 BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | 100Ohm | - | 150°C | -65°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | 9.5mm | 4.95mm | RoHS Compliant | - | ||
![]() 68WR2MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | 68 | 10% | - | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 2MOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.51 mm | 3824 | 85°C | 20 | - | VERTICAL | 7200 deg | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 67YR2K BI Technologies | 11755 | - | - | Through Hole | - | - | - | Bulk | - | 10% | - | - | - | Pin | - | 100 ppm/°C | Potentiometer | 2kOhm | - | 150°C | -65°C | Cermet | - | - | 500mW | - | 4.95mm | - | - | - | - | - | - | - | - | - | 20 | Linear | - | - | - | 11.98mm | 9.5mm | 4.95mm | RoHS Compliant | Contains Lead | ||
![]() 72PMR20K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 10% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 1 | Linear | VERTICAL | 244 deg | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 64YR10K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | 200V | - | - | 10% | - | no | 3 | Radial | EAR99 | 100 ppm/°C | - | 10kOhm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | 4.19mm | Rectangular | TRIMMER | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | 7.88mm | 6.35mm | 4.19mm | RoHS Compliant | - | ||
![]() 91AR20K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | RoHS Compliant | - | ||
![]() 91AR200K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | RoHS Compliant | - | ||
![]() 72XR100 BI Technologies | In Stock | - | - | Through Hole | WIRE | 700mg | - | Bulk | - | 10% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3819 | 85°C | 1 | Linear | HORIZONTAL | 244 deg | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 91AR20 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | - | ||
![]() 91XR10K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | - | ||
![]() 91AR50 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | - | ||
![]() 91XR25KLF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | - | 25kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | RoHS Compliant | - |