- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Weight | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91BR250K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 78PBWR50LF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 20% | - | - | - | - | - | - | 50Ohm | - | - | - | Cermet | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 91BR100 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 38PBR2KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 2kOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 6mm | - | RoHS Compliant | ||
![]() 39WBR200LF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 30% | - | - | - | Pin | - | - | 200Ohm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 17.5mm | 5.8mm | RoHS Compliant | ||
![]() 91VR50KLF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | RoHS Compliant | ||
![]() 25PR1MLF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | 250V | Bulk | - | 10% | e3 | yes | 3 | Pin | EAR99 | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | TUBE | - | TRIMMER | 0.5W | SCREW | - | - | - | - | 70°C | 1 | - | VERTICAL | - | - | - | - | - | RoHS Compliant | ||
![]() 91XR50KLF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | RoHS Compliant | ||
![]() 91WR25K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91WR2MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91BR25K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91XR250K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91CR50 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 38WBR1KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 1kOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.15mm | 4.5mm | RoHS Compliant | ||
![]() 64XR20 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | 200V | Bulk | - | 10% | - | no | 3 | Radial | EAR99 | 100 ppm/°C | 20Ohm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | Rectangular | TRIMMER | 0.25W | SCREW | 4.37mm | - | 0.46 mm | - | 85°C | 12 | Linear | HORIZONTAL | 4320 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 38WBR200KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 20% | - | - | - | Pin | - | - | 200kOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 12.15mm | 4.5mm | RoHS Compliant | ||
![]() 68XR20 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | 68 | 20% | e3 | no | 3 | - | EAR99 | -100100 ppm/°C | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | Trimmer Pot | TRIMMER | 0.5W | SCREW | 4.6mm | 200V | 0.51 mm | 3824 | 85°C | 20 | - | HORIZONTAL | 7200 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() 39PBR10KLF BI Technologies | In Stock | - | - | Through Hole | - | - | - | Bulk | - | 30% | - | - | - | Pin | - | - | 10kOhm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 5.8mm | - | RoHS Compliant | ||
![]() 91VR20K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91CR200KLF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | - | Bulk | - | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | RoHS Compliant |