- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Weight | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Construction | Resistor Type | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91AR10 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91CR10K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91CR1MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 38PBR10KLF BI Technologies | In Stock | - | - | Through Hole | - | - | Bulk | 20% | - | - | - | Pin | - | - | 10kOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 6mm | - | RoHS Compliant | ||
![]() 39WBR500KLF BI Technologies | In Stock | - | - | Through Hole | - | - | Bulk | 30% | - | - | - | Pin | - | - | 500kOhm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 17.5mm | 5.8mm | RoHS Compliant | ||
![]() 91TR100 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91VR50 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91XR50LF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | Bulk | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | RoHS Compliant | ||
![]() 91CR20 BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 39WBR20KLF BI Technologies | In Stock | - | - | Through Hole | - | - | Bulk | 30% | - | - | - | Pin | - | - | 20kOhm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 17.5mm | 5.8mm | RoHS Compliant | ||
![]() 38PBR1MEGLF BI Technologies | In Stock | - | - | Through Hole | - | - | Bulk | 20% | - | - | - | Pin | - | - | 1MOhm | - | 70°C | -25°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 6mm | - | RoHS Compliant | ||
![]() 91ER50LF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | Bulk | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | RoHS Compliant | ||
![]() 91XR20KLF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | Bulk | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | RoHS Compliant | ||
![]() 39WBR5KLF BI Technologies | In Stock | - | - | Through Hole | - | - | Bulk | 30% | - | - | - | Pin | - | - | 5kOhm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 17.5mm | 5.8mm | RoHS Compliant | ||
![]() 91BR2MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | - | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | RoHS Compliant | ||
![]() 91XR500 BI Technologies | In Stock | - | - | Through Hole | WIRE | - | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91CR1K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 39WBR50KLF BI Technologies | In Stock | - | - | Through Hole | - | - | Bulk | 30% | - | - | - | Pin | - | - | 50kOhm | - | 70°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 17.5mm | 5.8mm | RoHS Compliant | ||
![]() 91WR-1MEG BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | Bulk | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 91XR2MEGLF BI Technologies | In Stock | - | - | Through Hole | WIRE | - | Bulk | 20% | e3 | yes | 3 | Pin | EAR99 | 100 ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | RoHS Compliant |