- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Terminal Shape | Weight | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Construction | Resistor Type | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91AR2K BI Technologies | In Stock | - | - | Through Hole | WIRE | 850.485694mg | Bulk | 20% | e0 | no | 3 | Pin | EAR99 | 100 ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | Cylindrical | TRIMMER | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | RoHS Compliant | - | ||
![]() 93PR500K BI Technologies | In Stock | - | - | Through Hole | WIRE | - | Bulk | 10% | - | - | 3 | Pin | EAR99 | 100 ppm/°C | Potentiometer | 500kOhm | - | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 1W | Single Turn | - | 1W | - | 4.57mm | 200V | 0.711 mm | 70°C | 1 | Linear | VERTICAL | 270 deg | 1 | Non-RoHS Compliant | Contains Lead |