- Tolerance
- Resistance
- Number of Terminals
- Package Shape
- Temperature Coefficient
- Technology
- Manufacturer
- Rated Power Dissipation (P)
- Rated Temperature
- Terminal Shape
- Additional Feature
- Manufacturer Part Number
Attribute column
Manufacturer
BI Technologies Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Weight | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | Product Depth (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Power Rating (W) | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64WR2K BI Technologies | In Stock | - | Datasheet | Through Hole | - | WIRE | 400mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | Bulk | 10% | - | no | - | 3 | Pin | EAR99 | 100 ppm/°C | - | 2kOhm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | 4.19mm | Rectangular | TRIMMER | - | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | - | - | 7.88mm | 6.35mm | 4.19mm | - | RoHS Compliant | - | ||
![]() 91ER5K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 850.485694mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | VERTICAL | 174 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 89PR100 BI Technologies | In Stock | - | Datasheet | Through Hole | - | WIRE | 1.4g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 750mW | - | - | Trimmer Pot | TRIMMER | - | 0.75W | SCREW | - | 200V | 0.533 mm | 7519 | 85°C | 20 | Linear | HORIZONTAL | 7200 deg | - | - | - | - | 19.05mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() MHP1000R200F TT Electronics / BI Technologies | In Stock | - | Datasheet | - | TO-247 | - | - | 2 | Molded | EAR99 | No | No | 0.8 | 14.5 | 155 | 700 | -55 | Through Hole | Rectangular | TO-247 | 4.8 | 200m | ±100 | 25 to 155 | 10.9 | Not Formed | - | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 16 | - | - | - | 20 | Yes with exemptions | - | ||
![]() 89PR500 BI Technologies | In Stock | - | Datasheet | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | Potentiometer | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 750mW | - | - | Trimmer Pot | - | - | 0.75W | - | - | 200V | 0.533 mm | 7519 | 85°C | 20 | Linear | HORIZONTAL | 7200 deg | - | - | - | - | 19.05mm | 6.35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 72PMR500 BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | e0 | no | - | 3 | Pin | - | -100100 ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 1 | Linear | VERTICAL | 244 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 64WR200 BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 400mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | Bulk | 10% | - | no | - | 3 | Radial | EAR99 | 100 ppm/°C | - | 200Ohm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | - | Rectangular | TRIMMER | - | 0.25W | SCREW | - | - | 0.46 mm | - | 85°C | 12 | Linear | VERTICAL | 4320 deg | 1 | - | - | - | 6.35mm | 4.19mm | - | Non-RoHS Compliant | - | ||
![]() 25PR200KLF BI Technologies | In Stock | - | Datasheet | Through Hole | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | Bulk | 10% | e3 | yes | - | 3 | Pin | EAR99 | 100 ppm/°C | Potentiometer | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | 500mW | TUBE | - | Rectangular | - | - | 0.5W | - | - | 300V | - | - | 70°C | 1 | - | VERTICAL | 210 deg | 1 | - | - | 4.83mm | 6.86mm | 6.86mm | - | RoHS Compliant | Lead Free | ||
![]() 67YR10 BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | e3 | no | - | 3 | - | EAR99 | -250250 ppm/°C | - | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3819 | 85°C | 20 | - | VERTICAL | 7200 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 64XR200 BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | Bulk | 10% | - | no | - | 3 | Radial | EAR99 | 100 ppm/°C | - | 200Ohm | - | 150°C | -65°C | Cermet | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | 250mW | TUBE | - | Rectangular | TRIMMER | - | 0.25W | SCREW | 4.37mm | - | 0.46 mm | - | 85°C | 12 | Linear | HORIZONTAL | 4320 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 68WR2K BI Technologies | In Stock | - | Datasheet | Through Hole | - | WIRE | 1.13g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | e3 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | Potentiometer | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | - | - | 0.5W | - | - | 200V | 0.51 mm | 3824 | 85°C | 20 | Linear | VERTICAL | 7200 deg | - | - | - | - | 9.53mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89PR200K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 750mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | 0.75W | SCREW | - | - | 0.533 mm | 7519 | 85°C | 20 | Linear | HORIZONTAL | - | - | - | - | 6.35mm | 19.05mm | 6.35mm | - | RoHS Compliant | - | ||
![]() MHP35202F TT Electronics / BI Technologies | In Stock | - | Datasheet | - | TO-220 | - | - | 2 | Molded | EAR99 | No | No | 0.75 | 11.5 | 155 | 500 | -55 | Through Hole | Rectangular | TO-220 | 4.5 | 2K | ±50 | 25 to 155 | 5.08 | Not Formed | - | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 10.1 | - | - | - | 15 | Yes with exemptions | - | ||
![]() MHP35100J TT Electronics / BI Technologies | In Stock | - | Datasheet | - | TO-220 | - | - | 2 | Molded | EAR99 | No | No | 0.75 | 11.5 | 155 | 500 | -55 | Through Hole | Rectangular | TO-220 | 4.5 | 10 | ±50 | 25 to 155 | 5.08 | Not Formed | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 10.1 | - | - | - | 15 | Yes with exemptions | - | ||
![]() 72PMR200K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 700mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | - | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | 4.6mm | 200V | 0.53 mm | 3838 | 85°C | 1 | Linear | VERTICAL | 244 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MHP35330J TT Electronics / BI Technologies | In Stock | - | Datasheet | - | TO-220 | - | - | 2 | Molded | EAR99 | No | No | 0.75 | 11.5 | 155 | 500 | -55 | Through Hole | Rectangular | TO-220 | 4.5 | 33 | ±50 | 25 to 155 | 5.08 | Not Formed | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 10.1 | - | - | - | 15 | Yes with exemptions | - | ||
![]() 91XR2K BI Technologies | In Stock | - | Datasheet | Through Hole | - | WIRE | 850.485694mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | e0 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | 500mW | - | - | Cylindrical | TRIMMER | - | 0.5W | SCREW | 4.57mm | 250V | 0.508 mm | - | 70°C | 1 | Linear | HORIZONTAL | 174 deg | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MHP35750F TT Electronics / BI Technologies | In Stock | - | Datasheet | - | TO-220 | - | - | 2 | Molded | EAR99 | No | No | 0.75 | 11.5 | 155 | 500 | -55 | Through Hole | Rectangular | TO-220 | 4.5 | 75 | ±50 | 25 to 155 | 5.08 | Not Formed | - | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 10.1 | - | - | - | 15 | Yes with exemptions | - | ||
![]() MHP353R3J TT Electronics / BI Technologies | In Stock | - | Datasheet | - | TO-220 | - | - | 2 | Molded | EAR99 | No | No | 0.75 | 11.5 | 155 | 500 | -55 | Through Hole | Rectangular | TO-220 | 4.5 | 3.3 | ±100 | 25 to 155 | 5.08 | Not Formed | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 10.1 | - | - | - | 15 | Yes with exemptions | - | ||
![]() 67YR100K BI Technologies | In Stock | - | - | Through Hole | - | WIRE | 1.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | e3 | no | - | 3 | Pin | EAR99 | 100 ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -65°C | Cermet | - | 8533.40.80.50 | 500mW | - | 4.95mm | Trimmer Pot | TRIMMER | - | 0.5W | SCREW | - | - | 0.53 mm | 3819 | 85°C | 20 | Linear | VERTICAL | - | - | - | - | 11.98mm | 9.5mm | 4.95mm | - | RoHS Compliant | - |