- High Level Output Current
- Max Operating Temperature
- Max Power Dissipation
- Min Operating Temperature
- Nominal Supply Current
- Number of Channels
- Number of Pins
- Operating Supply Voltage
- Packaging
- Propagation Delay
- Rise Time
- RoHS
Attribute column
Manufacturer
BI Technologies Optical Sensors - Photo Detectors - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Operating Supply Voltage | Number of Channels | Nominal Supply Current | Propagation Delay | Rise Time | Product Type | Wavelength | High Level Output Current | Product | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPL530A BI Technologies | In Stock | - | - | 3 | Royalohm | 2512 | 6432 | 4000 | Royalohm | + 155 C | - 55 C | PCB Mount | Details | 0.000791 oz | 250 V | Reel | High Quality Automotive Thick Film - HQ | 1 % | 100 PPM / C | 68 kOhms | 85 °C | -40 °C | Automotive Grade | Resistors | 1 W | 90 mW | Thick Film | SMD/SMT | 16 V | 1 | 2.7 mA | 3 µs | 1.5 µs | Thick Film Resistors | 935 nm | 100 nA | Thick Film Resistors SMD | Thick Film Resistors - SMD | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() OPL561A BI Technologies | In Stock | - | - | 3 | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | 85 °C | -40 °C | - | - | - | 200 mW | - | - | 16 V | 1 | 8 mA | 5 µs | 70 ns | - | 935 nm | 100 µA | - | - | - | - | - |