- Dark Current
- Diode Type
- Max Operating Temperature
- Max Reverse Voltage (DC)
- Min Operating Temperature
- Mount
- Reverse Voltage
- RoHS
- Wavelength
- Response Time
- Rise Time
- Forward Voltage
Attribute column
Manufacturer
BI Technologies Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Diode Type | Power Dissipation | Viewing Angle | Response Time | Rise Time | Forward Voltage | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Dark Current | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPF793 BI Technologies | In Stock | - | - | Through Hole | - | Compliant | - | 85 °C | -40 °C | PIN | - | - | 2 ns | 6 ns | - | 50 V | - | 100 V | 800 nm | 500 pA | - | ||
![]() OP910W BI Technologies | In Stock | - | - | Through Hole | 2 | Compliant | Bulk | 125 °C | -65 °C | PIN | 250 mW | 80 ° | 10 ns | 10 ns | 1.2 V | 100 V | 60 V | 60 V | 935 nm | 1 nA | No | ||
![]() OPR5915 BI Technologies | In Stock | - | - | Surface Mount | - | Compliant | - | 125 °C | -55 °C | PIN | - | - | - | - | - | 35 V | - | 35 V | 880 nm | 30 nA | - |