- Max Operating Temperature
- Min Operating Temperature
- RoHS
- Number of Pins
- Sensing Distance
- Mount
- Forward Current
- Operating Supply Current
- Response Time
- Rise Time
- Packaging
- Reverse Voltage
Attribute column
Manufacturer
BI Technologies Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Collector-Emitter Breakdown Voltage | Number of Elements | RoHS | Packaging | Connector Type | Max Operating Temperature | Min Operating Temperature | Output Type | Operating Supply Voltage | Operating Supply Current | Output Configuration | Power Dissipation | Forward Current | Response Time | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | High Level Output Current | Low Level Output Current | Touchscreen | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB770N BI Technologies | In Stock | - | - | Screw | 5 | - | - | 1 | Non-Compliant | - | Wire | 70 °C | -40 °C | - | - | - | - | 300 mW | 40 mA | - | - | 35 V | - | 5.588 mm | 3 V | - | 890 nm | 100 µA | 12.8 mA | - | - | ||
![]() OPB980T55 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 5 | - | - | 1 | Non-Compliant | - | - | 70 °C | -40 °C | - | - | 15 mA | - | 300 mW | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | 2 V | - | - | - | - | - | - | ||
![]() OPB773NZ BI Technologies | In Stock | - | - | - | 5 | - | - | - | Compliant | Bulk | Wire | 85 °C | -40 °C | - | - | - | NPN - Open Collector | - | 40 mA | - | - | - | - | 5.588 mm | - | - | 890 nm | 100 µA | 12.8 mA | - | - | ||
![]() OPB772TZ BI Technologies | In Stock | - | - | - | 5 | - | - | - | Compliant | Bulk | Wire | 85 °C | -40 °C | - | - | - | - | - | 40 mA | - | - | - | - | 5.588 mm | - | - | 890 nm | 100 µA | 12.8 mA | - | - | ||
![]() OPB472T11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | - | Compliant | Bulk | - | 85 °C | -40 °C | - | 18 V | 7.5 mA | - | - | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | ||
![]() OPB462L11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | - | Compliant | Bulk | - | 85 °C | -40 °C | - | 18 V | 7.5 mA | - | - | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | ||
![]() OPB961L51 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | - | Compliant | Bulk | - | 70 °C | -40 °C | - | 18 V | 15 mA | NPN - Open Collector | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | ||
![]() OPB971T55 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | - | Compliant | Bulk | - | 70 °C | -40 °C | - | - | 15 mA | NPN - Open Collector | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | ||
![]() OPB940W51 BI Technologies | In Stock | - | - | Chassis Mount | 6 | - | - | - | Non-Compliant | - | - | 70 °C | -40 °C | - | - | 15 mA | - | - | - | 70 ns | - | - | - | 3.175 mm | - | - | - | - | - | - | - | ||
![]() OPB491P11Z BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | - | Compliant | Bulk | - | 85 °C | -40 °C | - | - | 7.5 mA | NPN - Open Collector | - | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | ||
![]() OPB390N11Z BI Technologies | In Stock | - | - | Chassis Mount | 4 | - | 30 V | - | Compliant | Bulk | - | 85 °C | -40 °C | - | - | - | Phototransistor | 100 mW | 50 mA | - | - | 30 V | 30 mA | 3.175 mm | - | - | 890 nm | - | - | Infrared (IR) | - | ||
![]() OPB891T51 BI Technologies | In Stock | - | - | Screw, Through Hole | 4 | Plastic | 30 V | 1 | Non-Compliant | Bulk | - | 85 °C | -40 °C | Phototransistor | - | - | Phototransistor | 100 mW | 50 mA | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | - | - | - | - | 11.1 mm | ||
![]() OPB375N55 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 4 | - | 30 V | 1 | Compliant | Bulk | - | 85 °C | -40 °C | - | - | - | Phototransistor | 100 mW | 50 mA | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | 890 nm | - | - | - | - | ||
![]() OPB462P11 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | - | Compliant | Bulk | - | 85 °C | -40 °C | - | 18 V | 7.5 mA | - | - | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - | ||
![]() OPB892P51 BI Technologies | In Stock | - | - | Chassis Mount | 4 | - | 30 V | - | Compliant | Bulk | - | 85 °C | -40 °C | - | - | - | Phototransistor | - | - | - | - | - | 30 mA | 3.175 mm | - | - | - | - | - | - | - | ||
![]() OPB842W51 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 4 | - | 30 V | 1 | Non-Compliant | Bulk | - | 80 °C | -40 °C | - | - | - | Phototransistor | 100 mW | 50 mA | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | - | - | - | - | - | ||
![]() OPB473P11 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 5 | - | - | 1 | Compliant | Bulk | - | 85 °C | -40 °C | - | 18 V | 7.5 mA | NPN - Open Collector | 275 mW | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | 2 V | 2 V | - | - | - | - | - | ||
![]() OPB490P11 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 5 | - | - | 1 | Non-Compliant | - | - | 85 °C | -40 °C | - | - | 7.5 mA | - | 275 mW | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | 2 V | 2 V | - | - | - | - | - | ||
![]() OPB380L11 BI Technologies | In Stock | - | - | Through Hole | - | - | 30 V | - | Non-Compliant | Bulk | - | 85 °C | -40 °C | - | - | - | Phototransistor | - | - | - | - | - | 30 mA | 3.175 mm | - | - | - | - | - | - | - | ||
![]() OPB982N51Z BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | - | Compliant | Bulk | - | 70 °C | -40 °C | - | - | 15 mA | - | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | - | - | - |