- Max Operating Temperature
- Min Operating Temperature
- RoHS
- Number of Pins
- Sensing Distance
- Mount
- Forward Current
- Operating Supply Current
- Response Time
- Rise Time
- Packaging
- Reverse Voltage
Attribute column
Manufacturer
BI Technologies Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | RoHS | Packaging | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Operating Supply Current | Output Configuration | Power Dissipation | Output Current | Forward Current | Response Time | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | High Level Output Current | Low Level Output Current | Touchscreen |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB365T51 BI Technologies | In Stock | - | - | Screw, Through Hole | 4 | 30 V | 1 | Compliant | Bulk | - | - | 85 °C | -40 °C | - | - | Phototransistor | 100 mW | - | 50 mA | - | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | 890 nm | - | - | - | ||
![]() OPB991T11 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 5 | - | 1 | Non-Compliant | - | - | - | 70 °C | -40 °C | - | 12 mA | NPN - Open Collector | 300 mW | - | 40 mA | 70 ns | 70 ns | - | - | - | 3.175 mm | 2 V | - | - | - | - | - | ||
![]() OPB881T55 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 4 | 30 V | 1 | Non-Compliant | Bulk | - | - | 85 °C | -40 °C | - | - | Phototransistor | 100 mW | - | 50 mA | - | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | - | - | - | - | ||
![]() OPB992L11Z BI Technologies | In Stock | - | - | Chassis Mount, PCB | 5 | - | - | Compliant | Bulk | Solder | - | 70 °C | -40 °C | - | 15 mA | - | - | - | 40 mA | 70 ns | 70 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | Infrared (IR) | ||
![]() OPB491T11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | 7.5 mA | NPN - Open Collector | - | - | 40 mA | 50 ns | 50 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | ||
![]() OPB482L11Z BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | Compliant | Bulk | - | - | 85 °C | -40 °C | - | 7.5 mA | - | - | - | 40 mA | 50 ns | 50 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | ||
![]() OPB827B BI Technologies | In Stock | - | - | Through Hole | 4 | 30 V | - | Compliant | Bulk | - | - | 85 °C | -40 °C | - | - | Phototransistor | 100 mW | 30 mA | 50 mA | - | - | 1.7 V | 30 V | 30 mA | 3.175 mm | - | - | 890 nm | - | - | Infrared (IR) | ||
![]() OPB773T BI Technologies | In Stock | - | - | Screw | 5 | - | 1 | Non-Compliant | - | - | Wire | 70 °C | -40 °C | - | - | NPN - Open Collector | 300 mW | - | 40 mA | - | - | - | 35 V | - | 5.588 mm | 3 V | - | 890 nm | 100 µA | 12.8 mA | - | ||
![]() OPB491P11 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | 7.5 mA | NPN - Open Collector | - | - | 40 mA | 50 ns | 50 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | ||
![]() OPB491N11 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | 7.5 mA | NPN - Open Collector | - | - | 40 mA | 50 ns | 50 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | ||
![]() OPB697CZ BI Technologies | In Stock | - | - | Snap in | 3 | - | - | Compliant | - | - | - | 100 °C | -40 °C | 18 V | 20 mA | - | - | - | - | 30 ns | 30 ns | - | - | - | - | - | - | 890 nm | - | - | Infrared (IR) | ||
![]() OPB832W55 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 4 | 30 V | 1 | Non-Compliant | Bulk | - | - | 80 °C | -40 °C | - | - | Phototransistor | 100 mW | - | 50 mA | - | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | - | - | - | - | ||
![]() OPB472L11 BI Technologies | In Stock | - | - | Screw, Through Hole | 5 | - | 1 | Compliant | Bulk | - | - | 85 °C | -40 °C | 18 V | 7.5 mA | - | 275 mW | - | 40 mA | 50 ns | 50 ns | - | - | - | 3.175 mm | 2 V | 2 V | - | - | - | - | ||
![]() OPB912W55 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | 15 mA | - | - | - | - | 70 ns | - | - | - | - | 9.525 mm | - | - | - | - | - | - | ||
![]() OPB981N11 BI Technologies | In Stock | - | - | Chassis Mount | - | - | - | Non-Compliant | - | - | - | 70 °C | -40 °C | - | 15 mA | NPN - Open Collector | - | - | - | 70 ns | - | - | - | - | 3.175 mm | - | - | - | - | - | - | ||
![]() OPB370P51 BI Technologies | In Stock | - | - | Chassis Mount | 4 | 30 V | - | Compliant | Bulk | - | - | 85 °C | -40 °C | - | - | Phototransistor | 100 mW | - | 50 mA | - | - | - | 30 V | 30 mA | 3.175 mm | - | - | 890 nm | - | - | - | ||
![]() OPB963L55 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | Compliant | Bulk | - | - | 70 °C | -40 °C | 18 V | 15 mA | NPN - Open Collector | - | - | 40 mA | 70 ns | 70 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | ||
![]() OPB697BZ BI Technologies | In Stock | - | - | Snap in | 3 | - | - | Compliant | - | - | - | 100 °C | -40 °C | 18 V | 20 mA | - | - | - | - | 30 ns | 30 ns | - | - | - | - | - | - | 890 nm | - | - | Infrared (IR) | ||
![]() OPB961P11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | Compliant | Bulk | - | - | 70 °C | -40 °C | 18 V | 15 mA | NPN - Open Collector | - | - | 40 mA | 70 ns | 70 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | - | ||
![]() OPB963P11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | Compliant | Bulk | - | - | 70 °C | -40 °C | 18 V | 15 mA | NPN - Open Collector | - | - | 40 mA | 70 ns | 70 ns | - | - | - | 3.175 mm | - | 2 V | - | - | - | - |