- Max Operating Temperature
- Min Operating Temperature
- RoHS
- Number of Pins
- Sensing Distance
- Mount
- Forward Current
- Operating Supply Current
- Response Time
- Rise Time
- Packaging
- Reverse Voltage
Attribute column
Manufacturer
BI Technologies Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Operating Supply Current | Output Configuration | Power Dissipation | Forward Current | Response Time | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Touchscreen |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB492T11 BI Technologies | In Stock | - | - | Screw, Through Hole | 5 | - | 1 | Non-Compliant | - | 85 °C | -40 °C | - | 7.5 mA | - | 275 mW | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | 2 V | 2 V | - | - | ||
![]() OPB992L11 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | Compliant | - | 70 °C | -40 °C | - | 15 mA | - | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | ||
![]() OPB390T55 BI Technologies | In Stock | - | - | Screw, Through Hole | 4 | 30 V | 1 | Non-Compliant | Bulk | 85 °C | -40 °C | - | - | Phototransistor | 100 mW | 50 mA | - | - | 30 V | 30 mA | 3.175 mm | 2 V | - | - | - | ||
![]() OPB473L11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | Compliant | Bulk | 85 °C | -40 °C | 18 V | 7.5 mA | NPN - Open Collector | - | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | - | 2 V | - | - | ||
![]() OPB355P BI Technologies | In Stock | - | - | - | 4 | - | - | Compliant | Bulk | 85 °C | -40 °C | - | - | - | 100 mW | 50 mA | - | - | - | - | 3.18 mm | - | 2 V | 890 nm | - | ||
![]() OPB992N51 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | Compliant | - | 70 °C | -40 °C | - | 15 mA | - | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | ||
![]() OPB861P51 BI Technologies | In Stock | - | - | Chassis Mount | 4 | 30 V | - | Compliant | Bulk | 85 °C | -40 °C | - | - | Phototransistor | 100 mW | 50 mA | - | - | 30 V | 30 mA | 3.175 mm | - | - | 890 nm | Infrared (IR) | ||
![]() OPB993N11 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | Compliant | - | 70 °C | -40 °C | - | 15 mA | NPN - Open Collector | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | ||
![]() OPB961T11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | Compliant | Bulk | 70 °C | -40 °C | 18 V | 15 mA | NPN - Open Collector | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | ||
![]() OPB981T51 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 5 | - | 1 | Non-Compliant | - | 70 °C | -40 °C | - | 15 mA | NPN - Open Collector | 300 mW | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | 2 V | - | - | - | ||
![]() OPB960L11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | Compliant | Bulk | 70 °C | -40 °C | 18 V | 15 mA | - | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | ||
![]() OPB480T11 BI Technologies | In Stock | - | - | Screw, Through Hole | 5 | - | 1 | Non-Compliant | - | 85 °C | -40 °C | - | 7.5 mA | - | 275 mW | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | 2 V | 2 V | - | - | ||
![]() OPB993N55 BI Technologies | In Stock | - | - | Chassis Mount | 5 | - | - | Compliant | - | 70 °C | -40 °C | - | 15 mA | NPN - Open Collector | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | ||
![]() OPB981L51 BI Technologies | In Stock | - | - | Chassis Mount, Screw | 5 | - | 1 | Compliant | - | 70 °C | -40 °C | - | 15 mA | NPN - Open Collector | 300 mW | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | 2 V | - | - | - | ||
![]() OPB962P11 BI Technologies | In Stock | - | - | Through Hole | 5 | - | - | Compliant | Bulk | 70 °C | -40 °C | 18 V | 15 mA | - | - | 40 mA | 70 ns | 70 ns | - | - | 3.175 mm | - | 2 V | - | - | ||
![]() OPB492L11 BI Technologies | In Stock | - | - | Screw, Through Hole | 5 | - | 1 | Non-Compliant | - | 85 °C | -40 °C | - | 7.5 mA | - | 275 mW | 40 mA | 50 ns | 50 ns | - | - | 3.175 mm | 2 V | 2 V | - | - |