- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Forward Current
- Forward Voltage
- Max Collector Current
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Reverse Voltage
- RoHS
- Sensing Distance
- Wavelength
Attribute column
Manufacturer
BI Technologies Optical Sensors - Reflective - Analog Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Collector-Emitter Breakdown Voltage | Lead Free Status / RoHS Status | Manufacturer | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output Voltage | Output Type | Number of Circuits | Power Dissipation | Input Type | Forward Current | Current - Output High, Low | Logic Type | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Capacitance @ Frequency | Number of Bits per Element | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Max Breakdown Voltage | Varistor Voltage (Typ) | Maximum AC Volts | Input Current | Maximum DC Volts | Current - Surge | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPB609GU BI Technologies | In Stock | - | - | Surface Mount | - | - | 4 | - | - | 30 V | - | SPRAGUE | - | 1 | - | - | YES | - | Digi-Reel® | - | - | - | 85 °C | -25 °C | - | 30 V | Phototransistor | - | 75 mW | - | 50 mA | - | - | 1.7 V | 30 V | 50 mA | 2.79 mm | - | - | 5 V | 5 V | 940 nm | - | - | - | 30 V | - | - | 20 mA | - | - | Lead Free | ||
![]() OPB755T BI Technologies | In Stock | - | - | Panel, Through Hole | - | - | 4 | - | - | 24 V | - | - | - | 1 | - | - | Non-Compliant | - | - | - | - | - | 80 °C | -40 °C | - | - | Phototransistor | - | 100 mW | - | 40 mA | - | - | 1.8 V | 24 V | 30 mA | 5.588 mm | - | - | 2 V | 2 V | 890 nm | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB70CWZ BI Technologies | In Stock | - | - | Chassis Mount | Bolt Mount | Disc 57mm | - | - | - | 30 V | -- | - | - | - | - | - | Compliant | -40°C ~ 85°C (TA) | Bulk | HighE, LS50 | Active | -- | 80 °C | -40 °C | - | - | - | 1 | - | - | 40 mA | - | - | 1.7 V | 30 V | 25 mA | 3.81 mm | 3500pF @ 1kHz | - | - | 2 V | 640 nm | 682V | 1200J | 558V | - | 620V | 385V | - | 505V | 75kA | - | ||
![]() OPB755NZ BI Technologies | In Stock | - | - | Chassis Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 4 | 20-SOP | 74LVTH245 | 24 V | - | - | Fairchild Semiconductor | 1 | Tube | Obsolete | Compliant | -40°C ~ 85°C (TA) | Bulk | 74LVTH | - | - | 80 °C | -40 °C | 2.7V ~ 3.6V | - | 3-State | - | - | - | 40 mA | 32mA, 64mA | Transceiver, Non-Inverting | 1.8 V | 24 V | 30 mA | 5.588 mm | - | 8 | - | 2 V | 890 nm | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB609RA BI Technologies | In Stock | - | - | Through Hole | - | - | 4 | - | - | 30 V | - | - | - | 1 | - | - | Compliant | - | Box | - | - | - | 85 °C | -40 °C | - | 30 V | Phototransistor | - | 75 mW | - | 20 mA | - | - | 1.7 V | 30 V | 50 mA | 2.79 mm | - | - | 5 V | 5 V | 940 nm | - | - | - | - | - | - | 20 mA | - | - | Lead Free |