- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- Series
- Size / Dimension
- Type
- Current Rating
- RoHS Status
Attribute column
Manufacturer
BI Technologies Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Frequency | Termination Style | Inductance | DC Resistance (DCR) | Lead/Base Style | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM31-20050LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Bulk | 2009 | HM31 | 0.689Lx0.375W 17.50mmx9.53mm | Discontinued | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | - | - | 20A | - | PC Pin | 5mH | 700mOhm Max | - | - | 330VμS | - | 0.866 22.00mm | 17.5mm | 9.6mm | RoHS Compliant | - | ||
![]() HM33-10100LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | 2011 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | - | - | - | 10A | - | Gull Wing | 2mH | 5mOhm Primary 5.5Ohm Secondary | - | 1:100 | - | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | - | ||
![]() HM33-10070LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 6 | Tape & Reel (TR) | 2012 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | 105°C | -25°C | 8.13mm | 10A | 10Hz | Gull Wing | 980μH | 5mOhm Primary 4.75Ohm Secondary | Gull Wing | 1:70 | - | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | - | ||
![]() HM33-10125LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | 2011 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | - | - | - | 10A | - | Gull Wing | 3mH | 5mOhm Primary 7.36Ohm Secondary | - | 1:125 | - | 5.33mm | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | Lead Free | ||
![]() HM31-10050LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | - | Bulk | 2009 | HM31 | 0.787Lx0.591W 20.00mmx15.00mm | Discontinued | 1 (Unlimited) | - | Invasive | - | - | - | - | - | PC Pin | 5mH | 700mOhm Max | - | - | 300VμS | - | 0.787 20.00mm | - | - | - | - | ||
![]() HM31-31300LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Bulk | 2009 | HM31 | 0.906Lx0.709W 23.00mmx18.00mm | Discontinued | 1 (Unlimited) | PC Pin | Invasive | - | - | - | 20A | - | PC Pin | 48mH | 11Ohm Max | - | - | 1000VμS | - | 0.709 18.00mm | 23mm | 18mm | RoHS Compliant | - | ||
![]() HM33-H10100LFTR TT Electronics/BI Magnetics | 463 | - | Datasheet | - | - | Surface Mount | - | - | Tape & Reel (TR) | 2011 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | - | Invasive | - | - | - | - | - | Gull Wing | 2mH | 0.75mOhm Primary 5.5Ohm Secondary | - | 1:100 | - | - | 0.210 5.33mm | - | - | - | - | ||
![]() HM30-4735125LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | - | - | - | 7.5A | - | - | 1.45mH | 2.5mOhm Primary 16.9Ohm Secondary | - | - | - | - | 0.181 4.60mm | - | - | RoHS Compliant | - | ||
![]() HM31-31100LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Bulk | 2009 | HM31 | 0.906Lx0.709W 23.00mmx18.00mm | Discontinued | 1 (Unlimited) | PC Pin | Invasive | - | - | - | 20A | - | PC Pin | 5mH | 1.4Ohm Max | - | - | 330VμS | - | 0.709 18.00mm | 23mm | 18mm | RoHS Compliant | - | ||
![]() HM30-473580LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | - | - | - | 7.5A | - | - | 590μH | 2.5mOhm Primary 6.7Ohm Secondary | - | - | - | - | 0.181 4.60mm | - | - | RoHS Compliant | - | ||
![]() HM31-21050LLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Bulk | 2009 | HM31 | 0.689Lx0.378W 17.50mmx9.60mm | Discontinued | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | - | - | 20A | - | PC Pin | 1.3mH | 700mOhm Max | - | - | 150VμS | - | 0.866 22.00mm | 17.5mm | 9.6mm | RoHS Compliant | - | ||
![]() HM31-30300LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Bulk | 2012 | HM31 | 0.906Lx0.709W 23.00mmx18.00mm | Discontinued | 1 (Unlimited) | PC Pin | Invasive | - | - | - | 20A | - | PC Pin | 195mH | 11Ohm Max | - | - | 2000VμS | - | 0.709 18.00mm | 23mm | 18mm | RoHS Compliant | - | ||
![]() HM31-21200LLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Bulk | 2012 | HM31 | 0.689Lx0.378W 17.50mmx9.60mm | Discontinued | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | - | - | 20A | - | PC Pin | 20mH | 4.5Ohm Max | - | - | 660VμS | - | 0.866 22.00mm | 17.5mm | 9.6mm | RoHS Compliant | - | ||
![]() HM31-20100LLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Bulk | 2009 | HM31 | 0.689Lx0.378W 17.50mmx9.60mm | Discontinued | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | - | - | 20A | - | PC Pin | 20mH | 1.4Ohm Max | - | - | 660VμS | - | 0.866 22.00mm | 17.5mm | 9.6mm | RoHS Compliant | - | ||
![]() HM30-473550LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | - | - | - | 7.5A | - | - | 230μH | 2.5mOhm Primary 2.5Ohm Secondary | - | - | - | - | 0.181 4.60mm | - | - | RoHS Compliant | - | ||
![]() HM33-10050LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | 2011 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | - | - | - | 10A | - | Gull Wing | 500μH | 5mOhm Primary 2.5Ohm Secondary | - | 1:50 | - | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | - | ||
![]() HM30-4735100LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | - | - | - | 7.5A | - | - | 930μH | 2.5mOhm Primary 13.3Ohm Secondary | - | - | - | - | 0.181 4.60mm | - | - | RoHS Compliant | - | ||
![]() HM31-21100LLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Bulk | 2009 | HM31 | 0.689Lx0.378W 17.50mmx9.60mm | Discontinued | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | - | - | - | 20A | - | PC Pin | 5mH | 1.4Ohm Max | - | - | 330VμS | - | 0.866 22.00mm | 17.5mm | 9.6mm | RoHS Compliant | - | ||
![]() HM33-H10040LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | 2011 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | - | - | - | 20A | - | Gull Wing | 320μH | 0.75mOhm Primary 1.35Ohm Secondary | - | 1:40 | - | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | - | ||
![]() HM30-473540LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | - | - | - | 7.5A | - | - | 145μH | 2.5mOhm Primary 1.9Ohm Secondary | - | - | - | - | 0.181 4.60mm | - | - | RoHS Compliant | - |