- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- Series
- Size / Dimension
- Type
- Current Rating
- RoHS Status
Attribute column
Manufacturer
BI Technologies Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Current Rating | Termination Style | Inductance | DC Resistance (DCR) | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM30-4735150LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | 7.5A | - | 2mH | 2.5mOhm Primary 21.8Ohm Secondary | - | - | 0.181 4.60mm | - | - | RoHS Compliant | ||
![]() HM33-H10030LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2012 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | 20A | Gull Wing | 180μH | 0.75mOhm Primary 1Ohm Secondary | 1:30 | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | ||
![]() HM33-10040LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2011 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | 10A | Gull Wing | 320μH | 5mOhm Primary 1.35Ohm Secondary | 1:40 | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | ||
![]() HM31-21200LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Bulk | 2012 | HM31 | 0.689Lx0.375W 17.50mmx9.53mm | Discontinued | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 20A | PC Pin | 20mH | 4.5Ohm Max | - | 660VμS | 0.866 22.00mm | 17.5mm | 9.6mm | RoHS Compliant | ||
![]() HM30-473520LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | 7.5A | - | 37μH | 2.5mOhm Primary 600mOhm Secondary | - | - | 0.181 4.60mm | - | - | RoHS Compliant | ||
![]() HM31-10100LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Bulk | 2009 | HM31 | 0.787Lx0.591W 20.00mmx15.00mm | Discontinued | 1 (Unlimited) | PC Pin | Invasive | 5A | PC Pin | 20mH | 1.4Ohm Max | - | 600VμS | 0.787 20.00mm | 20mm | 15mm | RoHS Compliant | ||
![]() HM31-30200LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Bulk | 2009 | HM31 | 0.906Lx0.709W 23.00mmx18.00mm | Discontinued | 1 (Unlimited) | - | Invasive | - | PC Pin | 85mH | 4.5Ohm Max | - | 1300VμS | 0.709 18.00mm | - | - | - | ||
![]() HM30-473530LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | 7.5A | - | 80μH | 2.5mOhm Primary 1Ohm Secondary | - | - | 0.181 4.60mm | - | - | RoHS Compliant | ||
![]() HM31-30100LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Bulk | 2012 | HM31 | 0.906Lx0.709W 23.00mmx18.00mm | Discontinued | 1 (Unlimited) | - | Invasive | - | PC Pin | 20mH | 1.4Ohm Max | - | 660VμS | 0.709 18.00mm | - | - | - | ||
![]() HM33-H10050LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2012 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | 20A | Gull Wing | 500μH | 0.75mOhm Primary 2.5Ohm Secondary | 1:50 | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | ||
![]() HM33-H10125LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2011 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | 20A | Gull Wing | 3mH | 0.75mOhm Primary 7.36Ohm Secondary | 1:125 | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | ||
![]() HM31-31200LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Bulk | 2009 | HM31 | 0.906Lx0.709W 23.00mmx18.00mm | Discontinued | 1 (Unlimited) | PC Pin | Invasive | 20A | PC Pin | 20mH | 4.5Ohm Max | - | 660VμS | 0.709 18.00mm | 23mm | 18mm | RoHS Compliant | ||
![]() HM30-473570LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | 7.5A | - | 450μH | 2.5mOhm Primary 6Ohm Secondary | - | - | 0.181 4.60mm | - | - | RoHS Compliant | ||
![]() HM33-H10070LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2012 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | 20A | Gull Wing | 980μH | 0.75mOhm Primary 4.75Ohm Secondary | 1:70 | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | ||
![]() HM31-31050LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Bulk | 2012 | HM31 | 0.906Lx0.709W 23.00mmx18.00mm | Discontinued | 1 (Unlimited) | PC Pin | Invasive | 20A | PC Pin | 1.3mH | 700mOhm Max | - | 160VμS | 0.709 18.00mm | 23mm | 18mm | RoHS Compliant | ||
![]() HM30-473590LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | Tape & Reel (TR) | 2011 | HM30 | 0.138Lx0.185W 3.50mmx4.70mm | Discontinued | 1 (Unlimited) | - | Invasive | 7.5A | - | 750μH | 2.5mOhm Primary 8.3Ohm Secondary | - | - | 0.181 4.60mm | - | - | RoHS Compliant | ||
![]() HM31-20050LLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Bulk | 2012 | HM31 | 0.689Lx0.378W 17.50mmx9.60mm | Discontinued | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 20A | PC Pin | 5mH | 700mOhm Max | - | 330VμS | 0.866 22.00mm | 17.5mm | 9.6mm | RoHS Compliant | ||
![]() HM31-21100LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | Through Hole | Through Hole | Bulk | 2012 | HM31 | 0.689Lx0.375W 17.50mmx9.53mm | Discontinued | 1 (Unlimited) | PC Pin | Non-Invasive (Solid Core) | 20A | PC Pin | 5mH | 1.4Ohm Max | - | 330VμS | 0.866 22.00mm | 17.5mm | 9.6mm | RoHS Compliant | ||
![]() HM33-10030LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | Surface Mount | Surface Mount | Tape & Reel (TR) | 2012 | HM33 | 0.320Lx0.283W 8.13mmx8.20mm | Discontinued | 1 (Unlimited) | Gull Wing | Invasive | 10A | Gull Wing | 180μH | 5mOhm Primary 1Ohm Secondary | 1:30 | - | 0.210 5.33mm | 8.13mm | 7.11mm | RoHS Compliant | ||
![]() HM31-20200LLF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Bulk | 2012 | HM31 | 0.689Lx0.378W 17.50mmx9.60mm | Discontinued | 1 (Unlimited) | - | Non-Invasive (Solid Core) | - | PC Pin | 85mH | 4.5Ohm Max | - | 1300VμS | 0.866 22.00mm | - | - | - |