- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Packaging
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Type
- Outside Diameter
- Inside Diameter
Attribute column
Manufacturer
Bivar Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Gender | Subcategory | Thread Size | Product Type | Screw Thread | Threaded/Unthreaded | Outside Diameter | Product | Features | Product Category | Diameter | Height | Length | Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9912-500 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | Screw | - | Nylon | - | - | - | - | - | - | - | 2004 | 99XX | Active | 1 (Unlimited) | Round Spacer | Natural | Female, Female | - | M4 | - | #8 | Unthreaded | - | - | - | - | 6.35mm | - | 12.7mm | - | 0.500 12.70mm 1/2 | 0.250 (6.35mm) 1/4 | 0.171 (4.34mm) | 0.500 12.70mm 1/2 | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 9908-187 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | PCB | 125 | Nylon | - | - | - | - | - | - | - | 2004 | 99XX | Active | 1 (Unlimited) | Round Spacer | Natural | Female, Female | - | - | - | #4 | Unthreaded | - | - | - | - | 3.175mm | 4.8mm | 4.7498mm | 4.7mm | 0.188 4.78mm 3/16 | 0.188 (4.78mm) 3/16 | 0.125 (3.18mm) 1/8 | 0.188 4.78mm 3/16 | Unknown | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 904-060 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon | - | - | - | - | - | - | Bulk | 2011 | 900 | Active | 1 (Unlimited) | Round Spacer | Natural | Female, Female | - | - | - | - | Unthreaded | - | - | - | - | - | - | 1.524mm | - | 0.060 1.52mm | 0.188 (4.78mm) 3/16 | 0.063 (1.60mm) | 0.060 1.52mm | - | ROHS3 Compliant | - | - | ||
![]() 912-100 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | - | 100 | Nylon | - | - | - | - | - | - | Bulk | 2015 | 900 | Active | 1 (Unlimited) | Round Spacer | Natural | Female, Female | - | - | - | - | Unthreaded | - | - | - | - | - | - | 2.54mm | - | 0.100 2.54mm | 0.250 (6.35mm) 1/4 | 0.171 (4.34mm) | 0.100 2.54mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 9911-062 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | External | 062 | Nylon | - | - | - | - | - | - | - | 2004 | 99XX | Active | 1 (Unlimited) | Round Spacer | Natural | Female, Female | - | - | - | #4 | Unthreaded | - | - | - | - | 6.35mm | 1.6mm | 1.5748mm | 6.4mm | 0.063 1.60mm 1/16 | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.063 1.60mm 1/16 | Unknown | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 9908-25MM Bivar Inc. | In Stock | - | - | 3 Weeks | Screw | 125 | Nylon | - | - | - | - | - | - | - | - | 99XX | Active | 1 (Unlimited) | Round Spacer | Natural | Female, Female | - | M3.5 | - | #6 | Unthreaded | - | - | - | - | - | - | 24.9936mm | - | 0.984 25.00mm | 0.250 (6.35mm) 1/4 | 0.147 (3.73mm) | 0.984 25.00mm | - | ROHS3 Compliant | - | - | ||
![]() SRS-4-335 Bivar Inc. | In Stock | - | - | 3 Weeks | Screw | - | PVC | - | - | - | - | - | - | - | 2009 | SRS | Active | 1 (Unlimited) | Round Spacer | Gray | Female, Female | - | M3 | - | M3 | Unthreaded | - | - | Self Retaining | - | - | - | 8.509mm | - | 0.335 8.51mm | 0.250 (6.35mm) 1/4 | 0.144 (3.66mm) | 0.335 8.51mm | - | ROHS3 Compliant | - | - | ||
![]() 937-090 Bivar Inc. | In Stock | - | Datasheet | 3 Weeks | - | 125 | Nylon | - | - | - | - | - | - | - | 2011 | 900 | Active | 1 (Unlimited) | Round Spacer | Natural | Female, Female | - | - | - | - | Unthreaded | - | - | - | - | 2.286mm | - | 2.286mm | - | 0.090 2.29mm | 0.125 (3.18mm) 1/8 | 0.091 (2.31mm) | 0.090 2.29mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() SRS-1-565 Bivar Inc. | In Stock | - | - | 3 Weeks | Screw | - | PVC | - | - | - | - | - | - | Bulk | 2009 | SRS | Active | 1 (Unlimited) | Round Spacer | Gray | Female, Female | - | - | - | #4 | Unthreaded | - | - | Self Retaining | - | - | - | 14.351mm | - | 0.565 14.35mm | 0.250 (6.35mm) 1/4 | 0.107 (2.72mm) | 0.565 14.35mm | - | ROHS3 Compliant | - | - | ||
![]() TO-9-120H Bivar | In Stock | - | - | - | - | - | - | Tubular | Bivar | 1000 | 7.62 mm | BIVAR | Compliant | Bulk | - | - | - | - | Wash Away Spacer | Natural | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 11.0998 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | 3.048 mm | 3.048 mm | 0.12 in | - | - | - | - | - | - | - | - | ||
![]() TO-64-120CR Bivar | In Stock | - | - | - | - | - | - | Tubular | Bivar | 1000 | 1.905 mm | BIVAR | Compliant | Bulk | - | - | - | - | Wash Away Spacer | Natural | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 3.556 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | 3.048 mm | 3.048 mm | 0.12 in | - | - | - | - | - | - | - | - | ||
![]() TO-7-030H Bivar | In Stock | - | - | - | - | - | - | - | Bivar | 1000 | 1.9 mm | BIVAR | Details | Bulk | - | - | - | - | Wash Away Spacer | - | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 4.4 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | - | - | 0.03 in | - | - | - | - | - | - | - | - | ||
![]() TO-26-040H Bivar | In Stock | - | - | - | - | - | - | - | Bivar | 1000 | 1.8 mm | BIVAR | Details | Bulk | - | - | - | - | Wash Away Spacer | - | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 4.7 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | - | - | 0.04 in | - | - | - | - | - | - | - | - | ||
![]() TO-31-130 Bivar | In Stock | - | - | - | - | - | Wax | - | Bivar | 1000 | - | BIVAR | Details | Bulk | - | - | - | - | Wash Away Spacer | - | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 3.2 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | - | - | 0.13 in | - | - | - | - | - | - | - | - | ||
![]() TO-32-100E Bivar | In Stock | - | - | - | - | - | - | - | Bivar | 1000 | - | BIVAR | Details | Bulk | - | - | - | - | Wash Away Spacer | - | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 4.7 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | - | - | 0.1 in | - | - | - | - | - | - | - | - | ||
![]() TO-33-030 Bivar | In Stock | - | - | - | - | - | Wax | - | Bivar | 1000 | - | BIVAR | Details | Bulk | - | - | - | - | Wash Away Spacer | - | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 6.4 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | - | - | 0.03 in | - | - | - | - | - | - | - | - | ||
![]() TO-31-070XH Bivar | In Stock | - | - | - | - | - | - | - | Bivar | 1000 | - | BIVAR | Details | Bulk | - | - | - | - | Wash Away Spacer | - | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 3.2 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | - | - | 0.07 in | - | - | - | - | - | - | - | - | ||
![]() TO-67-055CR Bivar | In Stock | - | - | - | - | - | - | - | Bivar | 1000 | 1.1 mm | BIVAR | Details | Bulk | - | - | - | - | Wash Away Spacer | - | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 3.6 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | - | - | 0.055 in | - | - | - | - | - | - | - | - | ||
![]() TO-32-090H Bivar | In Stock | - | - | - | - | - | - | - | Bivar | 1000 | - | BIVAR | Details | Bulk | - | - | - | - | Wash Away Spacer | - | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 4.7 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | - | - | 0.09 in | - | - | - | - | - | - | - | - | ||
![]() TO-32-090 Bivar | In Stock | - | - | - | - | - | Wax | - | Bivar | 1000 | - | BIVAR | Details | Bulk | - | - | - | - | Wash Away Spacer | - | - | Hardware | - | Circuit Board Hardware - PCB | - | - | 4.7 mm | Component Mounts | - | Circuit Board Hardware - PCB | - | - | - | 0.09 in | - | - | - | - | - | - | - | - |