- Factory Pack QuantityFactory Pack Quantity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Series
- Mfr
- Product Status
- Package
- Tolerance
- Base Product Number
Attribute column
Manufacturer
Bivar LEDs - Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Housing Material | Actuator Material | Surface Mount Land Size | ActuatorColor | Base Product Number | Brand | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Mfr | Package | Power Dissipation (Max) | Product Status | Voltage Rated | Voltage Rating DC | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Voltage - Input (Max) | Housing Color | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Memory Size | Polarization | Current - Output (Max) | Lead Style | Voltage - Supply (Vcc/Vdd) | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Control Features | Topology | Mating Cycles | FET Type | Frequency - Switching | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Data Interface | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Internal Switch(s) | Fault Protection | Flat Flex Type | Connector/Contact Type | Cable End Type | Absolute Pull Range (APR) | Locking Feature | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | FET Feature | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Antenna Connector | Features | Product Category | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELM5-745GN Bivar | 17 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | Bivar | - | - | - | 1000 | - | BIVAR | Vishay Vitramon | Tape & Reel (TR) | - | Active | 500V | - | - | - | -55°C ~ 150°C | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | - | - | C0G, NP0 | - | - | - | - | Automotive | - | 180 pF | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | 0.076 (1.94mm) | - | - | - | - | AEC-Q200 | ||
![]() ELM5-18MMWE Bivar | 45 |
| - | - | - | - | - | - | - | - | - | SI5341 | Bivar | - | - | - | 1000 | - | BIVAR | Skyworks Solutions Inc. | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-100YW Bivar | In Stock | - | - | Through Hole | TO-220-5 Full Pack, Formed Leads | TO-220F-5L (Forming) | - | - | - | - | - | - | Bivar | - | - | - | 1000 | - | BIVAR | Fairchild Semiconductor | Tube | - | Obsolete | - | - | - | - | -25°C ~ 85°C (TA) | FPS™ | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V ~ 40V | - | - | Sync | - | - | - | 18kHz ~ 22kHz | - | - | - | - | - | - | - | LED Mounting Hardware | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | - | - | 95% | - | 400V | 15 V | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-650YW Bivar | 45 |
| - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | TNPW2512 | Bivar | - | - | - | 1000 | - | BIVAR | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 125°C | TNPW | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±0.1% | 2 | - | ±25ppm/°C | - | 158 Ohms | - | Thin Film | - | 0.5W, 1/2W | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | 0.030 (0.75mm) | - | - | - | - | - | - | ||
![]() ELM5-625RD Bivar | 8 |
| - | - | - | 1206 | - | - | - | - | - | - | Bivar | - | - | - | 1000 | - | BIVAR | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 170°C | WSL | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±75ppm/°C | - | 10 mOhms | - | Metal Element | - | 0.25W, 1/4W | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | LED Mounting Hardware | 0.035 (0.89mm) | - | - | - | - | - | AEC-Q200 | ||
![]() ELM5-470BE Bivar | In Stock | - | - | Surface Mount | DirectFET™ Isometric L8 | DirectFET™ Isometric L8 | - | - | - | - | - | - | Bivar | - | 375A (Tc) | 10V | 1000 | - | BIVAR | International Rectifier | Bulk | 4.3W (Ta), 125W (Tc) | Active | - | - | - | - | -55°C ~ 175°C (TJ) | HEXFET® | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 38mOhm @ 21A, 10V | 5V @ 250µA | 6714 pF @ 25 V | 165 nC @ 10 V | - | 250 V | ±30V | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-435YW Bivar | 45 |
| - | - | - | - | - | - | - | - | - | - | Bivar | - | - | - | 1000 | - | BIVAR | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-900YW Bivar | 15 |
| - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | RK73G1E | Bivar | - | - | - | 1000 | - | BIVAR | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RK73G | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | 2 | - | ±50ppm/°C | - | 16.5 kOhms | - | Thick Film | - | 0.1W, 1/10W | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | LED Mounting Hardware | 0.016 (0.40mm) | - | - | - | - | - | AEC-Q200 | ||
![]() ELM5-910RD Bivar | In Stock | - | - | - | - | - | - | - | - | - | - | RLP03 | Bivar | - | - | - | 1000 | - | BIVAR | Vishay Sfernice | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-215WE Bivar | 45 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | Bivar | - | - | - | 1000 | - | BIVAR | KYOCERA AVX | Bulk | - | Active | 200V | - | - | - | -55°C ~ 125°C | SkyCap® SR | 0.150 L x 0.100 W (3.81mm x 2.54mm) | ±5% | - | - | C0G, NP0 | - | - | - | - | General Purpose | - | 220 pF | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | 0.150 (3.81mm) | - | - | - | - | - | - | ||
![]() ELM5-1MMBE Bivar | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | Bivar | - | - | - | 1000 | 5000 Hrs @ 125°C | BIVAR | EPCOS - TDK Electronics | Bulk | - | Obsolete | 63 V | - | - | - | -55°C ~ 125°C | B41605 | 1.378 Dia (35.00mm) | ±20% | - | - | - | - | - | - | - | Automotive | - | 8100 µF | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mOhm @ 100Hz | - | 0.331 (8.40mm) | - | - | Polar | - | - | - | 10 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | 2.047 (52.00mm) | - | - | - | - | - | - | ||
![]() ELM5-1.100WE Bivar | 45 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | 531KB | Bivar | - | - | - | 1000 | - | BIVAR | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | - | -40°C ~ 85°C | Si531 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | LED Indication | - | - | - | 1.8V | 100 MHz | ±20ppm | CML | - | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() ELM5-100GN Bivar | In Stock | - | - | Surface Mount, Right Angle | - | - | - | Plastic | - | - | - | - | Bivar | Copper Alloy | - | - | 1000 | - | BIVAR | KYOCERA AVX | Tape & Reel (TR) | - | Obsolete | - | - | 50V | - | -40°C ~ 85°C | 6293, Kyocera | - | - | - | Solder | - | - | - | 43 | - | - | - | - | LED Indication | 0.2A | 0.012 (0.30mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | FPC | Contacts, Top and Bottom | Tapered | - | Flip Lock | - | - | - | - | - | - | - | - | - | - | Low Insertion Force (LIF) | LED Mounting Hardware | - | - | - | 0.033 (0.84mm) | 0.15mm | - | - | ||
![]() ELM5-410BE Bivar | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bivar | - | - | - | 1000 | - | BIVAR | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-230YW Bivar | 17 |
| - | Surface Mount | SMD | - | - | - | - | - | - | - | Bivar | - | - | - | 1000 | - | BIVAR | aimtec | Tape & Reel (TR) | - | Active | - | - | - | -12 ~ 12V | -40°C ~ 105°C | AM1LS-JZ (1W) | 0.45 L x 0.28 W x 0.60 H (11.4mm x 7.1mm x 15.2mm) | - | - | - | - | Isolated Module | - | - | - | Industrial | 1 W | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | 2 | 82% | 3.63V | - | 2.97V | - | - | - | - | - | - | 42mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-420BE Bivar | 17 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | - | - | - | - | - | SI4760 | Bivar | - | - | - | 1000 | - | BIVAR | Skyworks Solutions Inc. | Tray | - | Not For New Designs | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Automotive Audio | - | - | LED Indication | - | - | - | 1.5V ~ 5V | 520kHz ~ 1.71MHz, 64MHz ~ 108MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | 130mA | AM, FM, RDS | - | - | - | - | - | PCB, Surface Mount | - | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-230BE Bivar | 45 |
| - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | ECQ-U3 | Bivar | - | - | - | 1000 | - | BIVAR | Panasonic Electronic Components | Bulk | - | Obsolete | - | - | - | - | -40°C ~ 100°C | ECQ-UL | 0.591 L x 0.315 W (15.00mm x 8.00mm) | ±20% | - | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 0.1 µF | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | 0.610 (15.50mm) | - | - | - | - | - | X2 | ||
![]() ELM5-210RD Bivar | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bivar | - | - | - | 1000 | - | BIVAR | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-140GN Bivar | 8 |
| - | - | Axial | Axial | - | - | - | - | - | RNC55 | Bivar | - | - | - | 1000 | - | BIVAR | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 2 | - | ±25ppm/°C | - | 102 kOhms | - | Metal Film | - | 0.125W, 1/8W | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | LED Mounting Hardware | - | - | - | - | - | - | - | ||
![]() ELM5-145RD Bivar | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | Bivar | - | - | - | 1000 | - | BIVAR | Vishay Dale | Bulk | - | Active | - | - | - | - | -55°C ~ 150°C | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.05% | 2 | - | ±10ppm/°C | - | 24.6 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | LED Mounting Hardware | - | - | - | - | - | - | - |