- Lens Color
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Packaging
- Illumination Color
- LED Size
- Mounting Hole Size
- Mounting Type
- RoHS
- Lens Color/Style
- Lens Transparency
Attribute column
Manufacturer
Bivar Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Panel Cutout Shape | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | HTS Code | Ingress Protection | Reach Compliance Code | Termination Style | Operating Supply Voltage | Panel Cutout Dimensions | Voltage | Current | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Wavelength | Lamp Color | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM5-A12B12V Bivar Inc. | In Stock | - | Datasheet | 8 Weeks | - | Aluminum | Round | Bulk | 2011 | PM5 | - | Active | 1 (Unlimited) | PC Pin | - | LED | - | - | IP67 | unknown | PC Pin | - | 0.24 (6.10mm) | 12V | 20mA | 120° | - | - | Round with Flat Top | 6.70mm Dia | - | 128 mcd | - | - | Fresnel | 470nm | - | - | Blue | - | ROHS3 Compliant | - | DC | ||
![]() PM5-A12B28V Bivar Inc. | In Stock | - | Datasheet | 8 Weeks | - | Aluminum | Round | Bulk | 2011 | PM5 | - | Active | 1 (Unlimited) | PC Pin | - | LED | - | - | IP67 | unknown | PC Pin | - | 0.24 (6.10mm) | 24V~28V | 20mA | 120° | - | - | Round with Flat Top | 6.70mm Dia | - | 128 mcd | - | - | Fresnel | 470nm | - | - | Blue | - | ROHS3 Compliant | - | DC | ||
![]() PM3RDW12.0 Bivar Inc. | 20 |
| - | 10 Weeks | - | - | Round | - | - | PM3 | - | Active | 1 (Unlimited) | Wire Leads | - | LED | Red | - | - | - | Wire Leads - 12 (304.80mm) | 2.1V | 0.16 (4.06mm) | 2.1V | 20mA | 40° | - | 20mA | Round with Domed Top | 3mm T-1 | 1.7V | 2 mcd | 2mcd | Red | Diffused | 700nm | Red | 700 nm | Red | Unknown | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() PMR4GDW6.0-CC Bivar Inc. | 37 |
| Datasheet | 10 Weeks | - | 100 | Rectangular | Bulk | - | PMR4 | - | Active | 1 (Unlimited) | Wire Leads | - | LED | - | - | - | - | Wire Leads - 6 (152.40mm) | - | 0.22 x 0.14 (5.59mm x 3.56mm) | 2.1V | 30mA | 120° | - | - | Rectangle with Flat Top | 4.00mmx2.10mm | - | 8 mcd | 8mcd | Green | Diffused | 568nm | Green | - | Green | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() PM3BWDW8.0-CC2 Bivar Inc. | 138 |
| - | 10 Weeks | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | Wire Leads | - | LED | - | - | - | unknown | Wire Leads - 8 (203.20mm) | - | 0.16 (4.06mm) | 4V | 20mA | 40° | - | - | Round with Domed Top | 3mm T-1 | - | 10 mcd | - | - | Diffused | 430nm | - | - | Blue | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() PM3GDLW8.0 Bivar Inc. | 20 |
| - | 10 Weeks | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | Wire Leads | - | LED | - | - | - | unknown | Wire Leads - 8 (203.20mm) | - | 0.16 (4.06mm) | 2.1V | 7mA | 40° | - | - | Round with Domed Top | 3mm T-1 | - | 2 mcd | - | - | Diffused | 568nm | - | - | Green | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() PM3BC-Y/GW6.0 Bivar Inc. | 20 |
| - | 10 Weeks | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | Wire Leads | - | LED | - | - | - | unknown | Wire Leads - 6 (152.40mm) | - | 0.16 (4.06mm) | 2.1V Green 2V Yellow | 20mA Green 20mA Yellow | 45° | - | - | Round with Domed Top | 3mm T-1 | - | 4 mcd | 6mcd Green, 4mcd Yellow | - | Diffused | 568nm Green 590nm Yellow | - | - | Green, Yellow | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() PM5GDLW6.0-CC Bivar Inc. | 20 |
| - | 10 Weeks | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | Wire Leads | - | LED | - | - | - | unknown | Wire Leads - 6 (152.40mm) | - | 0.25 (6.35mm) | 2.1V | 7mA | 45° | - | - | Round with Domed Top | 5mm T-1 3/4 | - | 5 mcd | - | - | Diffused | 568nm | - | - | Green | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() PM3SRDW6.0 Bivar Inc. | 20 |
| - | 10 Weeks | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | Wire Leads | - | LED | - | - | - | unknown | Wire Leads - 6 (152.40mm) | - | 0.16 (4.06mm) | 1.7V | 30mA | 40° | - | - | Round with Domed Top | 3mm T-1 | - | 40 mcd | - | - | Diffused | 645nm | - | - | Red | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() MPC12-1YD24V Bivar Inc. | 9 |
| - | 10 Weeks | - | - | Round | - | 2014 | MPC12-1 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8541.40.20.00 | IP54 | unknown | Quick Connect - 0.110 (2.8mm) | - | 0.47 (11.94mm) | 24V | - | 45° | SINGLE COLOR LED | - | Round with Domed Top | - | - | 415 mcd | - | - | Diffused | - | - | - | Yellow | - | ROHS3 Compliant | - | - | ||
![]() MPC12-1RD220V Bivar Inc. | In Stock | - | - | 10 Weeks | - | - | Round | - | 2014 | MPC12-1 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8541.40.20.00 | IP54 | unknown | Quick Connect - 0.110 (2.8mm) | - | 0.47 (11.94mm) | 220V | - | 45° | SINGLE COLOR LED | - | Round with Domed Top | - | - | 10 mcd | - | - | Diffused | - | - | - | Red | - | ROHS3 Compliant | - | - | ||
![]() MPC8-1WD110V Bivar Inc. | 35 |
| - | 10 Weeks | - | - | Round | - | 2014 | MPC8-1 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8541.40.20.00 | IP54 | unknown | Quick Connect - 0.110 (2.8mm) | - | 0.31 (7.87mm) | 110V | - | 45° | SINGLE COLOR LED | - | Round with Domed Top | - | - | 165 mcd | - | - | Diffused | - | - | - | White | - | ROHS3 Compliant | - | - | ||
![]() MPC8-2BWD110V Bivar Inc. | 26 |
| - | 10 Weeks | - | - | Round | - | 2014 | MPC8-2 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | IP54 | - | Quick Connect - 0.110 (2.8mm) | - | 0.31 (7.87mm) | 110V | - | 45° | - | - | Round with Domed Top | - | - | 40 mcd | 40mcd | - | Diffused | 470nm | - | - | Blue | - | ROHS3 Compliant | - | IP54 | ||
![]() MPR8-3YD110V Bivar Inc. | 26 |
| - | 10 Weeks | - | - | Round | - | 2014 | MPR8-3 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8541.40.20.00 | IP54 | unknown | Quick Connect - 0.110 (2.8mm) | - | 0.31 (7.87mm) | 110V | - | 45° | SINGLE COLOR LED | - | Round with Flat Top | - | - | 20 mcd | - | - | Diffused | 590nm | - | - | Yellow | - | ROHS3 Compliant | - | - | ||
![]() MPR3SURC Bivar Inc. | In Stock | - | - | 10 Weeks | - | - | Round | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | LED | - | - | - | unknown | - | - | 0.24 (6.10mm) | 1.8V | 20mA | 20° | - | - | Round with Domed Top | 3mm T-1 | - | 200 mcd | - | - | Clear | 640nm | Colorless | - | Red | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() PM3RDW4.0-CC Bivar Inc. | 25 |
| - | 10 Weeks | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | Wire Leads | - | LED | - | - | - | unknown | Wire Leads - 4 (101.60mm) | - | 0.16 (4.06mm) | 2.1V | 20mA | 40° | - | - | Round with Domed Top | 3mm T-1 | - | 2 mcd | - | - | Diffused | 700nm | - | - | Red | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() MPC6-2WD12V Bivar Inc. | In Stock | - | - | 10 Weeks | - | - | Round | - | 2014 | MPC6-2 | - | Active | 1 (Unlimited) | Solder | - | - | - | 8541.40.20.00 | IP54 | unknown | Solder Lug | - | 0.23 (5.84mm) | 12V | - | 45° | SINGLE COLOR LED | - | Round with Domed Top | - | - | 2.61 cd | 2610mcd | - | Diffused | - | - | - | White | - | ROHS3 Compliant | - | - | ||
![]() MPR5GDW12.0 Bivar Inc. | 35 |
| - | 10 Weeks | - | - | Round | - | - | MPR5 | - | Active | 1 (Unlimited) | Wire Leads | - | LED | Blue, Green | - | - | - | Wire Leads - 12 (304.80mm) | 2.1V | 0.32 (8.13mm) | 2.1V | 30mA | 40° | - | 30mA | Round with Domed Top | 5mm T-1 3/4 | 2.1V | 25 mcd | 25mcd | Green | Diffused | 568nm | Green | 568 nm | Green | Unknown | ROHS3 Compliant | Lead Free | Vf (Typ), If (Max) | ||
![]() PMR4GDW4.0-CC Bivar Inc. | 37 |
| Datasheet | 10 Weeks | - | 100 | Rectangular | Bulk | - | PMR4 | - | Active | 1 (Unlimited) | Wire Leads | - | LED | - | - | - | - | Wire Leads - 4 (101.60mm) | - | 0.22 x 0.14 (5.59mm x 3.56mm) | 2.1V | 30mA | 120° | - | - | Rectangle with Flat Top | 4.00mmx2.10mm | - | 8 mcd | 8mcd | Green | Diffused | 568nm | Green | - | Green | - | ROHS3 Compliant | - | Vf (Typ), If (Max) | ||
![]() PM5HD12V Bivar Inc. | In Stock | - | - | - | Panel | - | Round | Bulk | 2012 | PM5 | - | Obsolete | 1 (Unlimited) | - | Wire Leads | LED | - | - | - | - | - | - | 0.25 (6.35mm) | - | - | 45° | - | 10mA | Round with Domed Top | 5mm T-1 3/4 | 12V | 30 mcd | 35mcd | - | Diffused | 635nm | - | - | Red | - | RoHS Compliant | - | DC |