- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Body/Shell Style
- Connector Type
- Contact Gender
- DIN Conformance
- ECCN Code
- Filter Feature
- HTS Code
Attribute column
Manufacturer
bomar Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Body Length | Contact Finish Mating | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Name of Rows Loaded | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300168K Bomar Interconnect | In Stock | - | - | CABLE | - | - | - | BOMAR INTERCONNECT PRODUCTS INC | - | 300168K | 300 | - | - | - | - | Active | 5.59 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | unknown | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | ||
![]() 300104 Bomar Interconnect | In Stock | - | - | PANEL | PLASTIC | - | - | BOMAR INTERCONNECT PRODUCTS INC | - | 300104 | 300 | - | - | - | - | Active | 5.6 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | unknown | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 304225 Bomar Interconnect | In Stock | - | - | BOARD | - | 3.74 inch | GOLD | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 304225 | 304225 | STRAIGHT | 2 | 125 °C | -65 °C | Obsolete | 5.83 | e3 | EAR99 | BOARD EURO CONNECTOR | STANDARDS: DIN 41612; IEC 60603-2 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 32 | 5.08 mm | unknown | UL, CSA | COMMERCIAL | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.433 inch | MALE | 94V-0 | - | 0.457 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | HOUSING SIDE | 1000VAC V | 2.54 mm | 500 Cycles | TIN | .9452 N | .9452 N | 0.1 inch | A,C | 0.157 inch |