- Series
- Attachment Method
- Base Product Number
- Composition
- Diameter
- Failure Rate
- Features
- Height Off Base (Height of Fin)
- Height Seated (Max)
- Length
- Material
- Material Finish
Attribute column
Manufacturer
Bosch Sensortec Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0330SB4185 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0330SB4185 Bosch Sensortec | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | RK73B1E | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | RK73B | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | 2 | ±200ppm/°C | - | 910 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() BHI160 SHUTTLE BOARD Bosch Sensortec | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.16°C/W @ 100 LFM | -- | -- | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - |


Product
Brand
Articles
Tools