- Axis
- Bandwidth
- Body Breadth
- Body Length or Diameter
- Current - Supply (Max)
- Magnetic Field Range-Max
- Magnetic Field Range-Min
- Mounting Type
- Number of Axes
- Operating Supply Voltage
- Operating Temperature
- Output Type
Attribute column
Manufacturer
Bosch Sensortec Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Interface Type | Linearity (%) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Point Min/Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Package Shape/Style | Part Life Cycle Code | Product Status | Release Point Min/Max (Brp) | Risk Rank | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Technology | Voltage - Supply | Reach Compliance Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Operating Supply Current | Current - Output (Max) | Bandwidth | Resolution | Sensor Type | Linearity | Sensing Method | Sensors/Transducers Type | Sensing Range | Ambient Temperature Range High | Axis | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Number of Axes | Height | Body Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMM150 Bosch Sensortec | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 12-XFBGA, WLCSP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | 12 | - | - | 1.62V~3.6V | - | 20mA | 1.56mm | 1.56 mm | I2C, SPI | 3.6V | SOLDER | - | - | 10Hz | 13 b | - | 1 % | Hall Effect | - | ±1.3mT (X,Y), ±2.5mT (Z) | 85°C | X, Y, Z | 1.2 mT | - | 2.5 mT | - | - | 3 | 595μm | - | ROHS3 Compliant | ||
![]() BMM150 Bosch Sensortec | 39 |
| - | - | Surface Mount | 12-XFBGA, WLCSP | YES | SURFACE MOUNT | 12-WLCSP (1.56x1.56) | 12 | ROBERT BOSCH GMBH | I2C, SPI | 1 % | Bosch Sensortec | BMM150 | + 85 C | - | Bosch Sensortec | - 40 C | SMD/SMT | 1200 uT to 2500 uT | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | BGA12,5X5,11 | BGA12,5X5,11 | SQUARE | Active | Active | - | 1.7 | Yes | Board Mount Hall Effect / Magnetic Sensors 3-Axis 1.56x1.56mm WLCSP-12 Geomagnetic | 3.6 V | 1.62 V | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | -- | Active | - | - | Geomagnetic | FlipCore, Hall Effect | 1.2 V ~ 3.6 V | compliant | 20mA | 1.56 mm | 1.56 mm | SPI | 3 V | SOLDER | 170 uA | -- | 10Hz | 13 b | Magnetometer | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | ±1.3mT (X,Y), ±2.5mT (Z) | - | X, Y, Z | 1.2 mT | I2C, SPI | 2.5 mT | 0.8 mA | -- | 3 | - | 0.4 mm | - |