- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Type
- Technology
- Axis
- Bandwidth
- Current - Output (Max)
- Current - Supply (Max)
- Features
- Interface Type
- Maximum Operating Supply Voltage
- Maximum Output Current
Attribute column
Manufacturer
Bosch Sensortec Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Interface Type | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting Styles | Operating Point Min/Max | Package | Package Type | Product Status | Release Point Min/Max (Brp) | Operating Temperature | Series | Technology | Voltage - Supply | Pin Count | Current - Supply (Max) | Output Type | Operating Supply Voltage | Operating Supply Current | Current - Output (Max) | Bandwidth | Resolution | Sensor Type | Sensitivity | Sensing Range | Axis | Product | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0273.141.169-1NV Bosch Sensortec | 18 |
| - | Surface Mount | - | - | I2C, SPI | 3.6 V | +85 °C | - | - | 1.2 V | -40 °C | - | - | - | LGA | - | - | - | - | Digital | - | 12 | - | - | - | - | - | - | - | Accelerometer | 256LSB/g | - | - | - | - | ||
![]() BMM350 Bosch Sensortec | 8024 |
| - | Surface Mount | 9-BGA, WLCSP | 9-WLCSP (1.28x1.28) | - | - | + 85 C | - | Bosch Sensortec | - | - 40 C | SMD/SMT | - 2 mT to + 2 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2 mT | -40°C ~ 85°C | - | Magnetoresistive | 1.72V ~ 1.98V | - | - | I²C, I3C | 1.72 V to 1.98 V | 200 uA | - | - | 16 b | - | - | ±2mT | X, Y, Z | Magnetic Encoders | - |