- Axis
- Bandwidth
- Features
- Length
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Range °/s
- Sensitivity (LSB/(°/s))
- Type
Attribute column
Manufacturer
Bosch Sensortec Motion Sensors - Gyroscopes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Range | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Sensing Axis | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Operating Supply Current | Current - Supply | Seated Height-Max | Bandwidth | Resolution | Product Type | Sensor Type | Sensitivity | Ambient Temperature Range High | Axis | Features | Range °/s | Product Category | Sensitivity (mV/°/s) | Sensitivity (LSB/(°/s)) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMG160 Bosch Sensortec | In Stock | - | Datasheet | 14 Weeks | 12-VFLGA | YES | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 12 | Digital | 8542.39.00.01 | - | 2.4V~3.6V | BOTTOM | BUTT | 260 | 1 | 2.4V | 0.5mm | - | 40 | - | Not Qualified | I2C, SPI | 3.6V | 2.5/3.3V | - | 1.2V | - | 5mA | - | - | 12Hz ~ 230Hz | - | - | - | - | - | X (Pitch), Y (Roll), Z (Yaw) | Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor | ±125, 250, 500, 1000, 2000 | - | - | 16.4 ~ 262.4 | - | 1mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() BMG250 Bosch Sensortec | In Stock | - | Datasheet | 14 Weeks | 14-LGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 14 | Digital | - | - | 1.71V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | R-XBGA-B14 | - | I2C, SPI | 3.6V | - | - | 1.71V | - | - | 850μA | - | 25Hz ~ 3200Hz | - | - | - | - | 85°C | X (Pitch), Y (Roll), Z (Yaw) | Adjustable Bandwidth, Selectable Scale, Sleep Mode | ±125, 250, 500, 1000, 2000 | - | - | 16.4 ~ 262.4 | 900μm | - | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() BMG160 Bosch Sensortec | In Stock | - | - | - | 12-VFLGA | YES | - | 12 | - | - | ROBERT BOSCH GMBH | - | Bosch Sensortec | BMG160 | - | KYOCERA AVX | - | 1 | 85 °C | -40 °C | Tape & Reel (TR) | UNSPECIFIED | VFLGA | LGA-12 | LCC12(UNSPEC) | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | - | Obsolete | Active | - | 40 | 7.99 | - | Yes | - | - | - | 2.4 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | * | - | Obsolete | - | - | Digital | 8542.39.00.01 | Other Analog ICs | 2.4 V ~ 3.6 V | BOTTOM | BUTT | 260 | 1 | - | 0.5 mm | compliant | - | S-XBGA-B12 | Not Qualified | I²C, SPI | 3.6 V | 2.5/3.3 V | INDUSTRIAL | 1.2 V | ANALOG CIRCUIT | - | 5mA | 1 mm | 12Hz ~ 230Hz | - | - | - | - | - | X (Pitch), Y (Roll), Z (Yaw) | Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor | ±125, 250, 500, 1000, 2000 | - | -- | 16.4 ~ 262.4 | - | - | 3 mm | 3 mm | - | - | ||
![]() BMG250 Bosch Sensortec | 8 |
| - | - | 14-LGA | - | - | - | Bosch Sensortec | 5000 | ROBERT BOSCH GMBH | I2C, SPI | Bosch | BMG250 | + 85 C | Bosch Sensortec | - 40 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 0273.142.064-1NV | Active | Obsolete | 125 deg/s to 2000 deg/s | - | 1.8 | Details | Yes | X, Y, Z | 3.6 V | 1.71 V | - | 0.003457 oz | -40°C ~ 85°C | -- | - | -- | Yes | Active | - | - | Digital | - | Sensors | 1.71 V ~ 3.6 V | - | - | - | - | - | - | compliant | - | - | - | I²C, SPI | - | - | - | - | - | 850 uA | 850µA | - | 25Hz ~ 3200Hz | 16 bit | Gyroscopes | 3-axis | 16.4 LSB/(deg/s) | - | X, Y, Z | Adjustable Bandwidth, Selectable Scale, Sleep Mode | ±125, 250, 500, 1000, 2000 | Gyroscopes | -- | 16.4 ~ 262.4 | 0.83 mm | - | 3 mm | 2.5 mm | - | - |