- Output Type
- Operating Pressure
- Package / Case
- Port Style
- Pressure Type
- Voltage - Supply
- Accuracy
- Operating Temperature
- Output
- Termination Style
- Maximum Pressure
- Applications
Attribute column
Manufacturer
Bosch Sensortec Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max) | Operating Temperature (Min) | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Number of Bits | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Max Pressure | Pressure Range-Max | Features | Body Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMP180 Bosch Sensortec | In Stock | - | Datasheet | 7-VLGA | YES | SURFACE MOUNT | 7 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | PCB | Board Mount | 1.62V~3.6V | 16 ~ 19 b | SMD (SMT) Tab | 3.8mm | 3.6 mm | I2C | 19 | ±2% | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Absolute | No Port | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 145.04 PSI | 15.95 Psi | - | 0.93mm | RoHS Compliant | Lead Free | ||
![]() BMP183 Bosch Sensortec | In Stock | - | Datasheet | 7-VLGA | - | - | 7 | 7-LGA | 85°C | -40°C | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | PCB | Board Mount | 1.62V~3.6V | 16 ~ 19 b | SMD (SMT) Tab | - | - | I2C | - | ±2% | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Absolute | No Port | - | 145.04PSI (1000kPa) | - | 145.04 PSI | - | - | - | RoHS Compliant | - | ||
![]() BMD040-3MP Bosch Sensortec | In Stock | - | Datasheet | TO-233AA, TO-8-3 Metal Can | - | - | - | TO-8 | 100°C | -30°C | -30°C~100°C | - | 2008 | Obsolete | 1 (Unlimited) | SMD/SMT | Board Mount | 4.75V~5.25V | -1 mA ~ 0.5 mA | PC Pin | - | - | Analog Current | - | ±2% | 7.25PSI ~ 435.11PSI (50kPa ~ 3000kPa) | Absolute | Barbless | Male - 0.059 1.5mm Tube | 652.67PSI (4500kPa) | - | 652.67 PSI | - | Amplified Output, Temperature Compensated | - | RoHS Compliant | - |


Product
Brand
Articles
Tools