- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Input Voltage-Max
- Input Voltage-Min
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Output Current-Max
- Output Voltage-Nom
- Package Body Material
Attribute column
Manufacturer
Bothhand Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Output Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B9-4812S2 Bothhand Enterprise Inc | In Stock | - | Datasheet | NO | 8 | BOTHHAND ENTERPRISE INC | 75 V | 36 V | 85 °C | -40 °C | 12 V | PLASTIC/EPOXY | - | SIP8,.13 | - | - | Contact Manufacturer | 8542.39.00.01 | SINGLE | - | 2.54 mm | compliant | - | Not Qualified | INDUSTRIAL | 0.167 A | ||
![]() B3-0512DS Bothhand Enterprise Inc | In Stock | - | Datasheet | NO | 14 | BOTHHAND ENTERPRISE INC | 5.5 V | 4.5 V | 85 °C | -40 °C | 12 V | PLASTIC/EPOXY | DIP | DIP14,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-PDIP-T14 | Not Qualified | INDUSTRIAL | 0.167 A | ||
![]() B1-1205SSLF Bothhand Enterprise Inc | In Stock | - | Datasheet | - | - | BOTHHAND ENTERPRISE INC | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | 8542.39.00.01 | - | - | - | compliant | - | - | - | - |