- Series
- Additional Feature
- Base Product Number
- Battery Cell Size
- Connectivity
- Core Processor
- Core Size
- Cut-off Frequency-Max
- Cut-off Frequency-Min
- Data Converters
- ECCN Code
- EEPROM Size
Attribute column
Manufacturer
Bourns Battery Holders, Clips, Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Base Product Number | Data Converters | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of I/Os | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Gender | Additional Feature | Reach Compliance Code | Termination Style | Number of Contacts | Physical Dimension | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | Insertion Loss | Transformer Type | Battery Cell Size | Product | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | Number of Batteries | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1-1D Bourns | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | BOURNS INC | Bourns Inc | 2-1-1D | RF2 | - | - | - | - | Obsolete | - | 5.66 | - | No | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | IMPEDANCE RATIO IS 1 | compliant | - | - | L7.62XB6.85XH6.35 (mm) | - | - | - | - | - | - | - | - | - | - | - | 3 dB | RF TRANSFORMER | - | - | 1:1 | 200 MHz | 0.05 MHz | - | 6.35 mm | 7.62 mm | 6.85 mm | ||
![]() H-865 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | N | - | - | 70-AB | - | - | SMD/SMT | - | Modular Contact Design Kit | - | Male, Female | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70AB | Design Kits | - | - | - | - | - | - | - | ||
![]() 70ADJ-TE4-ML0G Bourns | In Stock | - | - | Surface Mount | 120-BQFP | - | - | 120-QFP (28x28) | MB90224 | A/D 16x10b | - | - | - | - | - | Infineon Technologies | - | 102 | Tray | - | Discontinued at Digi-Key | - | - | - | -40°C ~ 105°C (TA) | F²MC-16F MB90220 | - | - | - | - | - | - | - | - | - | - | - | - | External | 16MHz | 4.5K x 8 | 3V ~ 5.5V | F²MC-16F | POR, PWM, WDT | Mask ROM | 16-Bit | 96KB (96K x 8) | EBI/EMI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - |