- DC Current
- DC Resistance
- DC Resistance (DCR)
- Failure Rate
- Inductance
- Lead Pitch
- Lead Spacing
- Lead Style
- Max DC Current
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
Attribute column
Manufacturer
Bourns Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | DC Resistance | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Protection Style | Rad Hardened | RoHS | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Technology | Resistor Type | Military Standard | Lead Pitch | Failure Rate | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead Style | DC Current | Self Resonant Frequency | Resistance Tolerance | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7142 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9104 Bourns | In Stock | - | - | 0.02(ohm) | -55C to 105C | 11.05(mm) | Not Required(mm) | Shielded | No | Compliant | ADJUSTABLE RF | 105 °C | -55 °C | 100 mW | Wirewound | High Reliability, MIL-PRF-55182 | Not Required | 7.01 mm | Not Required | 7.01(mm) | 418 nH | 25(MHz) | 20 mΩ | 3.83 A | Pin | 3830(mA) | 225(MHz) | 1 | 11.05(mm) | 12.7(mm) | ||
![]() F2501 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |