- Features
- Resistance
- RoHS
- Series
- Temperature Coefficient
- Tolerance
- Applications
- Brand
- Case Code - in
- Case Code - mm
- Composition
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Bourns Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Wire/Cable Gauge | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M27500-24RC3U00 Bourns | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | Active | - | - | - | -55°C ~ 155°C | - | RMCF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 20 MOhms | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() M27500-24TG3T14 Bourns | In Stock | - | - | - | - | Royalohm | 0402 | 1005 | 10000 | Royalohm | + 155 C | - | - 55 C | PCB Mount | - | - | Details | 600 V | 50 V | - | Reel | General Purpose Thick Film | - | 1 % | - | 100 PPM / C | 2.23 kOhms | - | General Purpose | - | Resistors | 62.5 mW (1/16 W) | Thick Film | SMD/SMT | - | 24 AWG | Thick Film Resistors | Wrap-Around Termination | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() M27500-24RC4S06 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27500-18TG2T14 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |